Vishay Precision Group 600W 16.8V TVS Protection Diode P6KE16CA-E3/54

Description
600W Bidirectional TVS Diode, 16.8V Breakdown, DO-204AC Product overview: P6KE16CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 16.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 16.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE16CA-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600W Bidirectional TVS Diode, 16.8V Breakdown, DO-204AC Product overview: P6KE16CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 16.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 16.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE16CA-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600W 16.8V TVS Protection Diode - 144-P6KE16CA-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W 16.8V TVS Protection Diode
144-P6KE16CA-E3/54
600W 16.8V TVS Protection Diode 144-P6KE16CA-E3/54
600W Bidirectional TVS Diode, 16.8V Breakdown, DO-204AC Product overview: P6KE16CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 16.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 16.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE16CA-E3/54 can be used for catalog matching and distributor lookup.

600W Bidirectional TVS Diode, 16.8V Breakdown, DO-204AC Product overview: P6KE16CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 16.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 16.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE16CA-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - P6KE16CA-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
22.5V Clamp 26.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

22.5V Clamp 26.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
TVS Diodes - P6KE16CA-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
22.5V Clamp 26.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

22.5V Clamp 26.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
TVS Diodes - 8119972P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
8119972P
TVS Diodes 8119972P
Diode TVS Single Bi-Dir 13.6V 600W

Diode TVS Single Bi-Dir 13.6V 600W

Supplier's Site
TVS Diodes - 1656994 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1656994
TVS Diodes 1656994
Diode TVS Single Bi-Dir 13.6V 600W

Diode TVS Single Bi-Dir 13.6V 600W

Supplier's Site
TVS - TVS - Diodes - P6KE16CA-E3/54 - 1085768-P6KE16CA-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6KE16CA-E3/54
1085768-P6KE16CA-E3/54
TVS - TVS - Diodes - P6KE16CA-E3/54 1085768-P6KE16CA-E3/54
Manufacturer: Vishay Win Source Part Number: 1085768-P6KE16CA-E3/ 54 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: Through Hole Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-204AC (DO-15) STAND-OFF Voltage (Vwm): 13.6V Minimum Breakdown Voltage: 15.2V Max Clamping Voltage: 22.5V Peak Pulse Current(Ippm): 26.7A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1085768-P6KE16CA-E3/54
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-204AC (DO-15)
STAND-OFF Voltage (Vwm): 13.6V
Minimum Breakdown Voltage: 15.2V
Max Clamping Voltage: 22.5V
Peak Pulse Current(Ippm): 26.7A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Tvs Diode, 600W, 16V, Do-204Ac, Full Reel; Product Range Vishay - 76K9233 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 16V, Do-204Ac, Full Reel; Product Range Vishay
76K9233
Tvs Diode, 600W, 16V, Do-204Ac, Full Reel; Product Range Vishay 76K9233
TVS DIODE, 600W, 16V, DO-204AC, FULL REEL; Product Range:TRANSZORB P6KE Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:13.6V; Clamping Voltage Max:22.5V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

TVS DIODE, 600W, 16V, DO-204AC, FULL REEL; Product Range:TRANSZORB P6KE Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:13.6V; Clamping Voltage Max:22.5V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6KE16CA-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6KE16CA-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6KE16CA-E3/54
TVS DIODE 13.6VWM 22.5VC DO204AC

TVS DIODE 13.6VWM 22.5VC DO204AC

Supplier's Site
TVS DIODE 13.6VWM 22.5VC DO204AC - 884-P6KE16CA-E3/54 - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 13.6VWM 22.5VC DO204AC
884-P6KE16CA-E3/54
TVS DIODE 13.6VWM 22.5VC DO204AC 884-P6KE16CA-E3/54
TVS DIODE 13.6VWM 22.5VC DO204AC

TVS DIODE 13.6VWM 22.5VC DO204AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-P6KE16CA-E3/54 P6KE16CA-E3/54GICT-ND 8119972P 1656994 1085768-P6KE16CA-E3/54 76K9233 P6KE16CA-E3/54 884-P6KE16CA-E3/54
Product Name 600W 16.8V TVS Protection Diode TVS Diodes TVS Diodes TVS Diodes TVS - TVS - Diodes - P6KE16CA-E3/54 Tvs Diode, 600W, 16V, Do-204Ac, Full Reel; Product Range Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS DIODE 13.6VWM 22.5VC DO204AC
Configuration Single Single Single Single
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Package Tape and Reel DO-204AC, DO-15, Axial DO-204AC Do-204ac DO-15; DO-204AC (DO-15) DO-204AC DO-15; DO-204AC (DO-15) DO-15; DO-204AC, DO-15, Axial
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
Tj -65 C (-85 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data