Zener Diode 20V 1W ±6% Surface Mount PMDU
Zener Diode 20V 1W ±6% Surface Mount PMDU
Zener Diode 20V 1W ±6% Surface Mount PMDU
Zener Diodes 20-22.4V 20mA SOD-123FL; PMDU
ZENER DIODES (CORRESPONDS TO AEC
DIODE ZENER 21.2V 1W PMDU
DIODE ZENER 20V 1W PMDU
ZENER DIODE, AEC-Q101, 1W, SOD-123FL; Zener Voltage Vz Typ:20V; Power Dissipation Pd:1W; Diode Case Style:SOD-123FL; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:KDZVTF Series; Automotive RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | KDZVTFTR20BCT-ND | KDZVTFTR20B | 687-KDZVTFTR20B | KDZVTFTR20B | KDZVTFTR20B | 91Y4815 |
| Product Name | Single Zener Diodes | Zener Diodes | ZENER DIODES (CORRESPONDS TO AEC | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | Zener Diode, Aec-Q101, 1W, Sod-123Fl; Zener Voltage Vz Typ Rohm |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ? to 150 C (? to 302 F) | |
| Package | SOD-123; SOD-123FL-2 | SOD-123; SOD-123F | PMDU | SOD-123; SOD-123F | SOD-123; SOD-123FL | |
| Life Cycle Stage | Active | Active | ||||
| RoHS Compliant | RoHS | RoHS |