Panasonic Schottky 30V Diode and Rectifier MA4X72400L

Description
DIODE ARRAY SCHOTTKY 30V MINI4 Product overview: MA4X72400L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA4X72400L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY SCHOTTKY 30V MINI4 Product overview: MA4X72400L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA4X72400L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 30V Diode and Rectifier
286-MA4X72400L
Schottky 30V Diode and Rectifier 286-MA4X72400L
DIODE ARRAY SCHOTTKY 30V MINI4 Product overview: MA4X72400L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA4X72400L can be used for catalog matching and distributor lookup.

DIODE ARRAY SCHOTTKY 30V MINI4 Product overview: MA4X72400L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA4X72400L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - MA4X72400L - 785171-MA4X72400L - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MA4X72400L
785171-MA4X72400L
Diodes, Rectifiers - Arrays - MA4X72400L 785171-MA4X72400L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 785171-MA4X72400L Packaging: Reel package Package: TO-253-4, TO-253AA Mounting: SMD Diode Type: Schottky Reverse Recovery Time (trr): 3ns Current - Reverse Leakage @ Vr: 50μA @ 30V Operating Temperature - Junction: 150°C (Maximum) Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 200mA Part Status: Obsolete(EOL) Family Name: MA4X724 Categories: Discrete Semiconductor Products Manufacturer Package: Mini4-G1 Voltage - Forward (Vf) (Maximum) @ If: 550mV @ 200mA Voltage - DC Reverse (Vr) (Maximum): 30V Alternative Parts (Cross-Reference): BAT74T; BAT74,235; BAT74; BAT74,215; Introduction Date: March 16, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 785171-MA4X72400L
Packaging: Reel package
Package: TO-253-4, TO-253AA
Mounting: SMD
Diode Type: Schottky
Reverse Recovery Time (trr): 3ns
Current - Reverse Leakage @ Vr: 50μA @ 30V
Operating Temperature - Junction: 150°C (Maximum)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 200mA
Part Status: Obsolete(EOL)
Family Name: MA4X724
Categories: Discrete Semiconductor Products
Manufacturer Package: Mini4-G1
Voltage - Forward (Vf) (Maximum) @ If: 550mV @ 200mA
Voltage - DC Reverse (Vr) (Maximum): 30V
Alternative Parts (Cross-Reference): BAT74T; BAT74,235; BAT74; BAT74,215;
Introduction Date: March 16, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MA4X72400L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MA4X72400L
Discrete Semiconductor Products - Diodes - Rectifiers MA4X72400L
DIODE ARR SCHOTT 30V 200MA MINI4

DIODE ARR SCHOTT 30V 200MA MINI4

Supplier's Site
DIODE SCHOTTKY 30V 200MA MINI4 - 590-MA4X72400L - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 30V 200MA MINI4
590-MA4X72400L
DIODE SCHOTTKY 30V 200MA MINI4 590-MA4X72400L
DIODE SCHOTTKY 30V 200MA MINI4

DIODE SCHOTTKY 30V 200MA MINI4

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Rectifiers Diode Arrays Rectifiers Schottky Diodes
Product Number 286-MA4X72400L 785171-MA4X72400L MA4X72400L 590-MA4X72400L
Product Name Schottky 30V Diode and Rectifier Diodes, Rectifiers - Arrays - MA4X72400L Discrete Semiconductor Products - Diodes - Rectifiers DIODE SCHOTTKY 30V 200MA MINI4
Package Cut Tape TO-253-4, TO-253AA
RoHS Compliant RoHS RoHS
IO 0.2000 amps
Diode Type Schottky; Schottky
VF 0.5500 volts 0.5500 volts 0.5500 volts
Unlock Full Specs
to access all available technical data