onsemi 600V 1A Diode and Rectifier MUR160G

Description
600V 1A Switching Rectifier Diode, 75ns, DO-41 Product overview: MUR160G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR160G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V 1A Switching Rectifier Diode, 75ns, DO-41 Product overview: MUR160G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR160G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 1A Diode and Rectifier
280-MUR160G
600V 1A Diode and Rectifier 280-MUR160G
600V 1A Switching Rectifier Diode, 75ns, DO-41 Product overview: MUR160G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR160G can be used for catalog matching and distributor lookup.

600V 1A Switching Rectifier Diode, 75ns, DO-41 Product overview: MUR160G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR160G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - MUR160GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MUR160GOS-ND
Single Diodes MUR160GOS-ND
Diode Standard 600V 1A Through Hole Axial

Diode Standard 600V 1A Through Hole Axial

Buy Now Datasheet
 - MUR160G - Rochester Electronics
Newburyport, MA, United States
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 1 A, 600 V

Power Rectifier, Ultra-Fast Recovery, Switch-mode, 1 A, 600 V

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MUR160G - 024626-MUR160G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MUR160G
024626-MUR160G
Diodes, Rectifiers - Single - MUR160G 024626-MUR160G
Manufacturer: ON Semiconductor Win Source Part Number: 024626-MUR160G Packaging: Bulk Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.25V @ 1A Reverse Recovery Time (trr): 75ns Current - Reverse Leakage @ Vr: 5μA @ 600V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: Axial Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 024626-MUR160G
Packaging: Bulk
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 1A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 5μA @ 600V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Axial
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial

Buy Now Datasheet
Schottky Diodes & Rectifiers - 7743616P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7743616P
Schottky Diodes & Rectifiers 7743616P
Diode 600V 1A SWITCHMODE 75ns DO41

Diode 600V 1A SWITCHMODE 75ns DO41

Supplier's Site
Schottky Diodes & Rectifiers - 1453531 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1453531
Schottky Diodes & Rectifiers 1453531
Diode 600V 1A SWITCHMODE 75ns DO41

Diode 600V 1A SWITCHMODE 75ns DO41

Supplier's Site
Diode; Rectifier; Ultrafast; Vr 600V; If 1A; Pkg Case 59; Vf 1.05V; Trr 75ns; Tj +175C - 598-MUR160G - Utmel Electronic Limited
Hong Kong, China
Diode; Rectifier; Ultrafast; Vr 600V; If 1A; Pkg Case 59; Vf 1.05V; Trr 75ns; Tj +175C
598-MUR160G
Diode; Rectifier; Ultrafast; Vr 600V; If 1A; Pkg Case 59; Vf 1.05V; Trr 75ns; Tj +175C 598-MUR160G
Diode; Rectifier; Ultrafast; Vr 600V; If 1A; Pkg Case 59; Vf 1.05V; Trr 75ns; Tj +175C

Diode; Rectifier; Ultrafast; Vr 600V; If 1A; Pkg Case 59; Vf 1.05V; Trr 75ns; Tj +175C

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - MUR160G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MUR160G
Discrete Semiconductor Products - Diodes - Rectifiers MUR160G
DIODE GEN PURP 600V 1A AXIAL

DIODE GEN PURP 600V 1A AXIAL

Supplier's Site
Fast Recovery Diode, 1A, 600V Axial; Repetitive Peak Reverse Voltage Onsemi - 42K1608 - Newark, An Avnet Company
Chicago, IL, United States
Fast Recovery Diode, 1A, 600V Axial; Repetitive Peak Reverse Voltage Onsemi
42K1608
Fast Recovery Diode, 1A, 600V Axial; Repetitive Peak Reverse Voltage Onsemi 42K1608
FAST RECOVERY DIODE, 1A, 600V AXIAL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; Forward Surge Current:35A; No. of Pins:2 Pin RoHS Compliant: Yes

FAST RECOVERY DIODE, 1A, 600V AXIAL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; Forward Surge Current:35A; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site
Diode, Ultra-Fast; Repetitive Reverse Voltage Vrrm Max Onsemi - 47T5409 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultra-Fast; Repetitive Reverse Voltage Vrrm Max Onsemi
47T5409
Diode, Ultra-Fast; Repetitive Reverse Voltage Vrrm Max Onsemi 47T5409
DIODE, ULTRA-FAST; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):1A; Diode Configuration:Single ; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:50ns; Forward Surge Current Ifsm Max:35A; Operating RoHS Compliant: Yes

DIODE, ULTRA-FAST; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):1A; Diode Configuration:Single; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:50ns; Forward Surge Current Ifsm Max:35A; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier, Ultrafast; 1.05V; 1 A @ +120C IF; 600V; 35A Ifms; 150 IR; 75; -65, PB - 70099669 - Allied Electronics, Inc.
Fort Worth, TX, USA
Rectifier, Ultrafast; 1.05V; 1 A @ +120C IF; 600V; 35A Ifms; 150 IR; 75; -65, PB
70099669
Rectifier, Ultrafast; 1.05V; 1 A @ +120C IF; 600V; 35A Ifms; 150 IR; 75; -65, PB 70099669
Rectifier, Ultrafast; 1.05V; 1 A @ +120C IF; 600V; 35A Ifms; 150 IR; 75; -65, PB

Rectifier, Ultrafast; 1.05V; 1 A @ +120C IF; 600V; 35A Ifms; 150 IR; 75; -65, PB

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
MUR160G
Rectifiers MUR160G
Rectifiers 600V 1A UltraFast

Rectifiers 600V 1A UltraFast

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics RS Components, Ltd. RS Components, Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Step Recovery Diodes Diodes Rectifiers Rectifiers Diodes Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 280-MUR160G MUR160GOS-ND MUR160G 024626-MUR160G 7743616P 1453531 598-MUR160G MUR160G 42K1608 47T5409 70099669 MUR160G
Product Name 600V 1A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - MUR160G Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diode; Rectifier; Ultrafast; Vr 600V; If 1A; Pkg Case 59; Vf 1.05V; Trr 75ns; Tj +175C Discrete Semiconductor Products - Diodes - Rectifiers Fast Recovery Diode, 1A, 600V Axial; Repetitive Peak Reverse Voltage Onsemi Diode, Ultra-Fast; Repetitive Reverse Voltage Vrrm Max Onsemi Rectifier, Ultrafast; 1.05V; 1 A @ +120C IF; 600V; 35A Ifms; 150 IR; 75; -65, PB Rectifiers
Package Bulk Axial Lead 5.20x2.70mm, 25.4x0.71mm Pkg, Lead len/dia DO-41; DO-41 Do-41 Case 59 DO-41; DO-41
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
IO 1 amps
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to ? C (-85 to ? F)
Diode Applications Rectifier
Unlock Full Specs
to access all available technical data