Utmel Electronic Limited Datasheets for Proximity Sensors
Proximity sensors, all types is a general search form for all proximity sensors and presence detection product areas.
Proximity Sensors: Learn more
| Product Name | Notes |
|---|---|
| - Photointerrupters - Slot Type - Logic Output ROHS | |
| 0.6ms 1 Form B(SPST-NC) 5000V 0.3ms 1.2V 400V 13Ω 130mA AC,DC DIP-6 Solid State Relays - MOS Output (PhotoMOS) ROHS | |
| 1 Form B(SPST-NC) 0.63ms 3750V 1.5ms 1.2V 60V 0.39Ω 1A AC,DC SMD-6 Solid State Relays - MOS Output (PhotoMOS) ROHS | |
| 2 Form A(SPST-NO) 1ms 2500V 1ms 1.15V 400V 18Ω 120mA AC,DC DIP-8 Solid State Relays - MOS Output (PhotoMOS) ROHS | |
| 250 Kbaud Totm Pole Out Photologic Hermetic Sensors | |
| AQY Photomos Series 0.13 A 350 V 25 Ohm SMT 1 Channel Solid State Relay - DIP-4 | |
| BANNER ENGINEERING S18SP6FF100Q PHOTOELECTRIC SENSOR | |
| DIP-8 Solid State Relays - MOS Output (PhotoMOS) ROHS | |
| IC PHOTO DETECTOR AMBIENT 6-ODFN | |
| IC RELAY PHOTOVO 100V 550MA 8DIP | |
| IC RELAY PHOTOVO 100V 550MA 8SMD | |
| IC RELAY PHOTOVO 250V 170MA 8SMD | |
| IC RELAY PHOTOVO 300V 150MA 8DIP | |
| IC RELAY PHOTOVO 400V 140MA 6SMD | |
| IC RELAY PHOTOVO 60V 1A 6-SMD | |
| IC, LIGHT PHOTO DETECT, ODFN-6 - More Details | |
| OPTOISO 2.5KV PHOTOVOLTAIC 4-SOP | |
| OPTOISO 4KV PHOTOVOLTAIC 8-SMT | |
| PANASONIC ELECTRIC WORKS - AQV251A - RELAY, PHOTOMOS SOLID-STATE, PCB | |
| PANASONIC ELECTRIC WORKS AQV210A PHOTOMOS RELAY, 350V, 130mA | |
| PANASONIC ELECTRIC WORKS AQW224NA PHOTOMOS RELAY, 400V, 40mA | |
| PANASONIC ELECTRIC WORKS AQW227NA PHOTOMOS RELAY, 200V, 50mA | |
| PANASONIC ELECTRIC WORKS AQY212S RELAY, PHOTOMOS, 60V, 0.5A | |
| PANASONIC EW AQV202 PHOTOMOS RELAY, 60VDC, 400mA | |
| PANASONIC EW AQW210S RELAY, PHOTOMOS, 350V, DPST, 0.1A | |
| PANASONIC EW AQY221R2VY PHOTOMOS RELAY, 40V, 0.25A | |
| PANASONIC EW AQY414S RELAY, PHOTOMOS, SPNC | |
| PC457 Series 1 Channel 20 V 3750 Vrms SMT High-Speed OPIC Photocoupler - MFP-5 | |
| Photo IC | |
| PHOTOCOUPLER | |
| PHOTOINTER OPIC SLOT 5.0MM PCB | |
| PHOTOINTERRUPTER OPIC SLOT 2.0MM | |
| PHOTOINTERRUPTER REFLEC 6MM PCB | |
| PHOTOINTERRUPTER SWITCH PTR SLOT | |
| PhotoMOS relay AQV 30 VDC 3500 mA, AQV251GA, Panasonic | |
| PhotoMOS relay AQV 60 VDC 550 mA, AQV412EH | |
| Photomos relays, GU (general use) type [1-channel (form A) type] | |
| PHOTOMOS SON PACKAGE SIZES 100 | |
| Photovoltaic cell; 150x37.5x1.8mm; 25g; 304mW; 60.8mA; 5.9V; 5VDC | |
| PS2811 Series Single Ch 40 Vce 2500 Vrms 400 CTRmax Photocoupler - SSOP-4 | |
| SENSOR PHOTO 600NM TOP VIEW SMD | |
| SENSOR PHOTO 850NM TOP VIEW RAD | |
| SENSOR PHOTO 860NM SIDE VIEW RAD | |
| SENSOR PHOTO 880NM TOP TO206AA | |
| SENSOR PHOTO 890NM TOP TO206AA | |
| SENSOR PHOTO 940NM SIDE VIEW RAD | |
| SENSOR PHOTODARLINGTON NPN TO-46 | |
| Sensor: photoelectric; through-beam (with slot); Slot width: 5mm | |
| SHARP - GP1A52LRJ00F - PHOTOINTERRUPTER | |
| Single Channel 15 V 5000 Vrms Schmitt Trigger Photocoupler Through Hole -DIP-6 | |
| SINGLE CHANNEL, 80V, SOP-4 PHOTO | |
| VISHAY TCND3000 PHOTO SENSOR |