Fast Rectifier Diode, 100V, 200mA, 4ns, SOT-23, Tape & Reel Product overview: MMBD4448 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 200mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 200mA, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MMBD4448 can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 084211-MMBD4448
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Reel
Mounting Style: SMD/SMT
Speed: Small Signal =< 200mA (Io) Any Speed
Package: TO-236-3 SC-59 SOT-23-3
Manufacturer Device Package: SOT-23-3
Standard Package: 1
Catalog: Standard Diode
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 5µA @ 75V
Operating Temperature - Junction: -55°C ~ 150°C
Capacitance @ Vr F: 2pF @ 0V 1MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
Diode Standard 75V 200mA Surface Mount SOT-23-3
DIODE GEN PURP 75V 200MA SOT23-3
SMALL SIGNAL DIODE, 100V 200mA SOT-23; Diode Configuration:Single
DIODE GEN PURP 75V 200MA SOT23-3
ON SEMICONDUCTOR - MMBD4448 - SMALL SIGNAL DIODE, 100V 200mA SOT-23
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | General Purpose Diodes | Diodes | Rectifiers | Diodes |
| Product Number | 280-MMBD4448 | 084211-MMBD4448 | MMBD4448FSTR-ND | MMBD4448 | 58K1863 | MMBD4448 | 598-MMBD4448 |
| Product Name | 100V 200mA SOT-23 Diode and Rectifier | Discrete Semiconductor Products | Single Diodes | Single Diodes | Small Signal Diode, 100V 200Ma Sot-23; Diode Configuration Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | ON SEMICONDUCTOR - MMBD4448 - SMALL SIGNAL DIODE, 100V 200mA SOT-23 |
| Package | Tape and Reel | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23 | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| IO | 0.2000 amps | ||||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Diode Type | Standard | Standard |