onsemi Diode Arrays NTSV20U100CTG

Description
Diode Array 1 Pair Common Cathode Schottky 100V 10A Through Hole TO-220-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 100V 10A Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - NTSV20U100CTGOS-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 100V 10A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 100V 10A Through Hole TO-220-3

Buy Now Datasheet
 - NTSV20U100CTG - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 100V V(RRM), Silicon, TO-220AB

Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 100V V(RRM), Silicon, TO-220AB

Supplier's Site Datasheet
Singapore, Singapore
Dual Schottky 20 A 100 V Diode and Rectifier
286-NTSV20U100CTG
Dual Schottky 20 A 100 V Diode and Rectifier 286-NTSV20U100CTG
Schottky Power Rectifier, Dual, 20 A, 100 V, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: NTSV20U100CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 20 A, 100 V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 20 A, 100 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NTSV20U100CTG can be used for catalog matching and distributor lookup.

Schottky Power Rectifier, Dual, 20 A, 100 V, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: NTSV20U100CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 20 A, 100 V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 20 A, 100 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NTSV20U100CTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - NTSV20U100CTG - 929485-NTSV20U100CTG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - NTSV20U100CTG
929485-NTSV20U100CTG
Diodes, Rectifiers - Arrays - NTSV20U100CTG 929485-NTSV20U100CTG
Manufacturer: ON Semiconductor Win Source Part Number: 929485-NTSV20U100CTG Features: Diode Array 1 Pair Common Cathode Schottky 100 V 10A Through Hole TO-220-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: NTSV20 Categories: Discrete Semiconductor Products Case / Package: TO-220 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: ON Semiconductor
Win Source Part Number: 929485-NTSV20U100CTG
Features: Diode Array 1 Pair Common Cathode Schottky 100 V 10A Through Hole TO-220-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: NTSV20
Categories: Discrete Semiconductor Products
Case / Package: TO-220
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NTSV20U100CTG
Schottky Diodes & Rectifiers NTSV20U100CTG
Schottky Diodes & Rectifiers LVFR DUAL 20A100 TO-220AB

Schottky Diodes & Rectifiers LVFR DUAL 20A100 TO-220AB

Buy Now Datasheet
Diode Schottky 100V 20A 3-Pin(3+Tab) TO-220AB Tube - 598-NTSV20U100CTG - Utmel Electronic Limited
Hong Kong, China
Diode Schottky 100V 20A 3-Pin(3+Tab) TO-220AB Tube
598-NTSV20U100CTG
Diode Schottky 100V 20A 3-Pin(3+Tab) TO-220AB Tube 598-NTSV20U100CTG
Diode Schottky 100V 20A 3-Pin(3+Tab) TO-220AB Tube

Diode Schottky 100V 20A 3-Pin(3+Tab) TO-220AB Tube

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - NTSV20U100CTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NTSV20U100CTG
Discrete Semiconductor Products - Diodes - Rectifiers NTSV20U100CTG
DIODE ARR SCHOTT 100V 10A TO220

DIODE ARR SCHOTT 100V 10A TO220

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Rectifiers Diode Arrays Schottky Diodes Schottky Diodes Rectifiers
Product Number NTSV20U100CTGOS-ND NTSV20U100CTG 286-NTSV20U100CTG 929485-NTSV20U100CTG NTSV20U100CTG 598-NTSV20U100CTG NTSV20U100CTG
Product Name Diode Arrays Dual Schottky 20 A 100 V Diode and Rectifier Diodes, Rectifiers - Arrays - NTSV20U100CTG Schottky Diodes & Rectifiers Diode Schottky 100V 20A 3-Pin(3+Tab) TO-220AB Tube Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Package TO-220; TO-220-3 TO-220; TO-220-3 Rail/Tube TO-220; TO-220 TO-220-3 TO-220; TO-220-3 TO-220
Life Cycle Stage Obsolete Active Removed
RoHS Compliant RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data