onsemi Schottky Diodes & Rectifiers MUR840G

Description
Rectifier diode,MUR840 8A 400V
Request a Quote Datasheet
Description
Rectifier diode,MUR840 8A 400V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 5452917 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
5452917
Schottky Diodes & Rectifiers 5452917
Rectifier diode,MUR840 8A 400V

Rectifier diode,MUR840 8A 400V

Supplier's Site
Schottky Diodes & Rectifiers - 1452800 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1452800
Schottky Diodes & Rectifiers 1452800
Rectifier diode,MUR840 8A 400V

Rectifier diode,MUR840 8A 400V

Supplier's Site
Diodes, Rectifiers - Single - MUR840G - 024644-MUR840G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MUR840G
024644-MUR840G
Diodes, Rectifiers - Single - MUR840G 024644-MUR840G
Manufacturer: ON Semiconductor Win Source Part Number: 024644-MUR840G Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 8A Reverse Recovery Time (trr): 60ns Current - Reverse Leakage @ Vr: 10μA @ 400V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 024644-MUR840G
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 8A
Reverse Recovery Time (trr): 60ns
Current - Reverse Leakage @ Vr: 10μA @ 400V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
400V 8A Diode and Rectifier - 280-MUR840G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 8A Diode and Rectifier
280-MUR840G
400V 8A Diode and Rectifier 280-MUR840G
Rectifier Diode 400V 8A 60ns TO-220AC Product overview: MUR840G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR840G can be used for catalog matching and distributor lookup.

Rectifier Diode 400V 8A 60ns TO-220AC Product overview: MUR840G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR840G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MUR840G - Rochester Electronics
Newburyport, MA, United States
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 8 A, 400 V

Power Rectifier, Ultra-Fast Recovery, Switch-mode, 8 A, 400 V

Supplier's Site Datasheet
Single Diodes - MUR840GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MUR840GOS-ND
Single Diodes MUR840GOS-ND
Diode Standard 400V 8A Through Hole TO-220-2

Diode Standard 400V 8A Through Hole TO-220-2

Buy Now Datasheet
RECTIFIER, ULTRAFAST; 1.30V; 8.0A IF; 400V; 10 IR; 60; TO-220; RADIAL LEADED - 70100137 - Allied Electronics, Inc.
Fort Worth, TX, USA
RECTIFIER, ULTRAFAST; 1.30V; 8.0A IF; 400V; 10 IR; 60; TO-220; RADIAL LEADED
70100137
RECTIFIER, ULTRAFAST; 1.30V; 8.0A IF; 400V; 10 IR; 60; TO-220; RADIAL LEADED 70100137
RECTIFIER, ULTRAFAST; 1.30V; 8.0A IF; 400V; 10 IR; 60; TO-220; RADIAL LEADED

RECTIFIER, ULTRAFAST; 1.30V; 8.0A IF; 400V; 10 IR; 60; TO-220; RADIAL LEADED

Supplier's Site
Single Diodes - MUR840G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MUR840G
Single Diodes MUR840G
DIODE GEN PURP 400V 8A TO220-2

DIODE GEN PURP 400V 8A TO220-2

Supplier's Site Datasheet
Fast Diode, 8A, 400V, To-220Ac; Repetitive Peak Reverse Voltage Onsemi - 26K4712 - Newark, An Avnet Company
Chicago, IL, United States
Fast Diode, 8A, 400V, To-220Ac; Repetitive Peak Reverse Voltage Onsemi
26K4712
Fast Diode, 8A, 400V, To-220Ac; Repetitive Peak Reverse Voltage Onsemi 26K4712
FAST DIODE, 8A, 400V, TO-220AC; Repetitive Peak Reverse Voltage:400V; Average Forward Current:8A; Diode Configuration:Single ; Forward Voltage Max:1.3V; Reverse Recovery Time:50ns; Forward Surge Current:100A; Diode Case Style:TO-220ACRoHS Compliant: Yes

FAST DIODE, 8A, 400V, TO-220AC; Repetitive Peak Reverse Voltage:400V; Average Forward Current:8A; Diode Configuration:Single; Forward Voltage Max:1.3V; Reverse Recovery Time:50ns; Forward Surge Current:100A; Diode Case Style:TO-220ACRoHS Compliant: Yes

Supplier's Site
Diode, Ultra-Fast; Repetitive Reverse Voltage Vrrm Max Onsemi - 47AC9531 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultra-Fast; Repetitive Reverse Voltage Vrrm Max Onsemi
47AC9531
Diode, Ultra-Fast; Repetitive Reverse Voltage Vrrm Max Onsemi 47AC9531
DIODE, ULTRA-FAST; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):8A; Diode Configuration:Single ; Forward Voltage VF Max:1.3V; Reverse Recovery Time trr Max:50ns; Forward Surge Current Ifsm Max:100A; Operating RoHS Compliant: Yes

DIODE, ULTRA-FAST; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):8A; Diode Configuration:Single; Forward Voltage VF Max:1.3V; Reverse Recovery Time trr Max:50ns; Forward Surge Current Ifsm Max:100A; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
MUR840G
Rectifiers MUR840G
Rectifiers 400V 8A UltraFast

Rectifiers 400V 8A UltraFast

Buy Now Datasheet
Diode, Rectifier, Ultrafast, Vr 400V, If 8A, Pkg TO-220AC, Vf 1V, Trr 60ns, Tj +175degc - 598-MUR840G - Utmel Electronic Limited
Hong Kong, China
Diode, Rectifier, Ultrafast, Vr 400V, If 8A, Pkg TO-220AC, Vf 1V, Trr 60ns, Tj +175degc
598-MUR840G
Diode, Rectifier, Ultrafast, Vr 400V, If 8A, Pkg TO-220AC, Vf 1V, Trr 60ns, Tj +175degc 598-MUR840G
Diode, Rectifier, Ultrafast, Vr 400V, If 8A, Pkg TO-220AC, Vf 1V, Trr 60ns, Tj +175degc

Diode, Rectifier, Ultrafast, Vr 400V, If 8A, Pkg TO-220AC, Vf 1V, Trr 60ns, Tj +175degc

Supplier's Site
Diode - 11584699 - Radwell International
Willingboro, NJ, United States
RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 8A, 400V V(RRM), SILICON, TO-220AC. FREE 2 YEAR RADWELL WARRANTY

RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 8A, 400V V(RRM), SILICON, TO-220AC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - MUR840G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MUR840G
Discrete Semiconductor Products - Diodes - Rectifiers MUR840G
DIODE GEN PURP 400V 8A TO220-2

DIODE GEN PURP 400V 8A TO220-2

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Allied Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers Step Recovery Diodes Diodes Rectifiers General Purpose Diodes Diodes Diodes Rectifiers Power Diodes General Purpose Diodes Rectifiers
Product Number 5452917 024644-MUR840G 280-MUR840G MUR840G MUR840GOS-ND 70100137 MUR840G 26K4712 47AC9531 MUR840G 598-MUR840G 11584699 MUR840G
Product Name Schottky Diodes & Rectifiers Diodes, Rectifiers - Single - MUR840G 400V 8A Diode and Rectifier Single Diodes RECTIFIER, ULTRAFAST; 1.30V; 8.0A IF; 400V; 10 IR; 60; TO-220; RADIAL LEADED Single Diodes Fast Diode, 8A, 400V, To-220Ac; Repetitive Peak Reverse Voltage Onsemi Diode, Ultra-Fast; Repetitive Reverse Voltage Vrrm Max Onsemi Rectifiers Diode, Rectifier, Ultrafast, Vr 400V, If 8A, Pkg TO-220AC, Vf 1V, Trr 60ns, Tj +175degc Diode Discrete Semiconductor Products - Diodes - Rectifiers
Package TO-220; To-220ac Rail/Tube TO-220; TO-220AC 2 LEAD TO-220 TO-220; TO-220-2 TO-220-2 TO-220; TO-220-2 TO-220
RoHS Compliant RoHS RoHS RoHS RoHS
trr 60 ns 60 ns 50 ns 50 ns 60 ns
Diode Type Standard
VF 1.3 volts 1 volts 1.3 volts 1.3 volts 1.3 volts 1.3 volts 1.3 volts
Unlock Full Specs
to access all available technical data