Nexperia B.V. Single Zener diodes PDZ5.1B,115

Description
Low-power general purpose voltage regulator diodes in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: Ptot ≤ 400 mW Small plastic package suitable for surface mounted design Wide variety of voltage ranges: nominal 2.4 V to 36 V (E24 range) Tolerance approximately ± 2 % PDZ5.1B - 10B: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee Applications General voltage regulation
Request a Quote Datasheet
Description
Low-power general purpose voltage regulator diodes in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: Ptot ≤ 400 mW Small plastic package suitable for surface mounted design Wide variety of voltage ranges: nominal 2.4 V to 36 V (E24 range) Tolerance approximately ± 2 % PDZ5.1B - 10B: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee Applications General voltage regulation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener diodes - PDZ5.1B,115 - Nexperia B.V.
Nijmegen, Netherlands
Single Zener diodes
PDZ5.1B,115
Single Zener diodes PDZ5.1B,115
Low-power general purpose voltage regulator diodes in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: Ptot ≤ 400 mW Small plastic package suitable for surface mounted design Wide variety of voltage ranges: nominal 2.4 V to 36 V (E24 range) Tolerance approximately ± 2 % PDZ5.1B - 10B: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee Applications General voltage regulation

Low-power general purpose voltage regulator diodes in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Total power dissipation: Ptot ≤ 400 mW
  • Small plastic package suitable for surface mounted design
  • Wide variety of voltage ranges: nominal 2.4 V to 36 V (E24 range)
  • Tolerance approximately ± 2 %
  • PDZ5.1B - 10B: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee

Applications

  • General voltage regulation
Supplier's Site Datasheet
Diodes - Zener - Single - PDZ5.1B,115 - 1087262-PDZ5.1B,115 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - PDZ5.1B,115
1087262-PDZ5.1B,115
Diodes - Zener - Single - PDZ5.1B,115 1087262-PDZ5.1B,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1087262-PDZ5.1B,115 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA Current - Reverse Leakage @ Vr: 2μA @ 1.5V Voltage - Zener (Nom) (Vz): 5.1V Impedance (Max) (Zzt): 60 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 400mW Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Application Field: Used in Industrial Quantity per package: 3k pcs

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1087262-PDZ5.1B,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 2μA @ 1.5V
Voltage - Zener (Nom) (Vz): 5.1V
Impedance (Max) (Zzt): 60 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 400mW
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Quantity per package: 3k pcs

Buy Now Datasheet
Zener Diodes - 7258243 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7258243
Zener Diodes 7258243
DiodeZenerSingle 5.08V 2% 400mW 2Pin UMD

DiodeZenerSingle 5.08V 2% 400mW 2Pin UMD

Supplier's Site
Single Zener Diodes - 1727-5155-1-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-5155-1-ND
Single Zener Diodes 1727-5155-1-ND
Zener Diode 5.1V 400mW ±2% Surface Mount SOD-323

Zener Diode 5.1V 400mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 1727-5155-2-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-5155-2-ND
Single Zener Diodes 1727-5155-2-ND
Zener Diode 5.1V 400mW ±2% Surface Mount SOD-323

Zener Diode 5.1V 400mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 1727-5155-6-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-5155-6-ND
Single Zener Diodes 1727-5155-6-ND
Zener Diode 5.1V 400mW ±2% Surface Mount SOD-323

Zener Diode 5.1V 400mW ±2% Surface Mount SOD-323

Buy Now Datasheet
DIODE ZENER 5.1V 400MW SOD323 - 554-PDZ5.1B,115 - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 5.1V 400MW SOD323
554-PDZ5.1B,115
DIODE ZENER 5.1V 400MW SOD323 554-PDZ5.1B,115
DIODE ZENER 5.1V 400MW SOD323

DIODE ZENER 5.1V 400MW SOD323

Supplier's Site
Zener Single Diode, 5.1V, 2%, Sod-323; Zener Voltage Nom Nexperia - 34R4470 - Newark, An Avnet Company
Chicago, IL, United States
Zener Single Diode, 5.1V, 2%, Sod-323; Zener Voltage Nom Nexperia
34R4470
Zener Single Diode, 5.1V, 2%, Sod-323; Zener Voltage Nom Nexperia 34R4470
ZENER SINGLE DIODE, 5.1V, 2%, SOD-323; Zener Voltage Nom:5.1V; Power Dissipation:400mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:PDZ-B Series RoHS Compliant: Yes

ZENER SINGLE DIODE, 5.1V, 2%, SOD-323; Zener Voltage Nom:5.1V; Power Dissipation:400mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:PDZ-B Series RoHS Compliant: Yes

Supplier's Site Datasheet
Single Zener Diodes - PDZ5.1B,115 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
PDZ5.1B,115
Single Zener Diodes PDZ5.1B,115
DIODE ZENER 5.1V 400MW SOD323

DIODE ZENER 5.1V 400MW SOD323

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - PDZ5.1B,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
PDZ5.1B,115
Discrete Semiconductor Products - Diodes - Zener PDZ5.1B,115
DIODE ZENER 5.1V 400MW SOD323

DIODE ZENER 5.1V 400MW SOD323

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics RS Components, Ltd. DigiKey Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number PDZ5.1B,115 1087262-PDZ5.1B,115 7258243 1727-5155-1-ND 554-PDZ5.1B,115 34R4470 PDZ5.1B,115 PDZ5.1B,115
Product Name Single Zener diodes Diodes - Zener - Single - PDZ5.1B,115 Zener Diodes Single Zener Diodes DIODE ZENER 5.1V 400MW SOD323 Zener Single Diode, 5.1V, 2%, Sod-323; Zener Voltage Nom Nexperia Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package SOD-323; SOD323 SOD323 SOD-323; SOD-323 SOD-323; Sod-323 SOD-323; SC-76, SOD-323; SC-76 SOD-323; SOD-323 SOD-323; SC-76, SOD-323; SC-76 SOD-323; SOD-323
RoHS Compliant RoHS RoHS RoHS RoHS
PD 400 milliwatts 400 milliwatts 400 milliwatts 400 milliwatts
Tj 150 C (302 F) -65 to 150 C (-85 to 302 F) 150 C (302 F) 150 C (302 F) ? to 150 C (? to 302 F) 150 C (302 F) 150 C (302 F)
Life Cycle Stage Active Active Active
Unlock Full Specs
to access all available technical data