Utmel Electronic Limited Datasheets for Surge Suppressors
Surge suppressors are used to protect equipment from transient over voltages in power, data, and telephone circuits.
Surge Suppressors: Learn more
| Product Name | Notes |
|---|---|
| - Surge Suppressors ROHS | |
| 470 uF, 400 VDC, 440 VDC (Surge), -40/+85°C | |
| 6.8 uF, 15 VDC (85C), 10.01 VDC (125C Surge), 0.15 VDC (125C Reverse), -55/+125°C | |
| HIGH SURGE ESD PROTECTION | |
| Power Outlet Strips SurgeProtector 7 Out 7'Cord 2160Joule BLK | |
| SOP-8 Surge Suppressors ROHS | |
| SOT-23-6 Surge Suppressors ROHS | |
| Surge 2010 5% 3/4W Blister (7inch) 1R6 | |
| SURGE PROT THYRIST NEG/POS SLIC | |
| SURGE PROTECTION | |
| SURGE SUPP 230V BIDIR DO-214AA | |
| SURGE SUPP 275V BIDIR DO-214AA | |
| SURGE SUPP TBU 100MA 250VIMP SMD |