onsemi 15 A 600 V TO-220 Diode and Rectifier MURF1560G

Description
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 15 A, 600 V, TO-220 2-LEAD FULLPAK, 50-TUBE Product overview: MURF1560G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 600 V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 600 V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURF1560G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 15 A, 600 V, TO-220 2-LEAD FULLPAK, 50-TUBE Product overview: MURF1560G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 600 V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 600 V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURF1560G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15 A 600 V TO-220 Diode and Rectifier - 280-MURF1560G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15 A 600 V TO-220 Diode and Rectifier
280-MURF1560G
15 A 600 V TO-220 Diode and Rectifier 280-MURF1560G
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 15 A, 600 V, TO-220 2-LEAD FULLPAK, 50-TUBE Product overview: MURF1560G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 600 V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 600 V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURF1560G can be used for catalog matching and distributor lookup.

Power Rectifier, Ultra-Fast Recovery, Switch-mode, 15 A, 600 V, TO-220 2-LEAD FULLPAK, 50-TUBE Product overview: MURF1560G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 600 V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 600 V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURF1560G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - MURF1560GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MURF1560GOS-ND
Single Diodes MURF1560GOS-ND
Diode Standard 600V 15A Through Hole TO-220FP

Diode Standard 600V 15A Through Hole TO-220FP

Buy Now Datasheet
Diodes, Rectifiers - Single - MURF1560G - 1228643-MURF1560G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MURF1560G
1228643-MURF1560G
Diodes, Rectifiers - Single - MURF1560G 1228643-MURF1560G
Manufacturer: ON Semiconductor Win Source Part Number: 1228643-MURF1560G Series: SWITCHMODE Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-2 Full Pack Diode Type: Standard Current - Average Rectified (Io): 15A Reverse Recovery Time (trr): 60ns Current - Reverse Leakage @ Vr: 10μA @ 600V Operating Temperature - Junction: -65°C ~ 175°C Family Name: MURF1560 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-220FP Voltage - Forward (Vf) (Maximum) @ If: 1.5V @ 15A Voltage - DC Reverse (Vr) (Maximum): 600V Alternative Parts (Cross-Reference): RFV12TJ6S; VS-ETH1506FP-M3; VS-ETL1506FP-M3; Introduction Date: January 29, 2008 ECCN: EAR99 Country of Origin: Vietnam Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1228643-MURF1560G
Series: SWITCHMODE
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-2 Full Pack
Diode Type: Standard
Current - Average Rectified (Io): 15A
Reverse Recovery Time (trr): 60ns
Current - Reverse Leakage @ Vr: 10μA @ 600V
Operating Temperature - Junction: -65°C ~ 175°C
Family Name: MURF1560
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-220FP
Voltage - Forward (Vf) (Maximum) @ If: 1.5V @ 15A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): RFV12TJ6S; VS-ETH1506FP-M3; VS-ETL1506FP-M3;
Introduction Date: January 29, 2008
ECCN: EAR99
Country of Origin: Vietnam
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Schottky Diodes & Rectifiers - 1867822 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1867822
Schottky Diodes & Rectifiers 1867822
ON Semiconductor, MURF1560G

ON Semiconductor, MURF1560G

Supplier's Site
Schottky Diodes & Rectifiers - 1867822P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1867822P
Schottky Diodes & Rectifiers 1867822P
ON Semiconductor, MURF1560G

ON Semiconductor, MURF1560G

Supplier's Site
Schottky Diodes & Rectifiers - 1867515 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1867515
Schottky Diodes & Rectifiers 1867515
ON Semiconductor, MURF1560G

ON Semiconductor, MURF1560G

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
MURF1560G
Rectifiers MURF1560G
Rectifiers 15A 600V UFR TO220FP

Rectifiers 15A 600V UFR TO220FP

Buy Now Datasheet
DIODE GEN PURP 600V 15A TO220FP - 598-MURF1560G - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 600V 15A TO220FP
598-MURF1560G
DIODE GEN PURP 600V 15A TO220FP 598-MURF1560G
DIODE GEN PURP 600V 15A TO220FP

DIODE GEN PURP 600V 15A TO220FP

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - MURF1560G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MURF1560G
Discrete Semiconductor Products - Diodes - Rectifiers MURF1560G
DIODE GEN PURP 600V 15A TO220FP

DIODE GEN PURP 600V 15A TO220FP

Supplier's Site
Single Diodes - MURF1560G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MURF1560G
Single Diodes MURF1560G
DIODE GEN PURP 600V 15A TO220FP

DIODE GEN PURP 600V 15A TO220FP

Supplier's Site Datasheet
Fast Diode, 15A, 600V, To-220Fp; Repetitive Peak Reverse Voltage Onsemi - 95M6795 - Newark, An Avnet Company
Chicago, IL, United States
Fast Diode, 15A, 600V, To-220Fp; Repetitive Peak Reverse Voltage Onsemi
95M6795
Fast Diode, 15A, 600V, To-220Fp; Repetitive Peak Reverse Voltage Onsemi 95M6795
FAST DIODE, 15A, 600V, TO-220FP; Repetitive Peak Reverse Voltage:600V; Average Forward Current:15A; Diode Configuration:Single ; Forward Voltage Max:1.5V; Reverse Recovery Time:60ns; Forward Surge Current:150A; No. of Pins:2 Pin RoHS Compliant: Yes

FAST DIODE, 15A, 600V, TO-220FP; Repetitive Peak Reverse Voltage:600V; Average Forward Current:15A; Diode Configuration:Single; Forward Voltage Max:1.5V; Reverse Recovery Time:60ns; Forward Surge Current:150A; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier, 600V, 15A, To-220Fp; Repetitive Reverse Voltage Vrrm Max Onsemi - 02AC3766 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, 600V, 15A, To-220Fp; Repetitive Reverse Voltage Vrrm Max Onsemi
02AC3766
Rectifier, 600V, 15A, To-220Fp; Repetitive Reverse Voltage Vrrm Max Onsemi 02AC3766
RECTIFIER, 600V, 15A, TO-220FP; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):15A; Diode Configuration:Single ; Forward Voltage VF Max:1.5V; Reverse Recovery Time trr Max:60ns; Forward Surge Current Ifsm Max:150A; RoHS Compliant: Yes

RECTIFIER, 600V, 15A, TO-220FP; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):15A; Diode Configuration:Single; Forward Voltage VF Max:1.5V; Reverse Recovery Time trr Max:60ns; Forward Surge Current Ifsm Max:150A; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers Rectifiers General Purpose Diodes Rectifiers General Purpose Diodes Diodes
Product Number 280-MURF1560G MURF1560GOS-ND 1228643-MURF1560G 1867822 1867822P MURF1560G 598-MURF1560G MURF1560G MURF1560G 95M6795
Product Name 15 A 600 V TO-220 Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - MURF1560G Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Rectifiers DIODE GEN PURP 600V 15A TO220FP Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Fast Diode, 15A, 600V, To-220Fp; Repetitive Peak Reverse Voltage Onsemi
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
VF 1.5 volts 1.5 volts 1.5 volts 1.5 volts 1.5 volts
VR 600 volts 600 volts 600 volts
IR 0.0100 mA 0.0100 mA 0.0100 mA
Unlock Full Specs
to access all available technical data