Halogen-free and RoHS compliant Plastic package Glass passivated chip junction in DO-41 Package 400 W surge capability at 10/1000μs Excellent clamping capability Low zener impedance Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 µA above 10 V 9.5 mm lead length; 2.3 kg (5 lbs.) tension
26.78V Clamp 16.1A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 888360-P4KE18
Series: P4KE
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: 26.78V Clamp 16.1A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
Package: Reel - TR
Package: DO-204AL, DO-41, Axial
Mounting: Through Hole
Part Status: Obsolete
Categories: Circuit Protection
Case / Package: DO-204AL (DO-41)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
TVS DO15 14.5V 400W UNIDIR
TVS DIODE 15.3VWM 26.78VC AXIAL
| Littelfuse, Inc. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P4KE18 | P4KE18-ND | 888360-P4KE18 | P4KE18 | 461-P4KE18 |
| Product Name | Overvoltage Protection - TVS Diodes - Leaded - Series: P4KE - P4KE18 | TVS Diodes | TVS - TVS - Diodes - P4KE18 | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS DIODE 15.3VWM 26.78VC AXIAL |
| PD | 400000 milliwatts | ||||
| Configuration | Single | ||||
| Package | DO-4; DO-204AL, DO-41, Axial | DO-41; DO-204AL (DO-41) | DO-41; DO-204AL (DO-41) | DO-41; DO-204AL, DO-41, Axial | |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | ||
| VC | 26.78 volts | 26.78 volts | 25.5 volts |