onsemi Single Diodes MBRM130LT1G

Description
Diode Schottky 30V 1A Surface Mount Powermite
Request a Quote Datasheet
Description
Diode Schottky 30V 1A Surface Mount Powermite
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - MBRM130LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRM130LT1GOSTR-ND
Single Diodes MBRM130LT1GOSTR-ND
Diode Schottky 30V 1A Surface Mount Powermite

Diode Schottky 30V 1A Surface Mount Powermite

Buy Now Datasheet
Single Diodes - MBRM130LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRM130LT1GOSCT-ND
Single Diodes MBRM130LT1GOSCT-ND
Diode Schottky 30V 1A Surface Mount Powermite

Diode Schottky 30V 1A Surface Mount Powermite

Buy Now Datasheet
Single Diodes - MBRM130LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRM130LT1GOSDKR-ND
Single Diodes MBRM130LT1GOSDKR-ND
Diode Schottky 30V 1A Surface Mount Powermite

Diode Schottky 30V 1A Surface Mount Powermite

Buy Now Datasheet
Singapore, Singapore
Schottky 30V 1A Diode and Rectifier
280-MBRM130LT1G
Schottky 30V 1A Diode and Rectifier 280-MBRM130LT1G
Schottky Rectifier Diode 30V 1A DO-216AA Product overview: MBRM130LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRM130LT1G can be used for catalog matching and distributor lookup.

Schottky Rectifier Diode 30V 1A DO-216AA Product overview: MBRM130LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRM130LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 6880506 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6880506
Schottky Diodes & Rectifiers 6880506
Diode Schottky 30V 1A Powermite

Diode Schottky 30V 1A Powermite

Supplier's Site
Schottky Diodes & Rectifiers - 6880506P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6880506P
Schottky Diodes & Rectifiers 6880506P
Diode Schottky 30V 1A Powermite

Diode Schottky 30V 1A Powermite

Supplier's Site
Schottky Diodes & Rectifiers - 1453511 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1453511
Schottky Diodes & Rectifiers 1453511
Diode Schottky 30V 1A Powermite

Diode Schottky 30V 1A Powermite

Supplier's Site
Diodes, Rectifiers - Single - MBRM130LT1G - 022443-MBRM130LT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBRM130LT1G
022443-MBRM130LT1G
Diodes, Rectifiers - Single - MBRM130LT1G 022443-MBRM130LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 022443-MBRM130LT1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 380mV @ 1A Current - Reverse Leakage @ Vr: 410μA @ 30V Operating Temperature - Junction: -55°C to 125°C Family Name: MBRM130L Categories: Discrete Semiconductor Products Status: Active Case / Package: Powermite Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): NRVBM130LT1G; CD216A-B130L; UPS130; CD216A-B130LLF; Introduction Date: September 07, 2005 ECCN: EAR99 Country of Origin: China, Malaysia , United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Automotive, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 022443-MBRM130LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 380mV @ 1A
Current - Reverse Leakage @ Vr: 410μA @ 30V
Operating Temperature - Junction: -55°C to 125°C
Family Name: MBRM130L
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Powermite
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): NRVBM130LT1G; CD216A-B130L; UPS130; CD216A-B130LLF;
Introduction Date: September 07, 2005
ECCN: EAR99
Country of Origin: China, Malaysia , United States of America
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Automotive, Industrial

Buy Now Datasheet
Single Diodes - MBRM130LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MBRM130LT1G
Single Diodes MBRM130LT1G
DIODE SCHOTTKY 30V 1A POWERMITE

DIODE SCHOTTKY 30V 1A POWERMITE

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBRM130LT1G
Schottky Diodes & Rectifiers MBRM130LT1G
Schottky Diodes & Rectifiers 1A 30V Low Vf

Schottky Diodes & Rectifiers 1A 30V Low Vf

Buy Now Datasheet
Schottky Rectifier, 1A, 30V, 457, Full Reel; Repetitive Peak Reverse Voltage Onsemi - 66M7858 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 1A, 30V, 457, Full Reel; Repetitive Peak Reverse Voltage Onsemi
66M7858
Schottky Rectifier, 1A, 30V, 457, Full Reel; Repetitive Peak Reverse Voltage Onsemi 66M7858
SCHOTTKY RECTIFIER, 1A, 30V, 457, FULL REEL; Repetitive Peak Reverse Voltage:30V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-216AA; No. of Pins:2Pins; Forward Voltage Max:380mV; Product Range:- RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 1A, 30V, 457, FULL REEL; Repetitive Peak Reverse Voltage:30V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:DO-216AA; No. of Pins:2Pins; Forward Voltage Max:380mV; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Schottky Rectifier, 1A, 30V, 457; Repetitive Peak Reverse Voltage Onsemi - 98H0593 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 1A, 30V, 457; Repetitive Peak Reverse Voltage Onsemi
98H0593
Schottky Rectifier, 1A, 30V, 457; Repetitive Peak Reverse Voltage Onsemi 98H0593
SCHOTTKY RECTIFIER, 1A, 30V, 457; Repetitive Peak Reverse Voltage:30V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-216AA; No. of Pins:2Pins; Forward Voltage Max:380mV; Forward Surge Current:50A RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 1A, 30V, 457; Repetitive Peak Reverse Voltage:30V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:DO-216AA; No. of Pins:2Pins; Forward Voltage Max:380mV; Forward Surge Current:50A RoHS Compliant: Yes

Supplier's Site Datasheet
DIODE SCHOTTKY 30V 1A POWERMITE - 598-MBRM130LT1G - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 30V 1A POWERMITE
598-MBRM130LT1G
DIODE SCHOTTKY 30V 1A POWERMITE 598-MBRM130LT1G
DIODE SCHOTTKY 30V 1A POWERMITE

DIODE SCHOTTKY 30V 1A POWERMITE

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - MBRM130LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRM130LT1G
Discrete Semiconductor Products - Diodes - Rectifiers MBRM130LT1G
DIODE SCHOTTKY 30V 1A POWERMITE

DIODE SCHOTTKY 30V 1A POWERMITE

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers
Product Number MBRM130LT1GOSTR-ND 280-MBRM130LT1G 6880506 6880506P 022443-MBRM130LT1G MBRM130LT1G MBRM130LT1G 66M7858 598-MBRM130LT1G MBRM130LT1G
Product Name Single Diodes Schottky 30V 1A Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Single - MBRM130LT1G Single Diodes Schottky Diodes & Rectifiers Schottky Rectifier, 1A, 30V, 457, Full Reel; Repetitive Peak Reverse Voltage Onsemi DIODE SCHOTTKY 30V 1A POWERMITE Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Tape and Reel Power mite POWERMITE 3; POWERMITE POWERMITE 3; Powermite DO-216AA POWERMITE DO-216AA DO-216AA
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
IO 1 amps
Rectifier Configuration / Technology Schottky Schottky
Unlock Full Specs
to access all available technical data