Utmel Electronic Limited Datasheets for Triacs

Triacs are three-terminal silicon devices that are configured in an inverse parallel arrangement to provide load current during both halves of the AC supply voltage. They are often used to control motor speed.
Triacs: Learn more

Product Name Notes
- TRIACs ROHS
15mA 35mA 1.55V 0.5W 4A 800V 25A@20ms 4 Terminal Thyristor 1.3V SOT-223 TRIACs ROHS
16 A, 50 mA IGT 3 Quadrant Triac 600 V, TO-220 3 LEAD STANDARD, 50-TUBE
400V, 8A, 4 QUADRANT LOGIC LEVEL TRIAC, TO-220AB, PLASTIC, TO-220AB, 3 PIN
4A TRIACS
50mA 50mA 1.5V 1W 16A 800V 160A@20ms Triac 1.3V TO-220A TRIACs ROHS
600V, 0.95A, 4 QUADRANT LOGIC LEVEL TRIAC
600V, 12A, SNUBBERLESS TRIAC, TO-220AB, TO-220AB, 3 PIN
Alternistor TRIAC, 400V V(DRM), 25A I(T)RMS, TO-218, ISOLATED TO-218, 3 PIN
Alternistor TRIAC, 400V V(DRM), 40A I(T)RMS, ISOLATED TO-218X, 3 PIN
APT Series 5000 Vrms Single Channel Surface Mount Phototriac Coupler - DIP-4
BG-T4814K0-1 Thyristors - TRIACs RoHS
BTA06 Series 600 Vdrm 6 A Flange Mount Snubberless Triac Thyristor - TO-220AB
BTA16 Series 800 Vdrm 16 A Flange Mount Snubberless Triac Thyristor - TO-220AB
Panasonic 3.5 mA SPNO Solid State Relay, Zero Crossing PCB mount Triac, 600 V Maximum Load
Q8012LH5; TRIAC; 800V 12A; Gate Trigger 1.3V 50mA; 3-Pin TO-220
RELAY SSR 120VAC .9A TRIAC 8-DIP
Sensitive Gate Triac, DPAK INSERTION MOUNT, 75-TUBE
Sensitive Gate Triac, SOT-223 (TO-261) 4 LEAD, 1000-REEL
SOT-223-3L TRIACs ROHS
SOT-23 TRIACs ROHS
STMICROELECTRONICS ACST8-8CFP Triac, Switch, 800 V, 10 W, 1.5 V, TO-220FP, 85 A
STMICROELECTRONICS BTA06-600BRG Triac, 600 V, 50 mA, 1 W, 1.5 V, TO-220AB, 60 A
STMICROELECTRONICS BTA16-600BRGTriac, 600 V, 50 mA, 1 W, 1.5 V, TO-220AB, 160 A
STMICROELECTRONICS T610T-8FP Triac, 800 V, 10 mA, 1.3 V, TO-220FPAB, 45 A
Thyristor AC Switch Triac 700V 50A 3-Pin(2+Tab) D2PAK T/R
Thyristor AC Switch Triac 800V 8.4A 3-Pin(2+Tab) DPAK Tube
Thyristor AC Switch Triac 800V 84A 3-Pin(2+Tab) D2PAK T/R
Thyristor TRIAC 400V 400A 3-Pin(3+Tab) TO-218AC Tube
Thyristor TRIAC 400V 84A 3-Pin(3+Tab) TO-220AB Tube
Thyristor TRIAC 600V 100A 3-Pin(3+Tab) TO-220AB Box
Thyristor TRIAC 600V 250A 3-Pin(3+Tab) TO-220AB Isolated Tube
Thyristor TRIAC 600V 84A 3-Pin(2+Tab) D2PAK T/R
Thyristor TRIAC 600V 84A 3-Pin(2+Tab) DPAK Tube
Thyristor TRIAC 700V 168A 3-Pin(3+Tab) TO-220AB Insulated Tube
Thyristor TRIAC 800V 168A 3-Pin(2+Tab) D2PAK T/R
Thyristor TRIAC 800V 84A 3-Pin(2+Tab) DPAK Tube
TO-126 TRIACs ROHS
TO-220 TRIACs ROHS
TO-220A TRIACs ROHS
TO-220B TRIACs ROHS
TO-220BK TRIACs ROHS
TO-220M TRIACs ROHS
TO-252 TRIACs ROHS
TO-3P TRIACs ROHS
TO-92 TRIACs ROHS
TO252-4R TRIACs ROHS
TRIAC 1KV 8A TO220-3
TRIAC 400V 10A TO220AB
TRIAC 400V 16A TO220AB
TRIAC 400V 4A TO220
TRIAC 400V 6A TO263
TRIAC 400V 8A TO263
TRIAC 600V 12A TO220AB
TRIAC 600V 16A D2PAK
TRIAC 600V 16A TO220AB
TRIAC 600V 1A SC73
TRIAC 600V 25A TO220AB
TRIAC 600V 25A TOP3
TRIAC 600V 4A DPAK
TRIAC 600V 4A TO202
TRIAC 600V 8A TO220
TRIAC 600V 8A TO220AB
TRIAC 700V 0.5A
TRIAC 800V 10A TO220AB
TRIAC 800V 10A TO263
TRIAC 800V 12A TO220-3
TRIAC 800V 15A TO220AB
TRIAC 800V 16A D2PAK
TRIAC 800V 16A TO220AB
TRIAC 800V 20A TO220AB
TRIAC 800V 25A TO-220AB
TRIAC 800V 30A TO220AB
TRIAC 800V 4A DPAK
TRIAC 800V 4A TO220AB
TRIAC 800V 6A TO220F
TRIAC 800V 8A 10MA TO-220AB
TRIAC 800V 8A DPAK
TRIAC 800V 8A TO220AB
TRIAC ALTERNISTOR 1KV 8A TO220-3
TRIAC ALTERNISTOR 600V 10A D2PAK
TRIAC ALTERNISTOR 600V 12A TO220
TRIAC ALTERNISTOR 600V 16A D2PAK
TRIAC ALTERNISTOR 600V 16A TO220
TRIAC ALTERNISTOR 600V 4A DPAK
TRIAC ALTERNISTOR 600V 6A TO-220
TRIAC ALTERNISTOR 600V 6A TO220
TRIAC ALTERNISTOR 600V TO220AB
TRIAC ALTERNISTOR 700V TO220AB
TRIAC ALTERNISTOR 800V 40A TOP3
TRIAC ALTERNISTOR 800V TO220AB
TRIAC DRIVER, DIP-6, RANDOM PHASE
TRIAC DRIVER, DIP-6, ZERO CROSS, SMD
TRIAC INT TRIGGER 600V 6A TO220
TRIAC INT TRIGGER 600V 8A TO220
TRIAC SENS 600V 4A TO-252
TRIAC SENS GATE 400V 0.8A SC73
TRIAC SENS GATE 400V 1A TO92
TRIAC SENS GATE 500V 0.8A TO92-3
TRIAC SENS GATE 600V 0.8A TO92-3
TRIAC SENS GATE 600V 12A TO220AB
TRIAC SENS GATE 600V 1A SC73
TRIAC SENS GATE 600V 1A SOT223
TRIAC SENS GATE 600V 1A TO92-3
TRIAC SENS GATE 600V 4A DPAK
TRIAC SENS GATE 600V 4A SOT82-3
TRIAC SENS GATE 600V 4A TO220AB
TRIAC SENS GATE 600V 8A DPAK
TRIAC SENS GATE 600V 8A TO220AB
TRIAC SENS GATE 700V 6A TO220AB
TRIAC SENS GATE 800V 0.8A SOT223
TRIAC SENS GATE 800V 16A TO220AB
TRIAC SENS GATE 800V 1A SC73
TRIAC SENS GATE 800V 1A SOT223
TRIAC SENS GATE 800V 1A TO92-3
TRIAC SENS GATE 800V 2A DPAK
TRIAC SENS GATE 800V 3A DPAK
TRIAC SENS GATE 800V 4A IPAK
TRIAC SENS GATE 800V 4A TO202
TRIAC SENS GATE 800V 4A TO220AB
TRIAC SENS GATE 800V 6A D2PAK
Triac, 3 Quadrant Internally Isolated, 35 mA IGT, 16 A IT(RMS) 600 V, TO-220 3 LEAD STANDARD, 50-TUBE
TRIAC, 8A, 600V, 0.025A, TO-220AB
Triac; TO-220AB; 12A It(av); 600V; 12 A@ 90C; 2.3; 60; 120A Ifrm; -40; +125
Triacs 12A Snubberless Triac 15000V rms
Triacs 400V 10A 50-50-50mA
Triacs 8A Snubberless 800Vrrm 900Vrsm 35mA
Two-way thyristor 800V 12A 1.5V 50mA TO-220AB Thyristors - TRIACs RoHS
WEEN SEMICONDUCTOR - BTA140-600,127 - TRIAC, 25A, 600V, TO-220AB
WEEN SEMICONDUCTOR - BTA204S-600D,118 - TRIAC 600V 4A SOT428