Utmel Electronic Limited Datasheets for Flip-Flops
Flip-flops are digital logic devices that synchronize changes in output state (1 or 0) according to a clocked input.
Flip-Flops: Learn more
| Product Name | Notes |
|---|---|
| 0.3MM PITCH FRONT FLIP FPC, 21PO | |
| 10EL SERIES, POSITIVE EDGE TRIGGERED D FLIP-FLOP, COMPLEMENTARY OUTPUT, PDSO8, SOIC-8 | |
| 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output 48-SSOP -40 to 85 | |
| 20-Bit Bus-Interface D-Type Latches With 3-State Outputs 56-TSSOP -40 to 85 | |
| 4000/14000/40000 SERIES, POSITIVE EDGE TRIGGERED D FLIP-FLOP, COMPLEMENTARY OUTPUT, PDIP16, 0.300 INCH, PLASTIC, SOT38-4, DIP-16 | |
| 74HCT Series 5.5 V Octal D-Type Flip-Flop Positive Edge-Trigger - SOIC-20 | |
| 74LVC Series 5.5 V Positive Edge Trigger D-Type Flip-Flop Surface Mount -TSSOP-8 | |
| D Flip-Flop, 4000/14000/40000 Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14 | |
| D Flip-Flop, F/FAST Series, 1-Func, Positive Edge Triggered, 8-Bit, True Output, TTL, PDIP20, 0.300 INCH, PLASTIC, SC-603, SOT-146-1, DIP-20 | |
| D Flip-Flop | |
| D-TYPE LATCH, 74HC373, DIP20, 5V | |
| D-TYPE LATCH, SMD, SC-70-6, 3.3V | |
| D-TYPE LATCH, SMD, TVSOP24, 3.3V | |
| Dual D-Type Positive-Edge-Trigge red Flip-Flops With Clear and Preset 14-SO -40 to 85 | |
| Dual D-Type Positive-Edge-Trigge red Flip-Flops With Clear and Preset 14-SSOP -40 to 85 | |
| Dual Positive-Edge-Trigge red D-Type Flip-Flops With Clear And Preset 14-SOIC -40 to 125 | |
| Dual Positive-Edge-Trigge red D-Type Flip-Flops With Clear and Preset 14-SOIC -40 to 85 | |
| Dual Positive-Edge-Trigge red D-Type Flip-Flops With Preset And Clear 14-PDIP 0 to 70 | |
| F/FAST SERIES, QUAD POSITIVE EDGE TRIGGERED D FLIP-FLOP, COMPLEMENTARY OUTPUT, PDSO16, GREEN, PLASTIC, SOP-16 | |
| FAIRCHILD SEMICONDUCTOR 74LVT16374MTD Flip-Flop, D, 4.5 ns, 160 MHz, 64 mA, TSSOP, 48 Pins | |
| FAIRCHILD SEMICONDUCTOR MM74HC574NFlip-Flop, D, 18 ns, 60 MHz, 7.8 mA, DIP, 20 Pins | |
| FAIRCHILD SEMICONDUCTOR MM74HCT574WMFlip-Flo p, Tri State, Positive Edge, D, 18 ns, 60 MHz, 7.2 mA, SOIC, 20 Pins | |
| FAIRCHILD SEMICONDUCTOR MM74HCT74MFlip-Flop, with Set and Reset,Complementary Output, Positive Edge, D, 21 ns, 50 MHz, 4.8 mA, SOIC | |
| Flip Flop D-Type Bus Interface Pos-Edge 1-Element 16-Pin TSSOP Tube | |
| Flip Flop D-Type Bus Interface Pos-Edge 1-Element 20-Pin TSSOP Tube | |
| Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 20-Pin SOIC T/R | |
| Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 20-Pin SOIC Tube | |
| Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 20-Pin SOIC W Rail | |
| Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 20-Pin SSOP T/R | |
| Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 20-Pin TSSOP T/R | |
| Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 20-Pin TSSOP Tube | |
| Flip Flop D-Type Bus Interface Pos-Edge 8-Element 20-Pin TSSOP | |
| Flip Flop D-Type Pos-Edge 1-Element 8-Pin SSOP T/R | |
| Flip Flop D-Type Pos-Edge 2-Element 14-Pin SOIC T/R | |
| Flip Flop D-Type Pos-Edge 2-Element 14-Pin SOP T/R | |
| Flip Flop D-Type Pos-Edge 2-Element Automotive 14-Pin TSSOP-B T/R | |
| Flip Flop JK-Type Neg-Edge 2-Element 14-Pin PDIP Tube | |
| Flip Flops Dual Pos Edge Trig | |
| Flip Flops Dual Pos-Edge-Trig J-K Flip-Flop | |
| Flip Flops Hex D-Type Flip-Flop With Clear | |
| Flip Flops Hi-Spd CMOS Dual Neg J-K Flip-Flop | |
| Flip Flops Octal Edge-Trig D-Ty F-F W/3-State Otpt | |
| Hex D-type Flip-Flops With Clear 16-CFP -55 to 125 | |
| High Speed CMOS Logic Hex D-Type Flip-Flop with eset 16-SOIC -55 to 125 | |
| High Speed CMOS Logic Quad D-Type Flip-Flops with 3-State Outputs 16-CDIP -55 to 125 | |
| High Speed CMOS Logic Quad D-Type Flip-Flops with 3-State Outputs 16-SOIC -55 to 125 | |
| High Speed CMOS Logic Quad D-Type Flip-Flops with Reset 16-CDIP -55 to 125 | |
| IC 16BIT D-TYPE LATCH 56BGA | |
| IC D-TYPE LATCH DL 3-ST 56BGA | |
| IC D-TYPE LATCH SGL 3-ST 20SOIC | |
| IC D-TYPE LATCH SGL 3-ST 20SSOP | |
| IC D-TYPE LATCH SGL 3-ST 20TSSOP | |
| IC D-TYPE LATCH TRI-ST 48-TSSOP | |
| IC D-TYPE POS TRG DUAL 14SOIC | |
| IC D-TYPE POS TRG DUAL 14SSOP | |
| IC D-TYPE POS TRG DUAL 14TSSOP | |
| IC D-TYPE POS TRG DUAL 14VQFN | |
| IC D-TYPE POS TRG DUAL 20QFN | |
| IC D-TYPE POS TRG DUAL 48TSSOP | |
| IC D-TYPE POS TRG DUAL 48TVSOP | |
| IC D-TYPE POS TRG DUAL 56BGA | |
| IC D-TYPE POS TRG QUAD 96LFBGA | |
| IC D-TYPE POS TRG SNGL 16SO | |
| IC D-TYPE POS TRG SNGL 16SOIC | |
| IC D-TYPE POS TRG SNGL 16SOP | |
| IC D-TYPE POS TRG SNGL 16TSSOP | |
| IC D-TYPE POS TRG SNGL 20QFN | |
| IC D-TYPE POS TRG SNGL 20SO | |
| IC D-TYPE POS TRG SNGL 20SOEIAJ | |
| IC D-TYPE POS TRG SNGL 20SOIC | |
| IC D-TYPE POS TRG SNGL 20SSOP | |
| IC D-TYPE POS TRG SNGL 20TSSOP | |
| IC D-TYPE POS TRG SNGL 24SOIC | |
| IC D-TYPE POS TRG SNGL 24SSOP | |
| IC D-TYPE POS TRG SNGL 24TVSOP | |
| IC D-TYPE POS TRG SNGL 28PLCC | |
| IC D-TYPE POS TRG SNGL 56TSSOP | |
| IC D-TYPE POS TRG SNGL 8SSOP | |
| IC D-TYPE POS TRG SNGL SC70-6 | |
| IC D-TYPE POS TRG SNGL SOT323-5 | |
| IC DIRECTIONAL CPLR FLIPCHIP | |
| IC FF D-TYPE DUAL 10BIT 56SSOP | |
| IC FF D-TYPE DUAL 1BIT 14DHVQFN | |
| IC FF D-TYPE DUAL 1BIT 14DIP | |
| IC FF D-TYPE DUAL 1BIT 14SO | |
| IC FF D-TYPE DUAL 1BIT 14SOIC | |
| IC FF D-TYPE DUAL 1BIT 14SSOP | |
| IC FF D-TYPE DUAL 1BIT 14TSSOP | |
| IC FF D-TYPE DUAL 1BIT 14VQFN | |
| IC FF D-TYPE DUAL 1BIT 8VSSOP | |
| IC FF D-TYPE DUAL 1BIT SM8 | |
| IC FF D-TYPE DUAL 1BIT US8 | |
| IC FF D-TYPE DUAL 4BIT 20SOIC | |
| IC FF D-TYPE DUAL 8BIT 48SSOP | |
| IC FF D-TYPE DUAL 8BIT 48TSSOP | |
| IC FF D-TYPE DUAL 8BIT 56BGA | |
| IC FF D-TYPE QUAD 8BIT 96LFBGA | |
| IC FF D-TYPE SNGL 10BIT 24DIP | |
| IC FF D-TYPE SNGL 1BIT 5X2SON | |
| IC FF D-TYPE SNGL 1BIT 8DSBGA | |
| IC FF D-TYPE SNGL 1BIT 8MSOP | |
| IC FF D-TYPE SNGL 1BIT 8SOIC | |
| IC FF D-TYPE SNGL 1BIT 8TSSOP | |
| IC FF D-TYPE SNGL 1BIT 8VSSOP | |
| IC FF D-TYPE SNGL 1BIT SC70-5 | |
| IC FF D-TYPE SNGL 1BIT SM8 | |
| IC FF D-TYPE SNGL 1BIT US8 | |
| IC FF D-TYPE SNGL 4BIT 16SO | |
| IC FF D-TYPE SNGL 4BIT 16SOIC | |
| IC FF D-TYPE SNGL 4BIT 16TSSOP | |
| IC FF D-TYPE SNGL 6BIT 16SO | |
| IC FF D-TYPE SNGL 6BIT 16TSSOP | |
| IC FF D-TYPE SNGL 8BIT 20DIP | |
| IC FF D-TYPE SNGL 8BIT 20LCC | |
| IC FF D-TYPE SNGL 8BIT 20QSOP | |
| IC FF D-TYPE SNGL 8BIT 20SO | |
| IC FF D-TYPE SNGL 8BIT 20SOIC | |
| IC FF D-TYPE SNGL 8BIT 20SOP | |
| IC FF D-TYPE SNGL 8BIT 20SSOP | |
| IC FF D-TYPE SNGL 8BIT 20TSSOP | |
| IC FF D-TYPE SNGL 8BIT 24DIP | |
| IC FF D-TYPE SNGL 9BIT 24QSOP | |
| IC FF D-TYPE SNGL 9BIT 24SO | |
| IC FF JK TYPE DUAL 1BIT 14SO | |
| IC FF JK TYPE DUAL 1BIT 14SOIC | |
| IC FF JK TYPE DUAL 1BIT 16DIP | |
| IC FF JK TYPE DUAL 1BIT 16SO | |
| IC FF JK TYPE DUAL 1BIT 16SOIC | |
| IC FF JK TYPE DUAL 1BIT 16SOP | |
| IC FLIP FLOP | |
| IC LATCH OCT D-TYPE 3ST 20SOIC | |
| IC LATCH OCTAL D-TYPE 20-DIP | |
| IC LATCH OCTAL D-TYPE 20-SOIC | |
| IC LATCH OCTAL D-TYPE 20TSSOP | |
| IC LVT SERIES, POSITIVE EDGE TRIGGERED D FLIP-FLOP, TRUE OUTPUT, PDSO20, 4.40 MM, PLASTIC, MO-153AC, SOT360-1, TSSOP-20, FF/Latch | |
| IC OCT D-TYPE LATCH 20-SOIC | |
| IC OCT D-TYPE LATCHES 3ST 20SOIC | |
| IC OCTAL D-TYPE FF W/CLR 20-SOIC | |
| IC SNGL D-TYPE LATCH SOT23-6 | |
| IC, 74HC, D-TYPE LATCH, SSOP20 | |
| IC, D-TYPE LATCH, SMD, 74HCT373 | |
| IC, DTYPE FLIPFLOP, SMD, 74HC175 | |
| IC, DTYPE FLIPFLOP, SMD, 74HC574 | |
| IC, FLIP-FLOP, D TYPE, DUAL, SMD | |
| IC, FLIPFLOP, D TYPE, PDIP16, 7V | |
| IC, LOGIC, HEX D-TYPE F-F HS, 16DIP | |
| IC, OCTAL D-TYPE LATCH, 74HCT573 | |
| J-Kbar Flip-Flop, AC Series, 2-Func, Positive Edge Triggered, 2-Bit, Complementary Output, CMOS, PDSO16, 5.30 MM, EIAJ TYPE2, SOP-16 | |
| J-Kbar Flip-Flop, F/FAST Series, 2-Func, Positive Edge Triggered, 2-Bit, Complementary Output, TTL, PDSO16, 3.9 MM, PLASTIC, SOT109-1, SO-16 | |
| LOGIC, 18-BIT D-TYPE F/F, 56SSOP - More Details | |
| LOGIC, D-TYPE LATCH TRI-ST, 56SSOP | |
| LOGIC, DUAL FLIP-FLOP, 14SO, RL250 - More Details | |
| LOGIC, FLIP FLOP DUAL J-K, 16DIP | |
| LOGIC, HEX D-TYPE FF HS, 16SO, RL250 | |
| LOGIC, OCT EDG-TRG D-TYPE F-F, 20SOIC | |
| LOGIC, OCTAL D-TYPE F-F HS, 20DIP | |
| LOGIC, OCTAL D-TYPE INV F-F, 20DIP | |
| LOGIC, QUAD D-TYPE F-F 3-ST, 16TSSOP | |
| LS SERIES, OCTAL POSITIVE EDGE TRIGGERED D FLIP-FLOP, TRUE OUTPUT, PDSO20, PLASTIC, SO-20 | |
| LV/LV-A/LVX/H SERIES, DUAL POSITIVE EDGE TRIGGERED D FLIP-FLOP, COMPLEMENTARY OUTPUT, PDSO14, PLASTIC, SOP-14 | |
| LVC/LCX/Z SERIES, POSITIVE EDGE TRIGGERED D FLIP-FLOP, TRUE OUTPUT, PDSO5, PLASTIC, SOT-5 | |
| Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs 20-CDIP -55 to 125 | |
| Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs 20-SO 0 to 70 | |
| Octal D-Type Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SSOP 0 to 70 | |
| Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs 20-SOIC -40 to 85 | |
| Octal D-type Flip-Flop With Clear 20-CDIP -55 to 125 | |
| Octal D-Type Positive Edge Triggered Flip-Flops with 3-State Outputs 20-PDIP 0 to 70 | |
| Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs 20-TSSOP -40 to 85 | |
| ON SEMICONDUCTOR MC74HC374ADTG Flip-Flop, D, 21 ns, 35 MHz, 7.8 mA, TSSOP, 20 Pins | |
| Quadruple D-Type Positive-Edge-Trigge red Flip-Flops With Clear 16-SO 0 to 70 | |
| Quadruple D-Type Positive-Edge-Trigge red Flip-Flops With Clear 16-SOIC 0 to 70 | |
| SOP-14 Flip Flops ROHS | |
| STMICROELECTRONICS LD39115J33R V REG, 1.5-5.5V, 0.15A, 3.3V, 4FLIPCHIP | |
| TEXAS INSTRUMENTS - SN74AC74D - Flip-Flop, with Clear and Preset, Complementary, Positive Edge, 74AC74, D, 6 ns, 125 MHz, 24 mA | |
| TEXAS INSTRUMENTS - SN74LVC2G74DCTR - Flip-Flop, Differential / Complementary, Positive Edge, 74LVC74, D, 4.1 ns, 200 MHz, 32 mA, SSOP | |
| TEXAS INSTRUMENTS - SN74LVC374APWR - D-TYPE FLIP FLOP, 3-STATE, TSSOP-20 | |
| TEXAS INSTRUMENTS 74AC16374DL LOGIC, 16-BIT D-TYPE F-F, 48SSOP | |
| TEXAS INSTRUMENTS CD40174BE Flip-Flop, Non Inverted, Positive Edge, D, 50 ns, 8 MHz, 6.8 mA, DIP, 16 Pins | |
| TEXAS INSTRUMENTS CD74ACT175E Flip-Flop, with Clear,Complementary Output, Positive Edge, D, 11.5 ns, 114 MHz, 24 mA, DIP, 16 Pins | |
| TEXAS INSTRUMENTS CD74ACT374M Flip-Flop, Tri State Non Inverted, Positive Edge, D, 11.2 ns, 110 MHz, 24 mA, SOIC, 20 Pins | |
| TEXAS INSTRUMENTS CD74ACT74E Flip-Flop, with Set and Reset,Complementary Output, Positive Edge, D, 9.5 ns, 85 MHz, 24 mA, DIP | |
| TEXAS INSTRUMENTS CD74HCT273E Flip-Flop, with Reset, Non Inverted, Positive Edge, D, 12 ns, 50 MHz, 4 mA, DIP, 20 Pins | |
| TEXAS INSTRUMENTS CD74HCT73M Flip-Flop, with Reset, Complementary Output, Negative Edge, D, 38 ns, 60 MHz, 4 mA, SOIC, 14 Pins | |
| TEXAS INSTRUMENTS SN74ABT374APW Flip-Flop, D, 4.2 ns, 200 MHz, 64 mA, TSSOP, 20 Pins | |
| TEXAS INSTRUMENTS SN74ABT377APW Flip-Flop, D, 4.5 ns, 150 MHz, 64 mA, TSSOP, 20 Pins | |
| TEXAS INSTRUMENTS SN74ACT534N Flip-Flop, D, 11.5 ns, 100 MHz, 24 mA, DIP, 20 Pins | |
| TEXAS INSTRUMENTS SN74ACT74PW Flip-Flop, with Clear and Preset,Complementary Output, Positive Edge, D, 5.5 ns, 210 MHz, 24 mA | |
| TEXAS INSTRUMENTS SN74ALS576BN Flip-Flop, Tri State Inverted, Positive Edge, D, 14 ns, 30 MHz, 24 mA, DIP, 20 Pins | |
| TEXAS INSTRUMENTS SN74AS109AN Flip-Flop, JK, 9 ns, 129 MHz, 20 mA, DIP, 16 Pins | |
| TEXAS INSTRUMENTS SN74AS74AD Flip-Flop, with Clear and Preset,Complementary Output, Positive Edge, D, 8 ns, 134 MHz, 20 mA, SOIC | |
| TEXAS INSTRUMENTS SN74F377ADW Flip-Flop, D, 6.5 ns, 125 MHz, 20 mA, SOIC, 20 Pins | |
| TEXAS INSTRUMENTS SN74F74N Flip-Flop, Complementary Output, Positive Edge, D, 4.9 ns, 100 MHz, 20 mA, DIP, 14 Pins | |
| TEXAS INSTRUMENTS SN74HCT374N Flip-Flop, Tri State Non Inverted, Positive Edge, D, 35 ns, 40 MHz, 6 mA, DIP, 20 Pins | |
| TEXAS INSTRUMENTS SN74LS173AN Flip-Flop, Tri State Non Inverted, Positive Edge, D, 17 ns, 50 MHz, 24 mA, DIP, 16 Pins | |
| TEXAS INSTRUMENTS SN74LS377DW Flip-Flop, D, 17 ns, 40 MHz, 8 mA, SOIC, 20 Pins | |
| TEXAS INSTRUMENTS SN74LS378N Flip-Flop, with Clock Enable, Non Inverted, Positive Edge, D, 17 ns, 40 MHz, 8 mA, DIP, 16 Pins | |
| TEXAS INSTRUMENTS SN74LVCH16373ADGVR D-TYPE LATCH, SMD, TVSOP48, 3.3V | |
| TSSOP 20/A°/OCTAL D-TYPE FLIP-FLOP; POSITIVE EDGE-TRIGGER; 3-STATE/12NC:935 |