Zener Diode 7.5V 1W ±6% Surface Mount PMDU
Zener Diode 7.5V 1W ±6% Surface Mount PMDU
Zener Diode 7.5V 1W ±6% Surface Mount PMDU
DIODE ZENER 7.95V 1W PMDU Product overview: KDZVTFTR7.5B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.95V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.95V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-KDZVTFTR7.5B can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1325469-KDZVTFTR7.5B
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±6%
Power - Max: 1 W
Current - Reverse Leakage @ Vr: 20 µA @ 4 V
Voltage - Zener (Nom) (Vz): 7.5 V
Supplier Device Package: PMDU
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOD-123F
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0050
Other Part Number: KDZVTFTR7.5BDKR,KDZV
Base Product Number: KDZVTFTR7.5
RoHS Status: ROHS3 Compliant
DIODE ZENER 7.95V 1W PMDU
Zener Diodes 7.5-8.4V 40mA SOD-123FL; PMDU
ZENER DIODE, AEC-Q101, 1W, SOD-123FL; Zener Voltage Vz Typ:7.5V; Power Dissipation Pd:1W; Diode Case Style:SOD-123FL; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:KDZVTF Series; Automotive RoHS Compliant: Yes
ZENER DIODES (CORRESPONDS TO AEC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | KDZVTFTR7.5BCT-ND | 287-KDZVTFTR7.5B | 1325469-KDZVTFTR7.5B | KDZVTFTR7.5B | KDZVTFTR7.5B | 91Y4832 | 687-KDZVTFTR7.5B |
| Product Name | Single Zener Diodes | 7.95V 1W Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Single | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Zener Diode, Aec-Q101, 1W, Sod-123Fl; Zener Voltage Vz Typ Rohm | ZENER DIODES (CORRESPONDS TO AEC |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ? to 150 C (? to 302 F) | 150 C (302 F) | |
| Package | Tape & Reel (TR) | SOD-123; SOD-123F | PMDU | SOD-123; SOD-123FL-2 | SOD-123; SOD-123FL | SOD-123; SOD-123F | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| VZ | 7.5 volts | 7.5 volts | 7.95 volts | 7.5 volts | 7.5 volts |