TVS DIODE, 600W, 350V, DO-15; Product Range:P6KE3 Series; TVS Polarity:Unidirectio
FAIRCHILD SEMICONDUCTOR P6KE350A TVS Diode, TVS, P6KE Series, Unidirectional, 300 V, 482 V, DO-15, 2 Pins
| Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 58K2099 | 598-P6KE350A |
| Product Name | Tvs Diode, 600W, 350V, Do-15; Product Range Onsemi | FAIRCHILD SEMICONDUCTOR P6KE350A TVS Diode, TVS, P6KE Series, Unidirectional, 300 V, 482 V, DO-15, 2 Pins |
| Direction | Unidirectional | Unidirectional |
| RoHS Compliant | RoHS | RoHS |
| Package | DO-15; DO-15 | DO-15; DO-15 |
| Pin Count | 2 | 2 |