onsemi Schottky 40V 0.25A Diode and Rectifier NSR0240HT1G

Description
Schottky Rectifier Diode 40V 0.25A 3ns SOD-323 Product overview: NSR0240HT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 0.25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 0.25A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR0240HT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Schottky Rectifier Diode 40V 0.25A 3ns SOD-323 Product overview: NSR0240HT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 0.25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 0.25A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR0240HT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 0.25A Diode and Rectifier - 280-NSR0240HT1G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 0.25A Diode and Rectifier
280-NSR0240HT1G
Schottky 40V 0.25A Diode and Rectifier 280-NSR0240HT1G
Schottky Rectifier Diode 40V 0.25A 3ns SOD-323 Product overview: NSR0240HT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 0.25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 0.25A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR0240HT1G can be used for catalog matching and distributor lookup.

Schottky Rectifier Diode 40V 0.25A 3ns SOD-323 Product overview: NSR0240HT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 0.25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 0.25A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR0240HT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - NSR0240HT1G - Rochester Electronics
Newburyport, MA, United States
250 mA, 40 V, Low IR Schottky Diode

250 mA, 40 V, Low IR Schottky Diode

Supplier's Site Datasheet
Diodes, Rectifiers - Single - NSR0240HT1G - 1083627-NSR0240HT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - NSR0240HT1G
1083627-NSR0240HT1G
Diodes, Rectifiers - Single - NSR0240HT1G 1083627-NSR0240HT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1083627-NSR0240HT1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 250mA (DC) Voltage - Forward (Vf) (Max) @ If: 710mV @ 200mA Reverse Recovery Time (trr): 3ns Current - Reverse Leakage @ Vr: 10μA @ 40V Capacitance @ Vr, F: 4pF @ 5V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-323 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Portable Devices, Computers & Computer Peripherals, Lighting, Consumer Electronics

Manufacturer: ON Semiconductor
Win Source Part Number: 1083627-NSR0240HT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 250mA (DC)
Voltage - Forward (Vf) (Max) @ If: 710mV @ 200mA
Reverse Recovery Time (trr): 3ns
Current - Reverse Leakage @ Vr: 10μA @ 40V
Capacitance @ Vr, F: 4pF @ 5V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Computers & Computer Peripherals, Lighting, Consumer Electronics

Buy Now Datasheet
Single Diodes - NSR0240HT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
NSR0240HT1GOSDKR-ND
Single Diodes NSR0240HT1GOSDKR-ND
Diode Schottky 40V 250mA (DC) Surface Mount SOD-323

Diode Schottky 40V 250mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - NSR0240HT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
NSR0240HT1GOSTR-ND
Single Diodes NSR0240HT1GOSTR-ND
Diode Schottky 40V 250mA (DC) Surface Mount SOD-323

Diode Schottky 40V 250mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - NSR0240HT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
NSR0240HT1GOSCT-ND
Single Diodes NSR0240HT1GOSCT-ND
Diode Schottky 40V 250mA (DC) Surface Mount SOD-323

Diode Schottky 40V 250mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - NSR0240HT1G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
NSR0240HT1G
Single Diodes NSR0240HT1G
DIODE SCHOTTKY 40V 250MA SOD323

DIODE SCHOTTKY 40V 250MA SOD323

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NSR0240HT1G
Schottky Diodes & Rectifiers NSR0240HT1G
Schottky Diodes & Rectifiers SCHTY BARRIER DIO

Schottky Diodes & Rectifiers SCHTY BARRIER DIO

Buy Now Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - NSR0240HT1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
NSR0240HT1G
Diodes >> Schottky Barrier Diodes (SBD) NSR0240HT1G
40V 710mV@200mA 250mA SOD-323 Schottky Barrier Diodes (SBD) ROHS

40V 710mV@200mA 250mA SOD-323 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Schottky Rectifier, 250Ma, 40V, Sod-323; Diode Configuration Onsemi - 46P8322 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 250Ma, 40V, Sod-323; Diode Configuration Onsemi
46P8322
Schottky Rectifier, 250Ma, 40V, Sod-323; Diode Configuration Onsemi 46P8322
SCHOTTKY RECTIFIER, 250mA, 40V, SOD-323; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:40V; Average Forward Current:250mA; Forward Voltage Max:710mV; Forward Surge Current:1A; Operating Temperature Max:150°C RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 250mA, 40V, SOD-323; Diode Configuration:Single; Repetitive Peak Reverse Voltage:40V; Average Forward Current:250mA; Forward Voltage Max:710mV; Forward Surge Current:1A; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier, Schottky, 0.25A, 40V, Sod-323; Diode Configuration Onsemi - 81Y7016 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Schottky, 0.25A, 40V, Sod-323; Diode Configuration Onsemi
81Y7016
Rectifier, Schottky, 0.25A, 40V, Sod-323; Diode Configuration Onsemi 81Y7016
RECTIFIER, SCHOTTKY, 0.25A, 40V, SOD-323; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):250mA; Forward Voltage VF Max:710mV; Forward Surge Current Ifsm Max:1A; Operating Temperature RoHS Compliant: Yes

RECTIFIER, SCHOTTKY, 0.25A, 40V, SOD-323; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):250mA; Forward Voltage VF Max:710mV; Forward Surge Current Ifsm Max:1A; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Ultrafast Recovery, 250Ma, 40V, Sod-323-2, Full Reel; Diode Configuration Onsemi - 85W2837 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultrafast Recovery, 250Ma, 40V, Sod-323-2, Full Reel; Diode Configuration Onsemi
85W2837
Diode, Ultrafast Recovery, 250Ma, 40V, Sod-323-2, Full Reel; Diode Configuration Onsemi 85W2837
DIODE, ULTRAFAST RECOVERY, 250mA, 40V, SOD-323-2, FULL REEL; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:40V; Average Forward Current:250mA; Forward Voltage Max:710mV; Forward Surge Current:1A; No. of Pins:2Pins RoHS Compliant: Yes

DIODE, ULTRAFAST RECOVERY, 250mA, 40V, SOD-323-2, FULL REEL; Diode Configuration:Single; Repetitive Peak Reverse Voltage:40V; Average Forward Current:250mA; Forward Voltage Max:710mV; Forward Surge Current:1A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - NSR0240HT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NSR0240HT1G
Discrete Semiconductor Products - Diodes - Rectifiers NSR0240HT1G
DIODE SCHOTTKY 40V 250MA SOD323

DIODE SCHOTTKY 40V 250MA SOD323

Supplier's Site
DIODE SCHOTTKY 40V 250MA SOD323 - 598-NSR0240HT1G - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 40V 250MA SOD323
598-NSR0240HT1G
DIODE SCHOTTKY 40V 250MA SOD323 598-NSR0240HT1G
DIODE SCHOTTKY 40V 250MA SOD323

DIODE SCHOTTKY 40V 250MA SOD323

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Rectifiers Schottky Diodes Schottky Diodes Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers Rectifiers Rectifiers Schottky Diodes
Product Number 280-NSR0240HT1G NSR0240HT1G 1083627-NSR0240HT1G NSR0240HT1GOSDKR-ND NSR0240HT1G NSR0240HT1G NSR0240HT1G 46P8322 81Y7016 NSR0240HT1G 598-NSR0240HT1G
Product Name Schottky 40V 0.25A Diode and Rectifier Diodes, Rectifiers - Single - NSR0240HT1G Single Diodes Single Diodes Schottky Diodes & Rectifiers Diodes >> Schottky Barrier Diodes (SBD) Schottky Rectifier, 250Ma, 40V, Sod-323; Diode Configuration Onsemi Rectifier, Schottky, 0.25A, 40V, Sod-323; Diode Configuration Onsemi Discrete Semiconductor Products - Diodes - Rectifiers DIODE SCHOTTKY 40V 250MA SOD323
Package Tape and Reel SOD-323; SOD-323 2 LEAD SOD-323; SOD-323 SC-76; SOD-323; SC-76, SOD-323 SOD-323; SOD-323 SOD-323 SC-76; SOD-323; SC-76, SOD-323
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
IO 0.2500 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F)
Life Cycle Stage Active Active Active Active
Unlock Full Specs
to access all available technical data