Utmel Electronic Limited Datasheets for Pushbutton Switches

Pushbutton switches are mechanical switches defined by the method used to activate the switch. The activation method is typically in the form of a plunger that is pushed down to open or close the switch.
Pushbutton Switches: Learn more

Product Name Notes
12V 100MΩ Projected Plunger Straight 25000 SPST PCPin White 450gf@±100gf 50mA Plugin Push Switches ROHS
14V Projected Plunger Straight DPDT 30000 PCPin Gray 3.5N@±1.5N 200mA Plugin Push Switches ROHS
30V Rectangle button LATCHING Straight PCPin -40℃~+85℃ White 200gf@±50gf 100mA Plugin Push Switches ROHS
Anti-Vandal Sealed Pushbutton Switch DPDT Green LED Solder Lug Panel Mount
Black Projected Plunger 100MΩ -25℃~+65℃ 250gf 10000 34.9mm 500mA 7.6mm 30V Plugin Push Switches - Horizontal Type ROHS
CONFIG SW BODY PUSHBUTTON ILLUM
ECONORESET WITH PUSHBUTTON
Illuminated Pushbutton Switches SQ 1 H-Profile LED YEL 5V DPDT
Plugin Push Switches - Horizontal Type ROHS
Plugin Push Switches ROHS
Projected Plunger LATCHING Straight PCPin White Plugin Push Switches ROHS
Projected Plunger No lock Lying SPDT PCPin White 180gf@±50gf Plugin Push Switches ROHS
Projected Plunger Straight DPDT PCPin White Plugin Push Switches ROHS
Pushbutton switch 7x7x12.6 plug-in non-locking 6-foot Blue White Black
Pushbutton switch 7x7x9.2 plug-in non-locking 6-foot flat head blue-white-black
Pushbutton switch 8.5x8.5x14 plug-in self-locking six-foot external buckle audible
Pushbutton Switch, right Angle, spst, off-(On), pc Tail Terminal, pcb Hole Count: 3
Pushbutton Switch, SPST, Latched, Screw Terminal, Panel Mount
Pushbutton Switches P/B MOMENTARY SWITCH
Pushbutton Switches SP MOM BK ACT UNTH
Pushbutton Switches SPDT ON-(ON)
Pushbutton,Non-Illum inated,Flush Operator,Black,Momen tary,30mm,10A,500V
Rectangular Plunger Straight DPDT PCPin Blue 230gf@±50gf Plugin Push Switches ROHS
Round Button Brick nogging 250gf@±30gf 12V 100mΩ 100000 Gull Wing No Red -25℃~+80℃ 50mA SMD Push Switches ROHS
RUGGED METAL PUSHBUTTON
Square Plunger LATCHING Straight 250gf@±50gf 100MΩ 10000 PCPin No -20℃~+70℃ Blue 100mA Plugin Push Switches ROHS
Square Plunger No lock Straight 250gf@±50gf 100MΩ 10000 PCPin No -20℃~+70℃ Black 100mA Plugin Push Switches ROHS
Square Plunger No lock Straight 250gf@±50gf 100MΩ 10000 PCPin No -20℃~+70℃ Blue 100mA Plugin Push Switches ROHS
Square Plunger Straight DPDT PCPin White Plugin Push Switches ROHS
SWITCH PUSH 4PDT 0.1A 30V
Switch Push Button N.O. SPST Square Button PC Pins Panel Mount/Through Hole
SWITCH PUSH DPDT 0.2A 30V
SWITCH PUSH DPST-NO 0.1A 32V
SWITCH PUSH SPDT 0.25A 115V
SWITCH PUSH SPDT 0.4VA 20V
SWITCH PUSH SPST-NO 0.01A 12V
SWITCH PUSH SPST-NO 0.1A 30V
SWITCH PUSH SPST-NO 0.1A 32V
SWITCH PUSH SPST-NO 0.4VA 20V
SWITCH PUSH SPST-NO 0.5A 120V
SWITCH PUSH SPST-NO 0.5A 48V
SWITCH PUSH SPST-NO 1A 120V
SWITCH PUSH SPST-NO 3A 125V
SWITCH PUSH SPST-NO 5A 250V
SWITCH PUSHBUTTON DPDT 6A 125V
SWITCH PUSHBUTTON INDICATOR GRN
SWITCH PUSHBUTTON SPDT 3A 125V
SWITCH PUSHBUTTON SPDT 6A 125V
Tactile switch,6x6x5.0,side H bracket,260gf,black pushbutton
Tactile switch,vertical pin,6x6x11.0,black push button,260gf
Tactile switch,vertical pin,6x6x5 ,black push button,260gf
Tactile switch,vertical pin,6x6x7.5,black push button,260gf