onsemi Diodes - Zener - Single - MM3Z75VT1G MM3Z75VT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 805493-MM3Z75VT1G Packaging: Reel Mounting Style: SMD Tolerance: ±6% Power - Max: 300mW Voltage - Zener (Nom) (Vz): 75V Supplier Device Package: SOD-323 Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: SC-76, SOD-323 Impedance (Maximum) (Zzt): 255 Ohms Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 50nA at 52.5V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 805493-MM3Z75VT1G Packaging: Reel Mounting Style: SMD Tolerance: ±6% Power - Max: 300mW Voltage - Zener (Nom) (Vz): 75V Supplier Device Package: SOD-323 Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: SC-76, SOD-323 Impedance (Maximum) (Zzt): 255 Ohms Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 50nA at 52.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MM3Z75VT1G - 805493-MM3Z75VT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM3Z75VT1G
805493-MM3Z75VT1G
Diodes - Zener - Single - MM3Z75VT1G 805493-MM3Z75VT1G
Manufacturer: ON Semiconductor Win Source Part Number: 805493-MM3Z75VT1G Packaging: Reel Mounting Style: SMD Tolerance: ±6% Power - Max: 300mW Voltage - Zener (Nom) (Vz): 75V Supplier Device Package: SOD-323 Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: SC-76, SOD-323 Impedance (Maximum) (Zzt): 255 Ohms Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 50nA at 52.5V

Manufacturer: ON Semiconductor
Win Source Part Number: 805493-MM3Z75VT1G
Packaging: Reel
Mounting Style: SMD
Tolerance: ±6%
Power - Max: 300mW
Voltage - Zener (Nom) (Vz): 75V
Supplier Device Package: SOD-323
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: SC-76, SOD-323
Impedance (Maximum) (Zzt): 255 Ohms
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 50nA at 52.5V

Buy Now
Single Zener Diodes - MM3Z75VT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z75VT1GOSCT-ND
Single Zener Diodes MM3Z75VT1GOSCT-ND
Zener Diode 75V 300mW ±6% Surface Mount SOD-323

Zener Diode 75V 300mW ±6% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - MM3Z75VT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z75VT1GOSTR-ND
Single Zener Diodes MM3Z75VT1GOSTR-ND
Zener Diode 75V 300mW ±6% Surface Mount SOD-323

Zener Diode 75V 300mW ±6% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - MM3Z75VT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z75VT1GOSDKR-ND
Single Zener Diodes MM3Z75VT1GOSDKR-ND
Zener Diode 75V 300mW ±6% Surface Mount SOD-323

Zener Diode 75V 300mW ±6% Surface Mount SOD-323

Buy Now Datasheet
Singapore, Singapore
200mW 75 V Zener Diode
287-MM3Z75VT1G
200mW 75 V Zener Diode 287-MM3Z75VT1G
200mW 5% Zener, SOD323F 75 V, 3000-REEL Product overview: MM3Z75VT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 200mW, 75 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 200mW, 75 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z75VT1G can be used for catalog matching and distributor lookup.

200mW 5% Zener, SOD323F 75 V, 3000-REEL Product overview: MM3Z75VT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 200mW, 75 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 200mW, 75 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z75VT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - MM3Z75VT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MM3Z75VT1G
Single Zener Diodes MM3Z75VT1G
DIODE ZENER 75V 300MW SOD323

DIODE ZENER 75V 300MW SOD323

Supplier's Site Datasheet
DIODE ZENER 75V 300MW SOD323 - 598-MM3Z75VT1G - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 75V 300MW SOD323
598-MM3Z75VT1G
DIODE ZENER 75V 300MW SOD323 598-MM3Z75VT1G
DIODE ZENER 75V 300MW SOD323

DIODE ZENER 75V 300MW SOD323

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MM3Z75VT1G
Zener Diodes MM3Z75VT1G
Zener Diodes SOD-323 CPPR PB FREE

Zener Diodes SOD-323 CPPR PB FREE

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MM3Z75VT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM3Z75VT1G
Discrete Semiconductor Products - Diodes - Zener MM3Z75VT1G
DIODE ZENER 75V 300MW SOD323

DIODE ZENER 75V 300MW SOD323

Supplier's Site
Zener Diode, 75V, 0.3W, Sod-323; Zener Voltage Vz Typ Onsemi - 07AH4179 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 75V, 0.3W, Sod-323; Zener Voltage Vz Typ Onsemi
07AH4179
Zener Diode, 75V, 0.3W, Sod-323; Zener Voltage Vz Typ Onsemi 07AH4179
ZENER DIODE, 75V, 0.3W, SOD-323; Zener Voltage Vz Typ:75V; Power Dissipation Pd:300mW; Diode Case Style:SOD-323; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

ZENER DIODE, 75V, 0.3W, SOD-323; Zener Voltage Vz Typ:75V; Power Dissipation Pd:300mW; Diode Case Style:SOD-323; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 805493-MM3Z75VT1G MM3Z75VT1GOSCT-ND 287-MM3Z75VT1G MM3Z75VT1G 598-MM3Z75VT1G MM3Z75VT1G MM3Z75VT1G 07AH4179
Product Name Diodes - Zener - Single - MM3Z75VT1G Single Zener Diodes 200mW 75 V Zener Diode Single Zener Diodes DIODE ZENER 75V 300MW SOD323 Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 75V, 0.3W, Sod-323; Zener Voltage Vz Typ Onsemi
VZ 75 volts 75 volts 75 volts 75 volts 75 volts
ZZT 255 ohms 255 ohms 255 ohms
IR 5.00E-5 mA 5.00E-5 mA 50 mA
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F)
PD 0.3000 milliwatts 200 milliwatts 300 milliwatts
Unlock Full Specs
to access all available technical data