onsemi SMD 39V 500mW Zener Diode MMSZ5259BT1G

Description
39V 500mW Zener Diode SOD-123 SMD 5% Product overview: MMSZ5259BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD, 39V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, 39V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5259BT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
39V 500mW Zener Diode SOD-123 SMD 5% Product overview: MMSZ5259BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD, 39V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, 39V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5259BT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 39V 500mW Zener Diode
287-MMSZ5259BT1G
SMD 39V 500mW Zener Diode 287-MMSZ5259BT1G
39V 500mW Zener Diode SOD-123 SMD 5% Product overview: MMSZ5259BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD, 39V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, 39V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5259BT1G can be used for catalog matching and distributor lookup.

39V 500mW Zener Diode SOD-123 SMD 5% Product overview: MMSZ5259BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD, 39V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, 39V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5259BT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MMSZ5259BT1G - 024075-MMSZ5259BT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5259BT1G
024075-MMSZ5259BT1G
Diodes - Zener - Single - MMSZ5259BT1G 024075-MMSZ5259BT1G
Manufacturer: ON Semiconductor Win Source Part Number: 024075-MMSZ5259BT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 30V Voltage - Zener (Nom) (Vz): 39V Impedance (Max) (Zzt): 80 Ohm Family Name: MMSZ5259B Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): SZMMSZ5259ET1G; MMSZ5259B; MMSZ5259BT3; MMSZ5259BT1; Introduction Date: July 15, 1996 ECCN: EAR99 Country of Origin: China, Japan, Malaysia, United States of America Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 024075-MMSZ5259BT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 30V
Voltage - Zener (Nom) (Vz): 39V
Impedance (Max) (Zzt): 80 Ohm
Family Name: MMSZ5259B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): SZMMSZ5259ET1G; MMSZ5259B; MMSZ5259BT3; MMSZ5259BT1;
Introduction Date: July 15, 1996
ECCN: EAR99
Country of Origin: China, Japan, Malaysia, United States of America
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - MMSZ5259BT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5259BT1GOSTR-ND
Single Zener Diodes MMSZ5259BT1GOSTR-ND
Zener Diode 39V 500mW ±5% Surface Mount SOD-123

Zener Diode 39V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5259BT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5259BT1GOSCT-ND
Single Zener Diodes MMSZ5259BT1GOSCT-ND
Zener Diode 39V 500mW ±5% Surface Mount SOD-123

Zener Diode 39V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5259BT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5259BT1GOSDKR-ND
Single Zener Diodes MMSZ5259BT1GOSDKR-ND
Zener Diode 39V 500mW ±5% Surface Mount SOD-123

Zener Diode 39V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Zener Diodes - 1869283P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1869283P
Zener Diodes 1869283P
ON Semiconductor, MMSZ5259BT1G

ON Semiconductor, MMSZ5259BT1G

Supplier's Site
Zener Diodes - 1868899 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1868899
Zener Diodes 1868899
ON Semiconductor, MMSZ5259BT1G

ON Semiconductor, MMSZ5259BT1G

Supplier's Site
Zener Diodes - 1869283 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1869283
Zener Diodes 1869283
ON Semiconductor, MMSZ5259BT1G

ON Semiconductor, MMSZ5259BT1G

Supplier's Site
DIODE ZENER 39V 500MW SOD123 - 598-MMSZ5259BT1G - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 39V 500MW SOD123
598-MMSZ5259BT1G
DIODE ZENER 39V 500MW SOD123 598-MMSZ5259BT1G
DIODE ZENER 39V 500MW SOD123

DIODE ZENER 39V 500MW SOD123

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - MMSZ5259BT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5259BT1G
Discrete Semiconductor Products - Diodes - Zener MMSZ5259BT1G
DIODE ZENER 39V 500MW SOD123

DIODE ZENER 39V 500MW SOD123

Supplier's Site
Diodes >> Zener Diodes - MMSZ5259BT1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
MMSZ5259BT1G
Diodes >> Zener Diodes MMSZ5259BT1G
±5% Single 37.05V~40.95V 500mW 39V SOD-123 Zener Diodes ROHS

±5% Single 37.05V~40.95V 500mW 39V SOD-123 Zener Diodes ROHS

Supplier's Site Datasheet
Zener Diode, 500Mw, 39V, Sod-123; Zener Voltage Vz Typ Onsemi - 83H7486 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 39V, Sod-123; Zener Voltage Vz Typ Onsemi
83H7486
Zener Diode, 500Mw, 39V, Sod-123; Zener Voltage Vz Typ Onsemi 83H7486
ZENER DIODE, 500mW, 39V, SOD-123; Zener Voltage Vz Typ:39V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZ Series RoHS Compliant: Yes

ZENER DIODE, 500mW, 39V, SOD-123; Zener Voltage Vz Typ:39V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZ Series RoHS Compliant: Yes

Supplier's Site
Zener Diode, 0.5W, 39V, Sod-123; Zener Voltage Vz Typ Onsemi - 64AH4201 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.5W, 39V, Sod-123; Zener Voltage Vz Typ Onsemi
64AH4201
Zener Diode, 0.5W, 39V, Sod-123; Zener Voltage Vz Typ Onsemi 64AH4201
ZENER DIODE, 0.5W, 39V, SOD-123; Zener Voltage Vz Typ:39V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxT1G Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 0.5W, 39V, SOD-123; Zener Voltage Vz Typ:39V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxT1G Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 39V, 0.5W, Sod-123; Zener Voltage Nom Onsemi - 29X6145 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 39V, 0.5W, Sod-123; Zener Voltage Nom Onsemi
29X6145
Diode, Zener, 39V, 0.5W, Sod-123; Zener Voltage Nom Onsemi 29X6145
DIODE, ZENER, 39V, 0.5W, SOD-123; Zener Voltage Nom:39V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 39V, 0.5W, SOD-123; Zener Voltage Nom:39V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMSZ5259BT1G
Zener Diodes MMSZ5259BT1G
Zener Diodes 39V 500mW

Zener Diodes 39V 500mW

Buy Now Datasheet
Single Zener Diodes - MMSZ5259BT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ5259BT1G
Single Zener Diodes MMSZ5259BT1G
DIODE ZENER 39V 500MW SOD123

DIODE ZENER 39V 500MW SOD123

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MMSZ5259BT1G 024075-MMSZ5259BT1G MMSZ5259BT1GOSTR-ND 1869283P 1868899 598-MMSZ5259BT1G MMSZ5259BT1G MMSZ5259BT1G 83H7486 29X6145 MMSZ5259BT1G MMSZ5259BT1G
Product Name SMD 39V 500mW Zener Diode Diodes - Zener - Single - MMSZ5259BT1G Single Zener Diodes Zener Diodes Zener Diodes DIODE ZENER 39V 500MW SOD123 Discrete Semiconductor Products - Diodes - Zener Diodes >> Zener Diodes Zener Diode, 500Mw, 39V, Sod-123; Zener Voltage Vz Typ Onsemi Diode, Zener, 39V, 0.5W, Sod-123; Zener Voltage Nom Onsemi Zener Diodes Single Zener Diodes
Package Tape and Reel SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; Sod-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS RoHS
VZ 39 volts 39 volts 39 volts 39 volts 39 volts 39 volts 39 volts
ZZT 80 ohms 80 ohms 80 ohms 80 ohms 80 ohms
PD 500 milliwatts 500 milliwatts 500 milliwatts 500 milliwatts 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data