The P6SMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V Optimized surface mount footprint for minimal PCB space impact Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4
602V Clamp 1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
602V Clamp 1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
602V Clamp 1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE 376V 602V DO214AA
TVS - Diode, 5 W, 602V, BI-DIRECTIONAL, DO-214AA; Product Range:P6SMB Series; TVS Polarity:Bidirection
TVS - Diode, 6.5 W, 602V, Bidirectional, DO-214AA, FULL REEL; Product Range:P6SMB Series; TVS Polarity:Bidirection
TVS DIODE, 600W, 376V, BIDIR, DO-214AA; Product Range:P6SMB series; TVS Polarity:Bidirection
TVS DIODE 376VWM 602VC DO214AA
| Littelfuse, Inc. | DigiKey | RS Components, Ltd. | Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMB440CA | P6SMB440CALFCT-ND | 552811 | 461-P6SMB440CA | 85R4928 | 01P7417 | 18AC7501 | P6SMB440CA |
| Product Name | 600W Transient Voltage Suppression (TVS) Diode in DO-214AA Package | TVS Diodes | TVS Diodes | TVS DIODE 376V 602V DO214AA | Tvs Diode, 5 W, 602V, Bi-Directional, Do-214Aa; Product Range Littelfuse | Tvs Diode, 6.5 W, 602V, Bidirectional, Do-214Aa, Full Reel; Product Range Littelfuse | Tvs Diode, 600W, 376V, Bidir, Do-214Aa; Product Range Littelfuse | TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| VC | 602 volts | 602 volts | 602 volts | 602 volts | 602 volts | 602 volts | ||
| VBR | 418 to 462 volts | 418 volts | 418 volts | 418 volts | ||||
| Configuration | Single | |||||||
| Package | SMB; DO-214AA, SMB | DO-201; DO-201 | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) | SMB; DO-214AA (SMB) | DO-214AA | SMB; DO-214AA, SMB |