ROHM Semiconductor USA, LLC Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes MMBZ16VALT116

Description
Win Source Part Number: 1362218-MMBZ16VALT11 6 Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Fake Threat In the Open Market: 53 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: Rohm Semiconductor Package: Tape & Reel Product Status: Not For New Designs Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SSD3 Base Product Number: MMBZ16 Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: General Purpose REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Reverse Standoff (Typ): 13V (Max) Voltage - Breakdown (Min): 15.2V Voltage - Clamping (Max) @ Ipp: 23V Current - Peak Pulse (10/1000µs): 1.7A Power - Peak Pulse: 40W Power Line Protection: No Capacitance @ Frequency: 70pF @ 1MHz Unidirectional Channels: 2
Request a Quote
Description
Win Source Part Number: 1362218-MMBZ16VALT11 6 Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Fake Threat In the Open Market: 53 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: Rohm Semiconductor Package: Tape & Reel Product Status: Not For New Designs Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SSD3 Base Product Number: MMBZ16 Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: General Purpose REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Reverse Standoff (Typ): 13V (Max) Voltage - Breakdown (Min): 15.2V Voltage - Clamping (Max) @ Ipp: 23V Current - Peak Pulse (10/1000µs): 1.7A Power - Peak Pulse: 40W Power Line Protection: No Capacitance @ Frequency: 70pF @ 1MHz Unidirectional Channels: 2
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TVS Diode from ROHM, part number MMBZ16VAL, is designed for transient voltage suppression with a maximum power dissipation of 40W and a reverse stand-off voltage (Vrwm) of 13V. It features a unidirectional configuration and is housed in a compact SOT-23 package with three pins. The diode exhibits a breakdown voltage range of 15.2V to 16.8V, ensuring effective clamping during voltage spikes. It provides robust electrostatic discharge (ESD) protection with a level of ±30kV according to IEC61000-4-2 standards. The device is RoHS compliant, making it suitable for environmentally conscious applications. Its small size and high reliability make it a viable option for engineers looking to protect sensitive electronic components from voltage transients.

Datasheet Summary
Powered by GS/AI

The TVS Diode from ROHM, part number MMBZ16VAL, is designed for transient voltage suppression with a maximum power dissipation of 40W and a reverse stand-off voltage (Vrwm) of 13V. It features a unidirectional configuration and is housed in a compact SOT-23 package with three pins. The diode exhibits a breakdown voltage range of 15.2V to 16.8V, ensuring effective clamping during voltage spikes. It provides robust electrostatic discharge (ESD) protection with a level of ±30kV according to IEC61000-4-2 standards. The device is RoHS compliant, making it suitable for environmentally conscious applications. Its small size and high reliability make it a viable option for engineers looking to protect sensitive electronic components from voltage transients.

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1362218-MMBZ16VALT116 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1362218-MMBZ16VALT116
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1362218-MMBZ16VALT116
Win Source Part Number: 1362218-MMBZ16VALT11 6 Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Fake Threat In the Open Market: 53 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: Rohm Semiconductor Package: Tape & Reel Product Status: Not For New Designs Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SSD3 Base Product Number: MMBZ16 Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: General Purpose REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Reverse Standoff (Typ): 13V (Max) Voltage - Breakdown (Min): 15.2V Voltage - Clamping (Max) @ Ipp: 23V Current - Peak Pulse (10/1000µs): 1.7A Power - Peak Pulse: 40W Power Line Protection: No Capacitance @ Frequency: 70pF @ 1MHz Unidirectional Channels: 2

Win Source Part Number: 1362218-MMBZ16VALT116
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Fake Threat In the Open Market: 53 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Package: Tape & Reel
Product Status: Not For New Designs
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SSD3
Base Product Number: MMBZ16
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Reverse Standoff (Typ): 13V (Max)
Voltage - Breakdown (Min): 15.2V
Voltage - Clamping (Max) @ Ipp: 23V
Current - Peak Pulse (10/1000µs): 1.7A
Power - Peak Pulse: 40W
Power Line Protection: No
Capacitance @ Frequency: 70pF @ 1MHz
Unidirectional Channels: 2

Buy Now Datasheet
TVS Diodes - MMBZ16VALT116TR-ND - DigiKey
Thief River Falls, MN, United States
23V Clamp 1.7A Ipp Tvs Diode Surface Mount SSD3

23V Clamp 1.7A Ipp Tvs Diode Surface Mount SSD3

Buy Now Datasheet
SOT23 TVS Protection Diode - 144-MMBZ16VALT116 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOT23 TVS Protection Diode
144-MMBZ16VALT116
SOT23 TVS Protection Diode 144-MMBZ16VALT116
TVS DIODE 13VWM 23VC SOT23 Product overview: MMBZ16VALT116 from ROHM Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMBZ16VALT116 can be used for catalog matching and distributor lookup.

TVS DIODE 13VWM 23VC SOT23 Product overview: MMBZ16VALT116 from ROHM Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMBZ16VALT116 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tvs Diode, 40W, 13V, Undir, Sot-23; Product Range Rohm - 74AC1441 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 40W, 13V, Undir, Sot-23; Product Range Rohm
74AC1441
Tvs Diode, 40W, 13V, Undir, Sot-23; Product Range Rohm 74AC1441
TVS DIODE, 40W, 13V, UNDIR, SOT-23; Product Range:MMBZ Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:13V; Clamping Voltage Vc Max:23V; Diode Case Style:SOT-23; No. of Pins:3Pins; Breakdown Voltage Min:15.2V; RoHS Compliant: Yes

TVS DIODE, 40W, 13V, UNDIR, SOT-23; Product Range:MMBZ Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:13V; Clamping Voltage Vc Max:23V; Diode Case Style:SOT-23; No. of Pins:3Pins; Breakdown Voltage Min:15.2V; RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - MMBZ16VALT116 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
MMBZ16VALT116
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes MMBZ16VALT116
TVS DIODE 13VWM 23VC SOT23

TVS DIODE 13VWM 23VC SOT23

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
MMBZ16VALT116
TVS Diodes / ESD Suppressors MMBZ16VALT116
TVS Diodes / ESD Suppressors 40W Ppp 16 Vbr(V) Trans Volt Supp

TVS Diodes / ESD Suppressors 40W Ppp 16 Vbr(V) Trans Volt Supp

Buy Now Datasheet
TVS DIODE 13V 23V SOT23 - 687-MMBZ16VALT116 - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 13V 23V SOT23
687-MMBZ16VALT116
TVS DIODE 13V 23V SOT23 687-MMBZ16VALT116
TVS DIODE 13V 23V SOT23

TVS DIODE 13V 23V SOT23

Supplier's Site
TVS Diodes MMBZ16VALT116
TVS DIODE 13VWM 23VC SOT23

TVS DIODE 13VWM 23VC SOT23

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1362218-MMBZ16VALT116 MMBZ16VALT116TR-ND 144-MMBZ16VALT116 74AC1441 MMBZ16VALT116 MMBZ16VALT116 687-MMBZ16VALT116 MMBZ16VALT116
Product Name Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes SOT23 TVS Protection Diode Tvs Diode, 40W, 13V, Undir, Sot-23; Product Range Rohm Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes / ESD Suppressors TVS DIODE 13V 23V SOT23 TVS Diodes
Package TO-236-3, SC-59, SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT23; SOT-23 SSD3 SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
Peak Pulse Power 40 watts 40 watts 40 watts 40 watts 40 watts
VC 23 volts 23 volts 23 volts 23 volts 23 volts
VBR 15.2 volts 15.2 volts 15.2 to ? volts 15.2 volts 15.2 volts 15.2 volts
CT 70 pF 70 pF
Unlock Full Specs
to access all available technical data