The P4SMA series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Typical IR less than 1μA when VBR min>12V Surface mount footprint for compact PCB layout Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) Built-in strain relief Fast response time typically less than 1 ps from 0 V to BV min
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1234464-P4SMA440CA
Series: P4SMA
Packaging: Reel - TR
Type: Zener
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: DO-214AC, SMA
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 376V
Current - Peak Pulse (10/1000μs): 700mA
Power - Peak Pulse: 400W
Power Line Protection: No
Categories: Circuit Protection
Minimum Breakdown Voltage: 418V
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: DO-214AC (SMA)
Maximum Clamping Voltage: 602V
Alternative Parts (Cross-Reference): P4SMA 440CA; PSMAJ440CA;
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient
602V Clamp 700mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
602V Clamp 700mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
602V Clamp 700mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 376VWM 602VC SMD
TVS DIODE 376VWM 602VC DO214AC
TVS SMA 376V 400W BIDIR
DIODE, TVS, 400W, 440V, BI, 5%, SMA; Product Range:P4SMA Series; TVS Polarity:Bidirection
| Littelfuse, Inc. | Win Source Electronics | DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | P4SMA440CA | 1234464-P4SMA440CA | P4SMA440CATR-ND | 461-P4SMA440CA | P4SMA440CA | P4SMA440CA | 85R5555 |
| Product Name | 400W Surface Mount Transient Voltage (TVS) Diode - P4SMA | TVS - TVS - Diodes - P4SMA440CA | TVS Diodes | TVS DIODE 376VWM 602VC SMD | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Tvs, 400W, 440V, Bi, 5%, Sma; Product Range Littelfuse |
| RoHS Compliant | RoHS | RoHS | |||||
| VC | 602 volts | 602 volts | 602 volts | 602 volts | 602 volts | ||
| VBR | 418 to 462 volts | 418 volts | 418 volts | 418 volts | 418 volts | 418 volts | |
| VR | 376 volts | ||||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |