onsemi Diode Arrays MURF1620CTG

Description
Diode Array 1 Pair Common Cathode Standard 200V 8A Through Hole TO-220-3 Full Pack
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 200V 8A Through Hole TO-220-3 Full Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - MURF1620CTGOS-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MURF1620CTGOS-ND
Diode Arrays MURF1620CTGOS-ND
Diode Array 1 Pair Common Cathode Standard 200V 8A Through Hole TO-220-3 Full Pack

Diode Array 1 Pair Common Cathode Standard 200V 8A Through Hole TO-220-3 Full Pack

Buy Now Datasheet
Schottky Diodes & Rectifiers - 1841165 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1841165
Schottky Diodes & Rectifiers 1841165
REC T0220FP 16A 200V ULTF

REC T0220FP 16A 200V ULTF

Supplier's Site
Schottky Diodes & Rectifiers - 1841165P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1841165P
Schottky Diodes & Rectifiers 1841165P
REC T0220FP 16A 200V ULTF

REC T0220FP 16A 200V ULTF

Supplier's Site
Schottky Diodes & Rectifiers - 1841039 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1841039
Schottky Diodes & Rectifiers 1841039
REC T0220FP 16A 200V ULTF

REC T0220FP 16A 200V ULTF

Supplier's Site
Diodes, Rectifiers - Arrays - MURF1620CTG - 024658-MURF1620CTG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MURF1620CTG
024658-MURF1620CTG
Diodes, Rectifiers - Arrays - MURF1620CTG 024658-MURF1620CTG
Manufacturer: ON Semiconductor Win Source Part Number: 024658-MURF1620CTG Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 975mV @ 8A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 5μA @ 200V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 8A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220FP Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 024658-MURF1620CTG
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 975mV @ 8A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 5μA @ 200V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 8A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220FP
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
16A 200V TO-220 Diode and Rectifier
286-MURF1620CTG
16A 200V TO-220 Diode and Rectifier 286-MURF1620CTG
16A 200V Ultra-Fast Recovery Diode, TO-220 Product overview: MURF1620CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A, 200V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16A, 200V, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MURF1620CTG can be used for catalog matching and distributor lookup.

16A 200V Ultra-Fast Recovery Diode, TO-220 Product overview: MURF1620CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A, 200V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16A, 200V, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MURF1620CTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MURF1620CTG - Rochester Electronics
Newburyport, MA, United States
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 16 A, 200 V

Power Rectifier, Ultra-Fast Recovery, Switch-mode, 16 A, 200 V

Supplier's Site Datasheet
Rectifier, 16A, 200V, To-220; Repetitive Reverse Voltage Vrrm Max Onsemi - 82Y7028 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, 16A, 200V, To-220; Repetitive Reverse Voltage Vrrm Max Onsemi
82Y7028
Rectifier, 16A, 200V, To-220; Repetitive Reverse Voltage Vrrm Max Onsemi 82Y7028
RECTIFIER, 16A, 200V, TO-220; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):16A; Diode Configuration:Dual Common Cathode; Forward Voltage VF Max:975mV; Reverse Recovery Time trr Max:35ns; Forward Surge Current IfsmRoHS Compliant: Yes

RECTIFIER, 16A, 200V, TO-220; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):16A; Diode Configuration:Dual Common Cathode; Forward Voltage VF Max:975mV; Reverse Recovery Time trr Max:35ns; Forward Surge Current IfsmRoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MURF1620CTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MURF1620CTG
Discrete Semiconductor Products - Diodes - Rectifiers MURF1620CTG
DIODE ARRAY GP 200V 8A TO220FP

DIODE ARRAY GP 200V 8A TO220FP

Supplier's Site
DIODE ARRAY GP 200V 8A TO220FP - 598-MURF1620CTG - Utmel Electronic Limited
Hong Kong, China
DIODE ARRAY GP 200V 8A TO220FP
598-MURF1620CTG
DIODE ARRAY GP 200V 8A TO220FP 598-MURF1620CTG
DIODE ARRAY GP 200V 8A TO220FP

DIODE ARRAY GP 200V 8A TO220FP

Supplier's Site
Diode Arrays - MURF1620CTG - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
MURF1620CTG
Diode Arrays MURF1620CTG
DIODE ARRAY GP 200V 8A TO220FP

DIODE ARRAY GP 200V 8A TO220FP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
MURF1620CTG
Rectifiers MURF1620CTG
Rectifiers 200V 16A Ultrafast

Rectifiers 200V 16A Ultrafast

Buy Now Datasheet
Diode - 18700890 - Radwell International
Willingboro, NJ, United States
FAST / ULTRAFAST DIODE, 200 V, 8 A, DUAL COMMON CATHODE, 975 MV, 25 NS, 100 A, TO-220. FREE 2 YEAR RADWELL WARRANTY

FAST / ULTRAFAST DIODE, 200 V, 8 A, DUAL COMMON CATHODE, 975 MV, 25 NS, 100 A, TO-220. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Diode -  - Radwell International
Willingboro, NJ, United States
Diode
Diode
ON SEMICONDUCTOR Semiconductors MURF1620CTG

ON SEMICONDUCTOR Semiconductors MURF1620CTG

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Radwell International
Product Category Diode Arrays Rectifiers Rectifiers Diode Arrays Rectifiers Step Recovery Diodes Rectifiers Rectifiers Diode Arrays Diode Arrays Rectifiers General Purpose Diodes
Product Number MURF1620CTGOS-ND 1841165 1841165P 024658-MURF1620CTG 286-MURF1620CTG MURF1620CTG 82Y7028 MURF1620CTG 598-MURF1620CTG MURF1620CTG MURF1620CTG 18700890
Product Name Diode Arrays Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Arrays - MURF1620CTG 16A 200V TO-220 Diode and Rectifier Rectifier, 16A, 200V, To-220; Repetitive Reverse Voltage Vrrm Max Onsemi Discrete Semiconductor Products - Diodes - Rectifiers DIODE ARRAY GP 200V 8A TO220FP Diode Arrays Rectifiers Diode
Arrangement Common Catode Common Catode
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Package TO-220; TO-220-3 Full Pack TO-220; To-220 TO-220; TO-220 TO-220; TO-220FP Rail/Tube TO-220; TO-220 3 LEAD FULLPAK TO-220 TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack TO-220FP-3
RoHS Compliant RoHS RoHS RoHS RoHS
trr 35 ns 35 ns
Unlock Full Specs
to access all available technical data