NTE Electronics, Inc. 600V 1A Diode and Rectifier NTE116

Description
DIODE GEN PURP 600V 1A DO41 Product overview: NTE116 from NTE Electronics, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NTE116 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 600V 1A DO41 Product overview: NTE116 from NTE Electronics, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NTE116 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 1A Diode and Rectifier - 280-NTE116 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 1A Diode and Rectifier
280-NTE116
600V 1A Diode and Rectifier 280-NTE116
DIODE GEN PURP 600V 1A DO41 Product overview: NTE116 from NTE Electronics, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NTE116 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 1A DO41 Product overview: NTE116 from NTE Electronics, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NTE116 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - NTE116 - 929449-NTE116 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - NTE116
929449-NTE116
Diodes, Rectifiers - Single - NTE116 929449-NTE116
Manufacturer: NTE Win Source Part Number: 929449-NTE116 Features: Diode Standard 600 V 1A Through Hole DO-41 Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bag Package: DO-204AL, DO-41, Axial Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: DO-41 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8541.10.0080

Manufacturer: NTE
Win Source Part Number: 929449-NTE116
Features: Diode Standard 600 V 1A Through Hole DO-41
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bag
Package: DO-204AL, DO-41, Axial
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: DO-41
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8541.10.0080

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NTE116 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NTE116
Discrete Semiconductor Products - Diodes - Rectifiers NTE116
DIODE GEN PURP 600V 1A DO41

DIODE GEN PURP 600V 1A DO41

Supplier's Site
RECTIFIER SILICON PRV=600V IF=1A DO-41 GENERAL PURPOSE - 70214755 - Allied Electronics, Inc.
Fort Worth, TX, USA
RECTIFIER SILICON PRV=600V IF=1A DO-41 GENERAL PURPOSE
70214755
RECTIFIER SILICON PRV=600V IF=1A DO-41 GENERAL PURPOSE 70214755
RECTIFIER SILICON PRV=600V IF=1A DO-41 GENERAL PURPOSE

RECTIFIER SILICON PRV=600V IF=1A DO-41 GENERAL PURPOSE

Supplier's Site
Rectifier Diode 600V 1A 2-Pin DO-41 - 571-NTE116 - Utmel Electronic Limited
Hong Kong, China
Rectifier Diode 600V 1A 2-Pin DO-41
571-NTE116
Rectifier Diode 600V 1A 2-Pin DO-41 571-NTE116
Rectifier Diode 600V 1A 2-Pin DO-41

Rectifier Diode 600V 1A 2-Pin DO-41

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Utmel Electronic Limited
Product Category Rectifiers Diodes Rectifiers Diodes Diodes
Product Number 280-NTE116 929449-NTE116 NTE116 70214755 571-NTE116
Product Name 600V 1A Diode and Rectifier Diodes, Rectifiers - Single - NTE116 Discrete Semiconductor Products - Diodes - Rectifiers RECTIFIER SILICON PRV=600V IF=1A DO-41 GENERAL PURPOSE Rectifier Diode 600V 1A 2-Pin DO-41
Package Bag DO-41
RoHS Compliant RoHS RoHS
Tj -65 C (-85 F)
Unlock Full Specs
to access all available technical data