The P6KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C Glass passivated junction 600W peak pulse capability at 10×1000μs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA above 13V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375â€,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead–free plated
10.5V Clamp 58.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
10.5V Clamp 58.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS DIODE AXIAL LEAD - P6KE6.8A T/R
TVS DIODE AXIAL LEAD - P6KE6.8A T/R
TVS DIODE AXIAL LEAD - P6KE6.8A T/R
TVS DIODE 5.8VWM 10.5VC DO204AC
TVS DIODE 5.8VWM 10.5VC DO204AC
TVS DIODE, 600W, 6.8V, DO-15; Product Range:P6KE6 Series; TVS Polarity:Unidirectio
TVS DIODE 5.8VWM 10.5VC DO204AC
| Littelfuse, Inc. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6KE6.8A | P6KE6.8ALFCT-ND | 1719492 | 1719669P | P6KE6.8A | P6KE6.8A | 72K7307 | 461-P6KE6.8A |
| Product Name | 600W Axial Leaded Transient Voltage Suppression (TVS) Diode | TVS Diodes | TVS Diodes | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 600W, 6.8V, Do-15; Product Range Littelfuse | TVS DIODE 5.8VWM 10.5VC DO204AC |
| VR | 5.8 volts | |||||||
| VBR | 6.45 to 7.14 volts | 6.45 volts | 6.45 volts | 6.45 volts | 6.45 volts | 6.45 volts | ||
| PD | 600000 milliwatts | |||||||
| Configuration | Single | Single | Single | |||||
| Package | DO-204AC, DO-15, Axial | Do-204ac | DO-204 | DO-15; DO-204AC, DO-15, Axial | DO-15; DO-204AC (DO-15) | DO-15; DO-15 | DO-15; DO-204AC, DO-15, Axial |