onsemi Schottky 70 A 30 V Diode and Rectifier MBR7030WTG

Description
Schottky Power Rectifier, Switch-mode, 70 A, 30 V, TO-247, 30-TUBE Product overview: MBR7030WTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70 A, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70 A, 30 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR7030WTG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Schottky Power Rectifier, Switch-mode, 70 A, 30 V, TO-247, 30-TUBE Product overview: MBR7030WTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70 A, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70 A, 30 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR7030WTG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 70 A 30 V Diode and Rectifier
286-MBR7030WTG
Schottky 70 A 30 V Diode and Rectifier 286-MBR7030WTG
Schottky Power Rectifier, Switch-mode, 70 A, 30 V, TO-247, 30-TUBE Product overview: MBR7030WTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70 A, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70 A, 30 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR7030WTG can be used for catalog matching and distributor lookup.

Schottky Power Rectifier, Switch-mode, 70 A, 30 V, TO-247, 30-TUBE Product overview: MBR7030WTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70 A, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70 A, 30 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR7030WTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MBR7030WTG - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 2 Element, 35A, 30V V(RRM), TO-247AC

Rectifier Diode, Schottky, 1 Phase, 2 Element, 35A, 30V V(RRM), TO-247AC

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - MBR7030WTG - 1216175-MBR7030WTG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBR7030WTG
1216175-MBR7030WTG
Diodes, Rectifiers - Arrays - MBR7030WTG 1216175-MBR7030WTG
Manufacturer: ON Semiconductor Win Source Part Number: 1216175-MBR7030WTG Series: SWITCHMODE Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-247-3 Diode Type: Schottky Current - Reverse Leakage @ Vr: 5mA @ 30V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 35A Family Name: MBR7030W Categories: Discrete Semiconductor Products Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-247 Voltage - Forward (Vf) (Maximum) @ If: 550mV @ 35A Voltage - DC Reverse (Vr) (Maximum): 30V Alternative Parts (Cross-Reference): VS-72CPQ030PbF; 72CPQ030; MBR6035PT C0; Introduction Date: July 30, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1216175-MBR7030WTG
Series: SWITCHMODE
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-247-3
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 5mA @ 30V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 35A
Family Name: MBR7030W
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-247
Voltage - Forward (Vf) (Maximum) @ If: 550mV @ 35A
Voltage - DC Reverse (Vr) (Maximum): 30V
Alternative Parts (Cross-Reference): VS-72CPQ030PbF; 72CPQ030; MBR6035PT C0;
Introduction Date: July 30, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR7030WTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR7030WTG
Discrete Semiconductor Products - Diodes - Rectifiers MBR7030WTG
DIODE ARR SCHOTT 30V 35A TO247-3

DIODE ARR SCHOTT 30V 35A TO247-3

Supplier's Site
DIODE ARRAY SCHOTTKY 30V TO247 - 598-MBR7030WTG - Utmel Electronic Limited
Hong Kong, China
DIODE ARRAY SCHOTTKY 30V TO247
598-MBR7030WTG
DIODE ARRAY SCHOTTKY 30V TO247 598-MBR7030WTG
DIODE ARRAY SCHOTTKY 30V TO247

DIODE ARRAY SCHOTTKY 30V TO247

Supplier's Site
Diode Arrays - MBR7030WTG - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
MBR7030WTG
Diode Arrays MBR7030WTG
DIODE ARRAY SCHOTTKY 30V TO247

DIODE ARRAY SCHOTTKY 30V TO247

Supplier's Site Datasheet
Schottky Rectifier, 70A, 30V To-247; Repetitive Peak Reverse Voltage Onsemi - 45J0807 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 70A, 30V To-247; Repetitive Peak Reverse Voltage Onsemi
45J0807
Schottky Rectifier, 70A, 30V To-247; Repetitive Peak Reverse Voltage Onsemi 45J0807
SCHOTTKY RECTIFIER, 70A, 30V TO-247; Repetitive Peak Reverse Voltage:30V; Average Forward Current:70A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-247; No. of Pins:3Pins; Forward Voltage Max:720mV; Qualification:- RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 70A, 30V TO-247; Repetitive Peak Reverse Voltage:30V; Average Forward Current:70A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-247; No. of Pins:3Pins; Forward Voltage Max:720mV; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Rectifiers Rectifiers Diode Arrays Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-MBR7030WTG MBR7030WTG 1216175-MBR7030WTG MBR7030WTG 598-MBR7030WTG MBR7030WTG 45J0807
Product Name Schottky 70 A 30 V Diode and Rectifier Diodes, Rectifiers - Arrays - MBR7030WTG Discrete Semiconductor Products - Diodes - Rectifiers DIODE ARRAY SCHOTTKY 30V TO247 Diode Arrays Schottky Rectifier, 70A, 30V To-247; Repetitive Peak Reverse Voltage Onsemi
Package Rail/Tube TO-247; TO-247 TO-247 TO-247; TO-247-3 TO-247; TO-247-3 TO-247; TO-247
RoHS Compliant RoHS RoHS RoHS RoHS
IO 35 amps
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Life Cycle Stage Obsolete Active Active
Unlock Full Specs
to access all available technical data