Littelfuse, Inc. 600W Axial Leaded Transient Voltage Suppression (TVS) Diode P6KE20A

Description
The P6KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 600W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 1µA above 13V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
Request a Quote Datasheet
Description
The P6KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 600W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 1µA above 13V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600W Axial Leaded Transient Voltage Suppression (TVS) Diode - P6KE20A - Littelfuse, Inc.
Rosemont, IL, United States
600W Axial Leaded Transient Voltage Suppression (TVS) Diode
P6KE20A
600W Axial Leaded Transient Voltage Suppression (TVS) Diode P6KE20A
The P6KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 600W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 1µA above 13V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated

The P6KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 600W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 1µA above 13V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated

Supplier's Site Datasheet
TVS Diodes - P6KE20ALFTR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
P6KE20ALFTR-ND
TVS Diodes P6KE20ALFTR-ND
27.7V Clamp 22A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

27.7V Clamp 22A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
TVS Diodes - P6KE20ALFCT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
P6KE20ALFCT-ND
TVS Diodes P6KE20ALFCT-ND
27.7V Clamp 22A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

27.7V Clamp 22A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
TVS - TVS - Diodes - P6KE20A - 1085784-P6KE20A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6KE20A
1085784-P6KE20A
TVS - TVS - Diodes - P6KE20A 1085784-P6KE20A
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085784-P6KE20A Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: Through Hole Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-204AC (DO-15) STAND-OFF Voltage (Vwm): 17.1V Minimum Breakdown Voltage: 19V Max Clamping Voltage: 27.7V Peak Pulse Current(Ippm): 22A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1085784-P6KE20A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-204AC (DO-15)
STAND-OFF Voltage (Vwm): 17.1V
Minimum Breakdown Voltage: 19V
Max Clamping Voltage: 27.7V
Peak Pulse Current(Ippm): 22A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
TVS DIODE 17.1V 27.7V DO204AC - 461-P6KE20A - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 17.1V 27.7V DO204AC
461-P6KE20A
TVS DIODE 17.1V 27.7V DO204AC 461-P6KE20A
TVS DIODE 17.1V 27.7V DO204AC

TVS DIODE 17.1V 27.7V DO204AC

Supplier's Site
Tvs Diode, 600W, 20V, Do-15; Product Range Littelfuse - 06R1773 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 20V, Do-15; Product Range Littelfuse
06R1773
Tvs Diode, 600W, 20V, Do-15; Product Range Littelfuse 06R1773
TVS DIODE, 600W, 20V, DO-15; Product Range:P6KE Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:17.1V; Clamping Voltage Max:27.7V; Diode Case Style:DO-15; No. of Pins:2Pins; Minimum Breakdown Voltage:19V RoHS Compliant: Yes

TVS DIODE, 600W, 20V, DO-15; Product Range:P6KE Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:17.1V; Clamping Voltage Max:27.7V; Diode Case Style:DO-15; No. of Pins:2Pins; Minimum Breakdown Voltage:19V RoHS Compliant: Yes

Supplier's Site
Tvs Diode, 600W, 20V, Do-15, Full Reel; Product Range Littelfuse - 17H1840 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 20V, Do-15, Full Reel; Product Range Littelfuse
17H1840
Tvs Diode, 600W, 20V, Do-15, Full Reel; Product Range Littelfuse 17H1840
TVS DIODE, 600W, 20V, DO-15, FULL REEL; Product Range:P6KE Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:17.1V; Clamping Voltage Max:27.7V; Diode Case Style:DO-15; No. of Pins:2Pins; Minimum Breakdown Voltage:19V RoHS Compliant: Yes

TVS DIODE, 600W, 20V, DO-15, FULL REEL; Product Range:P6KE Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:17.1V; Clamping Voltage Max:27.7V; Diode Case Style:DO-15; No. of Pins:2Pins; Minimum Breakdown Voltage:19V RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6KE20A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6KE20A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6KE20A
TVS DO15 17.1V 600W UNIDIR

TVS DO15 17.1V 600W UNIDIR

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Avalanche Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number P6KE20A P6KE20ALFTR-ND 1085784-P6KE20A 461-P6KE20A 06R1773 P6KE20A
Product Name 600W Axial Leaded Transient Voltage Suppression (TVS) Diode TVS Diodes TVS - TVS - Diodes - P6KE20A TVS DIODE 17.1V 27.7V DO204AC Tvs Diode, 600W, 20V, Do-15; Product Range Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
VR 17.1 volts
VBR 19 to 21 volts 19 volts 19 volts 19 volts 19 volts 19 volts
PD 600000 milliwatts
Configuration Single
Package DO-204AC, DO-15, Axial DO-15; DO-204AC (DO-15) DO-15; DO-204AC, DO-15, Axial DO-15; DO-15 DO-15; DO-204AC (DO-15)
Unlock Full Specs
to access all available technical data