DIODE GEN PURP 400V 15A TO220AC Product overview: MUR1540 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR1540 can be used for catalog matching and distributor lookup.
Diode Standard 400V 15A Through Hole TO-220-2
Manufacturer: ON Semiconductor
Win Source Part Number: 850174-MUR1540
Series: SWITCHMODE™
Features: Diode 400 V
Package: Tube
Part Status: Obsolete
Family Name: MUR15
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: MUR1540FS-ND, MUR1540OS, MUR1540FSINACTIVE, MUR1540FS
DIODE GEN PURP 400V 15A TO220-2
DIODE GEN PURP 400V 15A TO220-2
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 280-MUR1540 | MUR1540OS-ND | 850174-MUR1540 | MUR1540 | 598-MUR1540 |
| Product Name | 400V 15A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - MUR1540 | Discrete Semiconductor Products - Diodes - Rectifiers | DIODE GEN PURP 400V 15A TO220-2 |
| Package | Rail/Tube | TO-220 | TO-220; TO-220-2 | ||
| IO | 15 amps | ||||
| Tj | -55 C (-67 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | ||
| Diode Type | Diode 400 V |