Utmel Electronic Limited Datasheets for Power Transformers
Power transformers convert power-level voltages from one level or phase configuration to another. They can include features for electrical isolation, power distribution, and control and instrumentation applications.
Power Transformers: Learn more
| Product Name | Notes |
|---|---|
| MURATA POWER SOLUTIONS 77208CPulse Transformer, PCB, 1:1:1, 16.3 mH, 3.6 ohm, 482 Vs, 2.5 kV, 772 Series | |
| Power Transformers 12VA 115V@0.1A 230VCT@0.05A | |
| Power Transformers Design Sample Kit for GDE25 Series |