Utmel Electronic Limited Datasheets for Electromechanical Relays

Electromechanical relays are devices that complete or interrupt a circuit by physically moving electrical contacts into contact with each other.
Electromechanical Relays: Learn more

Product Name Notes
Electromechanical Relay 12VDC 15A SPDT (19.2x15.5x15)mm THT General Purpose Relay
Electromechanical Relay 12VDC 180Ohm 20(NO)/10(NC)A SPDT/SPDT (17.4x14x13.5)mm THT Automotive Relay
Electromechanical Relay 12VDC 240Ohm 16A SPDT (29x12.7x15.7)mm THT Power Relay
Electromechanical Relay 12VDC 360Ohm 16A SPST-NO (29x12.7x15.7)mm THT Power Relay
Electromechanical Relay 12VDC 360Ohm 25A SPST-NO (40.5x12.7x16)mm THT Power Relay
Electromechanical Relay 24VDC 1.44KOhm 15A DPDT (29x12.7x15.7)mm THT Power Relay
Electromechanical Relay 24VDC 1.44KOhm 30A SPST-NO (29x12.7x15.7)mm THT Power Relay
Electromechanical Relay 24VDC 1.6KOhm 15A SPST-NO (15x15x20)mm THT Power Relay
Electromechanical Relay 24VDC 255Ohm 20A SPDT (22x28.5x16)mm Plug-In Power Relay Automotive
Electromechanical Relay 4.5VDC 145Ohm 2A DPDT (10.6x8.4x5.4)mm SMD General Purpose Relay
Electromechanical Relay 5VDC 178Ohm 2A DPDT (10x6x5.65)mm THT Signal Relay
Electromechanical Relay DPDT 10A DIN Rail
Electromechanical Relay DPDT 2A 12VDC 1.029KOhm Surface Mount
Electromechanical Relay DPDT 2A 12VDC 1.029KOhm Through Hole
Electromechanical Relay DPDT 2A 5VDC 178Ohm Through Hole
Electromechanical Relay DPDT 2A 5VDC 250Ohm Through Hole
Electromechanical Relay DPDT 5A 12VDC Plug-In
Electromechanical Relay SPDT 10A 24VDC 1.44KOhm Through Hole
Electromechanical Relay SPDT 15A 24VDC 1.2KOhm Through Hole
Electromechanical Relay SPDT 16A 15VDC Through Hole
Electromechanical Relay SPDT 1A 12VDC 2.25KOhm Through Hole
Electromechanical Relay SPDT 1A 24VDC 4.5KOhm Through Hole
Electromechanical Relay SPDT 8A 12VDC 627Ohm Through Hole
Electromechanical Relay SPST-NO 10A 12VDC 320Ohm Through Hole
Electromechanical Relay SPST-NO 15A 24VDC 2.88KOhm Through Hole
Electromechanical Relay SPST-NO 16A 24VDC 886Ohm Through Hole
Electromechanical Relay SPST-NO 8A 19VDC Through Hole
Electromechanical Relay, SPST, 6.5VDC (Coil), Random, AC Output
General Purpose Power PCB Electromechanical Relay SPST 16A 24VDC 1440Ohm Through Hole