onsemi Diodes, Rectifiers - Single - MBR40250G MBR40250G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 074296-MBR40250G Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 250V Current - Average Rectified (Io): 40A Voltage - Forward (Vf) (Max) @ If: 970mV @ 40A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 30μA @ 250V Capacitance @ Vr, F: 500pF @ 5V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220-2 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Automotive, Sensing & Instrumentation
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 074296-MBR40250G Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 250V Current - Average Rectified (Io): 40A Voltage - Forward (Vf) (Max) @ If: 970mV @ 40A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 30μA @ 250V Capacitance @ Vr, F: 500pF @ 5V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220-2 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Automotive, Sensing & Instrumentation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - MBR40250G - 074296-MBR40250G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBR40250G
074296-MBR40250G
Diodes, Rectifiers - Single - MBR40250G 074296-MBR40250G
Manufacturer: ON Semiconductor Win Source Part Number: 074296-MBR40250G Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 250V Current - Average Rectified (Io): 40A Voltage - Forward (Vf) (Max) @ If: 970mV @ 40A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 30μA @ 250V Capacitance @ Vr, F: 500pF @ 5V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220-2 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Automotive, Sensing & Instrumentation

Manufacturer: ON Semiconductor
Win Source Part Number: 074296-MBR40250G
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 250V
Current - Average Rectified (Io): 40A
Voltage - Forward (Vf) (Max) @ If: 970mV @ 40A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 30μA @ 250V
Capacitance @ Vr, F: 500pF @ 5V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220-2
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Automotive, Sensing & Instrumentation

Buy Now Datasheet
Single Diodes - MBR40250GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBR40250GOS-ND
Single Diodes MBR40250GOS-ND
Diode Schottky 250V 40A Through Hole TO-220-2

Diode Schottky 250V 40A Through Hole TO-220-2

Buy Now Datasheet
Schottky 40 A 250 V Diode and Rectifier - 280-MBR40250G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40 A 250 V Diode and Rectifier
280-MBR40250G
Schottky 40 A 250 V Diode and Rectifier 280-MBR40250G
Schottky Power Rectifier, Switch-mode, 40 A, 250 V, TO-220AC 2 LEAD, 50-TUBE Product overview: MBR40250G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40 A, 250 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40 A, 250 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR40250G can be used for catalog matching and distributor lookup.

Schottky Power Rectifier, Switch-mode, 40 A, 250 V, TO-220AC 2 LEAD, 50-TUBE Product overview: MBR40250G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40 A, 250 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40 A, 250 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR40250G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 463571 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
463571
Schottky Diodes & Rectifiers 463571
40A 250V Schottky Rectifier, MBR40250G

40A 250V Schottky Rectifier, MBR40250G

Supplier's Site
Schottky Diodes & Rectifiers - 1018988 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1018988
Schottky Diodes & Rectifiers 1018988
40A 250V Schottky Rectifier, MBR40250G

40A 250V Schottky Rectifier, MBR40250G

Supplier's Site
Schottky Diodes & Rectifiers - 463571P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
463571P
Schottky Diodes & Rectifiers 463571P
40A 250V Schottky Rectifier, MBR40250G

40A 250V Schottky Rectifier, MBR40250G

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBR40250G
Schottky Diodes & Rectifiers MBR40250G
Schottky Diodes & Rectifiers 40A 250

Schottky Diodes & Rectifiers 40A 250

Buy Now Datasheet
Single Diodes - MBR40250G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MBR40250G
Single Diodes MBR40250G
DIODE SCHOTTKY 250V 40A TO220-2

DIODE SCHOTTKY 250V 40A TO220-2

Supplier's Site Datasheet
Bridge Rectifier - 32330470 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
32330470
Bridge Rectifier 32330470
SCHOTTKY RECTIFIER, TO-220AC, REPETITIVE REVERSE VOLTAGE VRRM MAX:250V, FORWARD CURRENT IF(AV):40A, DIODE CONFIGURATION:SINGLE , DIODE CASE STYLE:TO-220AC, NO. OF PINS:2PINS, FORWARD VOLTAGE VF MAX:970MV, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SCHOTTKY RECTIFIER, TO-220AC, REPETITIVE REVERSE VOLTAGE VRRM MAX:250V, FORWARD CURRENT IF(AV):40A, DIODE CONFIGURATION:SINGLE, DIODE CASE STYLE:TO-220AC, NO. OF PINS:2PINS, FORWARD VOLTAGE VF MAX:970MV, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
DIODE SCHOTTKY 250V 40A TO220-2 - 598-MBR40250G - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 250V 40A TO220-2
598-MBR40250G
DIODE SCHOTTKY 250V 40A TO220-2 598-MBR40250G
DIODE SCHOTTKY 250V 40A TO220-2

DIODE SCHOTTKY 250V 40A TO220-2

Supplier's Site
Schottky Rectifier, 40A, 250V, To-220Ac; Repetitive Peak Reverse Voltage Onsemi - 42K0020 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 40A, 250V, To-220Ac; Repetitive Peak Reverse Voltage Onsemi
42K0020
Schottky Rectifier, 40A, 250V, To-220Ac; Repetitive Peak Reverse Voltage Onsemi 42K0020
SCHOTTKY RECTIFIER, 40A, 250V, TO-220AC; Repetitive Peak Reverse Voltage:250V; Average Forward Current:40A; Diode Configuration:Single ; Diode Case Style:TO-220AC; No. of Pins:2Pins; Forward Voltage Max:970mV; Qualification:- RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 40A, 250V, TO-220AC; Repetitive Peak Reverse Voltage:250V; Average Forward Current:40A; Diode Configuration:Single; Diode Case Style:TO-220AC; No. of Pins:2Pins; Forward Voltage Max:970mV; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR40250G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR40250G
Discrete Semiconductor Products - Diodes - Rectifiers MBR40250G
DIODE SCHOTTKY 250V 40A TO220-2

DIODE SCHOTTKY 250V 40A TO220-2

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Radwell International Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Diodes Rectifiers Rectifiers Rectifiers Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers Rectifiers
Product Number 074296-MBR40250G MBR40250GOS-ND 280-MBR40250G 463571 463571P MBR40250G MBR40250G 32330470 598-MBR40250G 42K0020 MBR40250G
Product Name Diodes, Rectifiers - Single - MBR40250G Single Diodes Schottky 40 A 250 V Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Bridge Rectifier DIODE SCHOTTKY 250V 40A TO220-2 Schottky Rectifier, 40A, 250V, To-220Ac; Repetitive Peak Reverse Voltage Onsemi Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage Active Active Active
Package TO-220; TO-220-2 TO-220; To-220ac TO-220; TO-220 TO-220-2 TO-220; TO-220-2 TO-220; TO-220-2 TO-220AC TO-220
VF 0.9700 volts 0.9700 volts 0.9700 volts 0.9700 volts 0.9700 volts
trr 35 ns 35 ns 35 ns 35 ns
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219456 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOT23; Sot-23
RoHS Compliant RoHS
View Details
Specs
Life Cycle Stage Removed
VF 1.35 volts
View Details
Schottky barrier diode - BAT54C,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers
Rectifier Diode - 1N6643 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 2.5 amps
IF 300 mA
trr 6 ns
View Details