Diode Array 1 Pair Common Cathode Schottky 100V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 100V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 100V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
DIODE 10 A, 100 V, SILICON, RECTIFIER DIODE, TO-263AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: MBRB20100CT-E3/8W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRB20100CT-E3/8
Manufacturer: Vishay
Win Source Part Number: 074307-MBRB20100CT-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 800mV @ 10A
Current - Reverse Leakage @ Vr: 100μA @ 100V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-263AB
Speed(Frequency): Fast Recovery = 200mA (Io)
DIODE ARR SCHOT 100V 10A TO263AB
Schottky Diodes & Rectifiers 20 Amp 100 Volt Dual 150 Amp IFSM
Schottky Diodes & Rectifiers 20 Amp 100 Volt Dual 150 Amp IFSM
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | MBRB20100CT-E3/8WGICT-ND | 280-MBRB20100CT-E3/8W | 074307-MBRB20100CT-E3/8W | MBRB20100CT-E3/8W | MBRB20100CT-E3/8W | 884-MBRB20100CT-E3/8W |
| Product Name | Diode Arrays | 10 A 100 V Diode and Rectifier | Diodes, Rectifiers - Arrays - MBRB20100CT-E3/8W | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers 20 Amp 100 Volt Dual 150 Amp IFSM |
| Arrangement | Common Catode | |||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||
| Package | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263AB | D2PAK | D2PAK; D2PAK (TO-263AB) | D2PAK; TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | |
| RoHS Compliant | RoHS | RoHS | ||||
| Diode Type | Schottky; Schottky |