Win Source Part Number: 1367689-KDZVTFTR11B
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Series: Automotive, AEC-Q101, KDZVTF
Package: Tape & Reel
Product Status: Active
Package / Case: SOD-123F
Supplier Device Package: PMDU
Base Product Number: KDZVTFTR11
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±5.91%
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Reverse Leakage @ Vr: 10 µA @ 8 V
Power - Max: 1 W
Voltage - Zener (Nom) (Vz): 11.65 V
DIODE ZENER 11.65V 1W PMDU Product overview: KDZVTFTR11B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11.65V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11.65V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-KDZVTFTR11B can be used for catalog matching and distributor lookup.
Zener Diode 11V 1W ±5.91% Surface Mount PMDU
Zener Diode 11V 1W ±5.91% Surface Mount PMDU
Zener Diode 11V 1W ±5.91% Surface Mount PMDU
Single 1W 11V~12.3V 11V SOD-123FL Zener Diodes ROHS
ZENER DIODE, AEC-Q101, 1W, SOD-123FL; Zener Voltage Vz Typ:11V; Power Dissipation Pd:1W; Diode Case Style:SOD-123FL; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:KDZVTF Series; Automotive RoHS Compliant: Yes
DIODE ZENER 11.65V 1W PMDU
DIODE ZENER 11V 1W PMDU
Zener Diodes 11-12.3V 20mA SOD-123FL; PMDU
ZENER DIODES (CORRESPONDS TO AEC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1367689-KDZVTFTR11B | 287-KDZVTFTR11B | KDZVTFTR11BDKR-ND | KDZVTFTR11B | 91Y4805 | KDZVTFTR11B | KDZVTFTR11B | KDZVTFTR11B | 687-KDZVTFTR11B |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes | 11.65V 1W Zener Diode | Single Zener Diodes | Diodes >> Zener Diodes | Zener Diode, Aec-Q101, 1W, Sod-123Fl; Zener Voltage Vz Typ Rohm | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | Zener Diodes | ZENER DIODES (CORRESPONDS TO AEC |
| Package | SOD-123F | Tape & Reel (TR) | SOD-123 | SOD-123; SOD-123FL | PMDU | SOD-123; SOD-123F | SOD-123; SOD-123FL-2 | SOD-123; SOD-123F | |
| VZ | 11.65 volts | 11 volts | 11 volts | 11 volts | 11.65 volts | 11.65 volts | 11 volts | ||
| IR | 0.0100 mA | 0.0100 mA | 10 mA | 0.0100 mA | |||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ? to 150 C (? to 302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |