Utmel Electronic Limited Datasheets for Light Guides

Light guides conduct the flow of light from a light source to a point of use in areas that are too small or too hazardous to permit the installation of a light bulb. There are two basic types of light guides: liquid and fiber optic.  Light guides are sometimes called light pipes (lightpipes).
Light Guides: Learn more

Product Name Notes
5MM PANEL MOUNT RIGHT ANGLE CONV
5MM PANEL MOUNT RIGHT ANGLE DOME
5MM PANEL MOUNT RIGHT ANGLE FLAT
LIGHT PIPE 1.68MM DIA X 5.26MM
LIGHT PIPE 3 ARRAY 5MM ROUND
LIGHT PIPE 3-HIGH RIGHT ANGLE
LIGHT PIPE 3X5MM 2ARRAY RJ45
LIGHT PIPE 4 ELEMENT RJ45
LIGHT PIPE 4 ELEMENT SNAP-IN
LIGHT PIPE 4MM ELEMENT .060X.370
LIGHT PIPE 5 ELEMENT 5MM RECT
LIGHT PIPE 8 ELEMENT SHIELDED
LIGHT PIPE ACT 3MM DIA 14.5MM
LIGHT PIPE PNL MNT 1MM RND 4MM
LIGHT PIPE QUAD LEVEL
LIGHT PIPE RA .150" 3MM ROUND
LIGHT PIPE RA .600" 3MM ROUND
LIGHT PIPE ROUND 4MM CLEAR
LIGHT PIPE SGL ELEMENT
LIGHT PIPE SGL VERT RECT
LIGHT PIPE SINGLE ELEMENT
LPA-C081301 Series 8 Position Clear Rigid 10 mm Vertical Light Pipe
LPF Series Clear 3 High Right Angle Light Pipes Round Lens
LPF Series Rectangular 3 x 3 Quad Unit Surface Mount Tower Light Pipe
LPF Series Round 3 mm Single Unit Surface Mount Right Angle Light Pipe
PLP2 Series Front Mount Low Profile Round Face .625 in Panel Light Pipe
Rigid Front Mount 3 mm Round Lens Low Profile Round Face 0.125 Light Pipe
Rigid Panel Mount (Front) 5 mm Round Lens Flat Face 0.500 in. Light Pipe
Rigid Panel Mount (Rear) 3 mm Round Lens 0.350 in. Light Pipe
SLP3 Series Flat Face .150 in Long Clear Light Pipe
VLP Series Vertical .200 in High Round Rigid Light Pipe
VLP Series Vertical .350 in High Flat Rigid Light Pipe
VLP Series Vertical .350 in High Round Rigid Light Pipe
VLP Series Vertical .650 in High Rectangular Rigid Light Pipe