BRIDGE RECT 1P 1KV 50A MP-50WW Product overview: MP5010W from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 50A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 50A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MP5010W can be used for catalog matching and distributor lookup.
Manufacturer: Micro Commercial Co
Win Source Part Number: 1226194-MP5010W
Manufacturer Homepage: www.mccsemi.com
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Bridge Rectifier Single Phase Standard 1kV Through Hole MP-50W
BRIDGE RECT 1P 1KV 50A MP-50WW
BRIDGE RECT 1P 1KV 50A MP-50WW
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | 299-MP5010W | 1226194-MP5010W | MP5010WMS-ND | MP5010W | 543-MP5010W |
| Product Name | 1KV 50A Diode and Rectifier | Bridge Rectifiers - MP5010W | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | BRIDGE RECT 1P 1KV 50A MP-50WW |
| Package | Bulk | 4-Square, MP-50W | |||
| Tj | -50 to 150 C (-58 to 302 F) | -50 to 150 C (-58 to 302 F) | -50 to 150 C (-58 to 302 F) | -50 to 150 C (-58 to 302 F) | |
| Rectifier Configuration / Technology | Bridge |