Utmel Electronic Limited Datasheets for Accelerometers
Accelerometers are instruments for measuring, displaying, and analyzing acceleration and vibration.
Accelerometers: Learn more
| Product Name | Notes |
|---|---|
| 3-AXIS IOMT ACCELEROMETER (2X2 L | |
| ACCELEROMETER 1.5G I2C 10DFN | |
| ACCELEROMETER 120G PCM/SPI 16QFN | |
| ACCELEROMETER 169G ANALOG 16SOIC | |
| ACCELEROMETER 187G PCM 16QFN | |
| ACCELEROMETER 2-6G ANALOG 44QFN | |
| ACCELEROMETER 2-6G I2C/SPI 16LGA | |
| ACCELEROMETER 2-8G I2C 10LGA | |
| ACCELEROMETER 2-8G I2C/SPI 12LGA | |
| ACCELEROMETER 2-8G I2C/SPI 14LGA | |
| ACCELEROMETER 2-8G I2C/SPI 24QFN | |
| ACCELEROMETER 225G ANALOG 16SOIC | |
| ACCELEROMETER 2G ANALOG 8LGA | |
| ACCELEROMETER 2G I2C 6SMD | |
| ACCELEROMETER 8G I2C 12QFN | |
| ACCELEROMETER PSI5 16QFN | |
| Accelerometer Single ±8g 5V 237.5mV/g to 262.5mV/g Automotive 16-Pin SOIC T/R | |
| Accelerometer Single ±8g 5V 237.5mV/g to 262.5mV/g Automotive 16-Pin SOIC | |
| Accelerometer Single 250g 4V to 20V 16-Pin QFN Rail | |
| Accelerometer Triple ±2g/±6g 3.3V Automotive 28-Pin PQFP-N Tray | |
| Accelerometers 3-AXIS LOW G PEDOMETER | |
| Accelerometers Opuntia XY +/-3.5g 11bit | |
| Accelerometers X-AXIS 250 NOMINAL | |
| Accelerometers XY-AXIS 80/ 80G | |
| DIGITAL THREE-AXIS ACCELEROMETER | |
| H3LIS331DL Series 3.6 V ±100/±200/±400 g 3-Axis Digital Accelerometer - TFLGA-16 | |
| IC SENSOR ACCELEROMETER 16QFN | |
| NXP - MMA8453QR1 - ACCELEROMETER, 3-AXIS, 8G, 10BIT, 16QFN | |
| PCI Target I/O Accelerator 160-Pin PQFP | |
| Three Axis Accelerometer |