Manufacturer: Micro Commercial Co
Win Source Part Number: 1078302-MMBZ5227BW-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 15μA @ 1V
Voltage - Zener (Nom) (Vz): 3.6V
Impedance (Max) (Zzt): 24 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOT-323
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Zener Diode 3.6V 200mW ±5% Surface Mount SOT-323
Zener Diode 3.6V 200mW ±5% Surface Mount SOT-323
Zener Diode 3.6V 200mW ±5% Surface Mount SOT-323
DIODE ZENER 3.6V 200MW SOT323
DIODE ZENER 3.6V 200MW SOT323
| Win Source Electronics | DigiKey | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1078302-MMBZ5227BW-TP | MMBZ5227BW-TPMSCT-ND | 543-MMBZ5227BW-TP | MMBZ5227BW-TP | MMBZ5227BW-TP |
| Product Name | Diodes - Zener - Single - MMBZ5227BW-TP | Single Zener Diodes | DIODE ZENER 3.6V 200MW SOT323 | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Life Cycle Stage | Active | Active | Active | ||
| Package | SOT323; SOT-323 | SOT323; SC-70, SOT-323 | SOT323; SOT-323 | ||
| VZ | 3.6 volts | 3.6 volts | |||
| ZZT | 24 ohms | 24 ohms |