Vishay Precision Group 400V 1A Diode and Rectifier MSE1PG-M3/89A

Description
Diode Switching 400V 1A 2-Pin Micro SMP T/R Product overview: MSE1PG-M3/89A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MSE1PG-M3/89A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Switching 400V 1A 2-Pin Micro SMP T/R Product overview: MSE1PG-M3/89A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MSE1PG-M3/89A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400V 1A Diode and Rectifier - 280-MSE1PG-M3/89A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 1A Diode and Rectifier
280-MSE1PG-M3/89A
400V 1A Diode and Rectifier 280-MSE1PG-M3/89A
Diode Switching 400V 1A 2-Pin Micro SMP T/R Product overview: MSE1PG-M3/89A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MSE1PG-M3/89A can be used for catalog matching and distributor lookup.

Diode Switching 400V 1A 2-Pin Micro SMP T/R Product overview: MSE1PG-M3/89A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MSE1PG-M3/89A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MSE1PG-M3/89A - 096728-MSE1PG-M3/89A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MSE1PG-M3/89A
096728-MSE1PG-M3/89A
Diodes, Rectifiers - Single - MSE1PG-M3/89A 096728-MSE1PG-M3/89A
Manufacturer: Vishay Win Source Part Number: 096728-MSE1PG-M3/89A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Reverse Recovery Time (trr): 780ns Current - Reverse Leakage @ Vr: 1μA @ 400V Capacitance @ Vr, F: 5pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 175°C Family Name: MSE1PG Categories: Discrete Semiconductor Products Status: Active Case / Package: MicroSMP Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Alternative Parts (Cross-Reference): DFLR1400-7; DFLU1400-7; RR1VWM4STF; RR1VWM4S; Introduction Date: August 28, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 096728-MSE1PG-M3/89A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Reverse Recovery Time (trr): 780ns
Current - Reverse Leakage @ Vr: 1μA @ 400V
Capacitance @ Vr, F: 5pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Family Name: MSE1PG
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: MicroSMP
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Alternative Parts (Cross-Reference): DFLR1400-7; DFLU1400-7; RR1VWM4STF; RR1VWM4S;
Introduction Date: August 28, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Diodes - MSE1PG-M3/89AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 400V 1A Surface Mount MicroSMP (DO-219AD)

Diode Standard 400V 1A Surface Mount MicroSMP (DO-219AD)

Buy Now Datasheet
Single Diodes - MSE1PG-M3/89AGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 400V 1A Surface Mount MicroSMP (DO-219AD)

Diode Standard 400V 1A Surface Mount MicroSMP (DO-219AD)

Buy Now Datasheet
Single Diodes - MSE1PG-M3/89AGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 400V 1A Surface Mount MicroSMP (DO-219AD)

Diode Standard 400V 1A Surface Mount MicroSMP (DO-219AD)

Buy Now Datasheet
Single Diodes - MSE1PG-M3/89A - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MSE1PG-M3/89A
Single Diodes MSE1PG-M3/89A
DIODE GEN PURP 400V 1A MICROSMP

DIODE GEN PURP 400V 1A MICROSMP

Supplier's Site Datasheet
Esd Diode, 1A, 400V, Microsmp, Full Reel; Repetitive Peak Reverse Voltage Vishay - 24R6964 - Newark, An Avnet Company
Chicago, IL, United States
Esd Diode, 1A, 400V, Microsmp, Full Reel; Repetitive Peak Reverse Voltage Vishay
24R6964
Esd Diode, 1A, 400V, Microsmp, Full Reel; Repetitive Peak Reverse Voltage Vishay 24R6964
ESD DIODE, 1A, 400V, MICROSMP, FULL REEL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:780ns; Forward Surge Current:20A; Qualification:-RoHS Compliant: Yes

ESD DIODE, 1A, 400V, MICROSMP, FULL REEL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:780ns; Forward Surge Current:20A; Qualification:-RoHS Compliant: Yes

Supplier's Site
Zener Diode Sod123-E3 Rohs Compliant Vishay - 81AC9290 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode Sod123-E3 Rohs Compliant Vishay
81AC9290
Zener Diode Sod123-E3 Rohs Compliant Vishay 81AC9290
ZENER DIODE SOD123-E3 ROHS COMPLIANT: YES

ZENER DIODE SOD123-E3 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
MSE1PG-M3/89A
Rectifiers MSE1PG-M3/89A
Rectifiers 1.0 Amp 400 Volt 20 Amp IFSM

Rectifiers 1.0 Amp 400 Volt 20 Amp IFSM

Buy Now Datasheet
Rectifiers 1.0 Amp 400 Volt 20 Amp IFSM - 884-MSE1PG-M3/89A - Utmel Electronic Limited
Hong Kong, China
Rectifiers 1.0 Amp 400 Volt 20 Amp IFSM
884-MSE1PG-M3/89A
Rectifiers 1.0 Amp 400 Volt 20 Amp IFSM 884-MSE1PG-M3/89A
Rectifiers 1.0 Amp 400 Volt 20 Amp IFSM

Rectifiers 1.0 Amp 400 Volt 20 Amp IFSM

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - MSE1PG-M3/89A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MSE1PG-M3/89A
Discrete Semiconductor Products - Diodes - Rectifiers MSE1PG-M3/89A
DIODE GEN PURP 400V 1A MICROSMP

DIODE GEN PURP 400V 1A MICROSMP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes General Purpose Diodes Diodes Zener Diodes Rectifiers Diodes Rectifiers
Product Number 280-MSE1PG-M3/89A 096728-MSE1PG-M3/89A MSE1PG-M3/89AGIDKR-ND MSE1PG-M3/89A 24R6964 81AC9290 MSE1PG-M3/89A 884-MSE1PG-M3/89A MSE1PG-M3/89A
Product Name 400V 1A Diode and Rectifier Diodes, Rectifiers - Single - MSE1PG-M3/89A Single Diodes Single Diodes Esd Diode, 1A, 400V, Microsmp, Full Reel; Repetitive Peak Reverse Voltage Vishay Zener Diode Sod123-E3 Rohs Compliant Vishay Rectifiers Rectifiers 1.0 Amp 400 Volt 20 Amp IFSM Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Diode Type Standard Standard
VF 1.1 volts 1.1 volts 1.1 volts 1.1 volts 1.1 volts
VR 400 volts 400 volts 400 volts
IR 1.00E-3 mA 1.00E-3 mA 1.00E-3 mA
Unlock Full Specs
to access all available technical data