onsemi TVS Diodes NSPM3041MXT5G

Description
8.5V Clamp 40A (8/20µs) Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6)
Request a Quote Datasheet
Description
8.5V Clamp 40A (8/20µs) Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 488-NSPM3041MXT5GCT-ND - DigiKey
Thief River Falls, MN, United States
8.5V Clamp 40A (8/20µs) Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6)

8.5V Clamp 40A (8/20µs) Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6)

Buy Now Datasheet
TVS Diodes - 488-NSPM3041MXT5GTR-ND - DigiKey
Thief River Falls, MN, United States
8.5V Clamp 40A (8/20µs) Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6)

8.5V Clamp 40A (8/20µs) Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1334921-NSPM3041MXT5G - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1334921-NSPM3041MXT5G
Circuit Protection - TVS - Diodes 1334921-NSPM3041MXT5G
Manufacturer: onsemi Win Source Part Number: 1334921-NSPM3041MXT5 G Category: Circuit Protection>TVS - Diodes Packaging: Reel - TR Type: Zener Applications: General Purpose Standard Package: 8,000 Mounting: Surface Mount Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 4.5V (Max) Voltage - Breakdown (Min): 5.3V Voltage - Clamping (Max) @ Ipp: 8.5V Power Line Protection: No Capacitance @ Frequency: 80pF @ 1MHz Current - Peak Pulse (10/1000µs): 40A (8/20µs) Supplier Device Package: 2-X2DFN (1x0.6) Temperature Range - Operating: -65°C ~ 150°C (TJ) Case / Package: 2-XDFN ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 2156-NSPM3041MXT5G-O S,488-NSPM3041MXT5GD KR,ONSONSNSPM3041MXT 5G,488-NSPM3041MXT5G TR,488-NSPM3041MXT5G CT,NSPM3041MXT5G-ND Base Product Number: NSPM3041 Product Status: Last Time Buy RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1334921-NSPM3041MXT5G
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Standard Package: 8,000
Mounting: Surface Mount
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 4.5V (Max)
Voltage - Breakdown (Min): 5.3V
Voltage - Clamping (Max) @ Ipp: 8.5V
Power Line Protection: No
Capacitance @ Frequency: 80pF @ 1MHz
Current - Peak Pulse (10/1000µs): 40A (8/20µs)
Supplier Device Package: 2-X2DFN (1x0.6)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Case / Package: 2-XDFN
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 2156-NSPM3041MXT5G-OS,488-NSPM3041MXT5GDKR,ONSONSNSPM3041MXT5G,488-NSPM3041MXT5GTR,488-NSPM3041MXT5GCT,NSPM3041MXT5G-ND
Base Product Number: NSPM3041
Product Status: Last Time Buy
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
4.5 V 4.5V TVS Protection Diode - 144-NSPM3041MXT5G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.5 V 4.5V TVS Protection Diode
144-NSPM3041MXT5G
4.5 V 4.5V TVS Protection Diode 144-NSPM3041MXT5G
4.5 V Bidirectional ESD and Surge Protection Device 4.5V Bidirectional ESD, 8000-REEL Product overview: NSPM3041MXT5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5 V, 4.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 4.5 V, 4.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-NSPM3041MXT5G can be used for catalog matching and distributor lookup.

4.5 V Bidirectional ESD and Surge Protection Device 4.5V Bidirectional ESD, 8000-REEL Product overview: NSPM3041MXT5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5 V, 4.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 4.5 V, 4.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-NSPM3041MXT5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS DIODE 4.5V 8.5V 2X2DFN - 598-NSPM3041MXT5G - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 4.5V 8.5V 2X2DFN
598-NSPM3041MXT5G
TVS DIODE 4.5V 8.5V 2X2DFN 598-NSPM3041MXT5G
TVS DIODE 4.5V 8.5V 2X2DFN

TVS DIODE 4.5V 8.5V 2X2DFN

Supplier's Site
TVS Diodes NSPM3041MXT5G
TVS DIODE 4.5VWM 8.5VC 2X2DFN

TVS DIODE 4.5VWM 8.5VC 2X2DFN

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - NSPM3041MXT5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
NSPM3041MXT5G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes NSPM3041MXT5G
TVS DIODE 4.5VWM 8.5VC 2X2DFN

TVS DIODE 4.5VWM 8.5VC 2X2DFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 488-NSPM3041MXT5GCT-ND 1334921-NSPM3041MXT5G 144-NSPM3041MXT5G 598-NSPM3041MXT5G NSPM3041MXT5G NSPM3041MXT5G
Product Name TVS Diodes Circuit Protection - TVS - Diodes 4.5 V 4.5V TVS Protection Diode TVS DIODE 4.5V 8.5V 2X2DFN TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package 2-XDFN 2-XDFN 2-XDFN 2-XDFN 2-X2DFN (1x0.6)
VC 8.5 volts 8.5 volts 8.5 volts 8.5 volts 8.5 volts
VBR 5.3 volts 5.3 volts 6.1 volts 5.3 volts 5.3 volts
IFSM 40 amps
Unlock Full Specs
to access all available technical data