Utmel Electronic Limited Datasheets for Thyristors
Thyristors are a class of four-layer (PNPN) semiconductor devices that act as switches, rectifiers, or voltage regulators.
Thyristors: Learn more
| Product Name | Notes |
|---|---|
| - TRIACs ROHS | |
| 12A, 1000V, SCR, TO-220AB | |
| 15mA 35mA 1.55V 0.5W 4A 800V 25A@20ms 4 Terminal Thyristor 1.3V SOT-223 TRIACs ROHS | |
| 16 A, 50 mA IGT 3 Quadrant Triac 600 V, TO-220 3 LEAD STANDARD, 50-TUBE | |
| 400V, 8A, 4 QUADRANT LOGIC LEVEL TRIAC, TO-220AB, PLASTIC, TO-220AB, 3 PIN | |
| 4A TRIACS | |
| 50mA 50mA 1.5V 1W 16A 800V 160A@20ms Triac 1.3V TO-220A TRIACs ROHS | |
| 600V, 0.95A, 4 QUADRANT LOGIC LEVEL TRIAC | |
| 600V, 12A, SNUBBERLESS TRIAC, TO-220AB, TO-220AB, 3 PIN | |
| 7.8A, 600V, SCR, SC-63, MP-3A, 3 PIN | |
| Alternistor TRIAC, 400V V(DRM), 25A I(T)RMS, TO-218, ISOLATED TO-218, 3 PIN | |
| Alternistor TRIAC, 400V V(DRM), 40A I(T)RMS, ISOLATED TO-218X, 3 PIN | |
| APT Series 5000 Vrms Single Channel Surface Mount Phototriac Coupler - DIP-4 | |
| BG-T4814K0-1 Thyristors - TRIACs RoHS | |
| BTA06 Series 600 Vdrm 6 A Flange Mount Snubberless Triac Thyristor - TO-220AB | |
| BTA16 Series 800 Vdrm 16 A Flange Mount Snubberless Triac Thyristor - TO-220AB | |
| LITTELFUSE EC103D1SCR THYRISTOR, 800mA, 400V, TO-92 | |
| LITTELFUSE Q8016LH4TP Thyristor, 800 V, 35 mA, 16 A, TO-220AB, 3 Pins | |
| LITTELFUSE S6008LS3 SCR THYRISTOR, 5.1A, 600V, TO-220AB | |
| MOD THYRISTOR DUAL 1600V SOT-227 | |
| MOD THYRISTOR DUAL 1800V TO240AA | |
| NEXPERIA - PDTC143ZU,115 - Bipolární Prebias / Digitální Tranzistor, BRT, Jeden NPN, 50 V, 100 mA, 4.7 kohm, 47 kohm | |
| ON SEMICONDUCTOR - 2N5062G - THYRISTOR, 0.8A, 100V, TO-92 | |
| ON SEMICONDUCTOR HBL5006P2T5G TVS Thyristor, Shunt Protector, HBL5006 Series, 1.3 V, 0.35 A, SOD-923, 2 Pins, -40 C | |
| Panasonic 3.5 mA SPNO Solid State Relay, Zero Crossing PCB mount Triac, 600 V Maximum Load | |
| Q8012LH5; TRIAC; 800V 12A; Gate Trigger 1.3V 50mA; 3-Pin TO-220 | |
| RELAY SSR 120VAC .9A TRIAC 8-DIP | |
| S6035 Series 35 A 600 V Teccor Thyristor SCR - TO-218 | |
| SCR 0.8A 100V SOT-23 | |
| SCR 0.8A 400V 25UA TO-92 | |
| SCR 0.8A 400V 5UA TO-92-3 | |
| SCR 0.8A 400V 5UA TO-92 | |
| SCR 0.8A 600V SOT223 | |
| SCR 1.25A 600V TO-92 | |
| SCR 1200V 16A D2PAK | |
| SCR 1200V 55A(RMS) 600A 3-Pin(3+Tab) TO-247AC Tube | |
| SCR 12A 15MA 800V DPAK | |
| SCR 12A 600V D2PAK | |
| SCR 4A 50UA 800V TO202-3 | |
| SCR 50A 200V TOP3 | |
| SCR 600V 15A TO220 ISO | |
| SCR 800V 16A TO220 | |
| SCR 800V 210A TO-220F | |
| SCR MED POWER 1200V 22A TO-48 | |
| SCR MODULE 1800V 785A POW-R-BLOK | |
| SCR Modules Thyristor Module Phase Leg | |
| SCR NON-ISOLATE 600V 55A TO220AB | |
| SCR NON-ISOLATED 1KV 55A TO220AB | |
| SCR NON-SENS 1000V 6A TO-251 | |
| SCR NON-SENS 600V 6A TO-251AA | |
| SCR NON-SENS 800V 12A TO-252AA | |
| SCR NON-SENSITIVE GATE 6.0A 600V | |
| SCR NON-SENSITIVE GATE 8.0A 200V | |
| SCR PHASE CNTL 55A 800V TO-247AC | |
| SCR PHASE CONT 1200V 16A TO220FP | |
| SCR PHASE CONT 800V 16A D2PAK | |
| SCR PHASE CONT 800V 25A TO-220AB | |
| SCR PHASE CONT 800V 30A TO-247AC | |
| SCR PHASE CTRL 1200V 25A D2PAK | |
| SCR PHASE CTRL 2000V 1600A | |
| SCR REVERSE BLOCK THY SOT-23 | |
| SCR SEN 400V .8A 5 UA SOT223 TR | |
| SCR SEN 600V .8A 50UA TO92 | |
| SCR SENS 200V 8A ISO TO-220 | |
| SCR SENS 400V 0.8A SOT223 | |
| SCR SENS 400V 4A TO-251 | |
| SCR SENS 400V 6A ISO TO-220 | |
| SCR SENS 400V 6A SMT TO-252AA | |
| SCR SENS 600V 1.5A SOT223 | |
| SCR SENS 800V .8A SOT89 | |
| SCR SENS GATE 400V 0.8A TO-92 | |
| SCR SENS GATE 600V 6A TO-251 | |
| SCR THY PHASE LEG 1400V WC-501 | |
| SCREW 4-40 FOR ST/DST SER 100PC | |
| Screw terminal 2.50 mm² Number of pins 4 MKDSN 2,5/ 4 VPE500 Pho | |
| SCREWDRIVER SLOT 0.8X4MM 8.27" | |
| SCREWDRIVER TORX T9 5.9" | |
| SCRs 0.8A 100V | |
| SCRs 0.8A 200V | |
| SCRs 0.8A Sensitive Gate 600V SCR 30-200uA | |
| SCRs 100V 800mA Thyristor | |
| SCRs 100V 800mA | |
| SCRs 10A 500uA 400V Sensing | |
| SCRs 25A 1000V | |
| SCRs 400V 15A | |
| SCRs 400V 55A | |
| SCRs SCR 400V 40A TO220 | |
| SCRs THYRISTOR | |
| Sensitive Gate Triac, DPAK INSERTION MOUNT, 75-TUBE | |
| Sensitive Gate Triac, SOT-223 (TO-261) 4 LEAD, 1000-REEL | |
| SOT-223-3L TRIACs ROHS | |
| SOT-23 TRIACs ROHS | |
| STMICROELECTRONICS ACST8-8CFP Triac, Switch, 800 V, 10 W, 1.5 V, TO-220FP, 85 A | |
| STMICROELECTRONICS BTA06-600BRG Triac, 600 V, 50 mA, 1 W, 1.5 V, TO-220AB, 60 A | |
| STMICROELECTRONICS BTA16-600BRGTriac, 600 V, 50 mA, 1 W, 1.5 V, TO-220AB, 160 A | |
| STMICROELECTRONICS BTW69-800RG Thyristor, 800 V, 80 mA, 32 A, 50 A, TOP-3 | |
| STMICROELECTRONICS T610T-8FP Triac, 800 V, 10 mA, 1.3 V, TO-220FPAB, 45 A | |
| THYRISTOR 100A 8SOIC | |
| THYRISTOR 120V 400A TO226-2 | |
| THYRISTOR 12A 650V TO220AB | |
| THYRISTOR 140V/280V 150A TO220-3 | |
| THYRISTOR 16V 100A 8SOIC | |
| THYRISTOR 170V 250A DO214AA | |
| THYRISTOR 170V/340V 400A 6SMD GW | |
| THYRISTOR 190V 250A TO226-2 | |
| THYRISTOR 190V/380V 250A TO220-3 | |
| THYRISTOR 230V 250A TO220-3 | |
| THYRISTOR 230V 400A SMB | |
| THYRISTOR 260V 400A SMB | |
| THYRISTOR 270V 150A 6SMD GW | |
| THYRISTOR 275V 100A DO-214 | |
| THYRISTOR 275V/550V 150A TO220-3 | |
| THYRISTOR 400V 4A SOT82 | |
| THYRISTOR 500V 12A TO-220F | |
| THYRISTOR 500V 4A SOT82 | |
| THYRISTOR 58V 400A TO226-2 | |
| THYRISTOR 58V 70A RADIAL 3LEAD | |
| THYRISTOR 600V SOT54 | |
| THYRISTOR 60A 8-SO | |
| THYRISTOR 650V 20A SOT186A | |
| THYRISTOR 6V 150A DO214AA | |
| THYRISTOR 800V 20A D2PAK | |
| THYRISTOR 8A 600V DPAK | |
| THYRISTOR 8V 30A SOT-23-5L | |
| THYRISTOR 90V/180V 400A TO220-3 | |
| Thyristor AC Switch Triac 700V 50A 3-Pin(2+Tab) D2PAK T/R | |
| Thyristor AC Switch Triac 800V 8.4A 3-Pin(2+Tab) DPAK Tube | |
| Thyristor AC Switch Triac 800V 84A 3-Pin(2+Tab) D2PAK T/R | |
| THYRISTOR MODULE, 25A, 600V | |
| Thyristor PCT 8KV 45KA 4-Pin T15035K-1 Tray | |
| THYRISTOR PHASE 1200V ISOPLUS247 | |
| THYRISTOR PHASE 1400V TO-247AD | |
| THYRISTOR SCR 0.8A 200V TO92 | |
| THYRISTOR SCR 0.8A 400V TO92 | |
| Thyristor SCR 1.2KV 200A 3-Pin(2+Tab) D2PAK Tube | |
| Thyristor SCR 1.2KV 314A 3-Pin(3+Tab) TO-220AB Tube | |
| Thyristor SCR 1.2KV 970A 3-Pin(3+Tab) PLUS 247 Tube | |
| THYRISTOR SCR 1.5A 400V TO-92 | |
| THYRISTOR SCR 1.5A 400V TO92 | |
| Thyristor SCR 1.6KV 430A 3-Pin(3+Tab) TO-247AD Tube | |
| Thyristor SCR 200V 7A 3-Pin SOT-23 | |
| THYRISTOR SCR 25A 800V TO220AB | |
| Thyristor SCR 400V 100A 3-Pin(3+Tab) TO-220 | |
| Thyristor SCR 400V 100A 3-Pin(3+Tab) TO-251 Tube | |
| Thyristor SCR 400V 650A 3-Pin(3+Tab) TO-218 Tube | |
| THYRISTOR SCR 4A 600V DPAK | |
| Thyristor SCR 50V 250A 3-Pin(3+Tab) TO-220AB Box | |
| Thyristor SCR 600V 100A 3-Pin(3+Tab) TO-220AB Isolated | |
| Thyristor SCR 600V 125A 3-Pin(3+Tab) TO-220AB Tube | |
| Thyristor SCR 800V 11.5KA 2-Pin TO-200AB | |
| Thyristor SCR 800V 110A 3-Pin(2+Tab) D2PAK Tube | |
| Thyristor SCR 800V 115A 3-Pin(3+Tab) IPAK Tube | |
| Thyristor SCR 800V 145A 3-Pin(2+Tab) D2PAK T/R | |
| THYRISTOR SCR 800V TO-92 | |
| THYRISTOR SCR 8A 600V DPAK | |
| THYRISTOR SCR 8A 600V TO220AB | |
| Thyristor SIDAC 170V 30A 8-Pin QFN | |
| Thyristor Surge Protection Devices 140V 400A 3-Pin(3+Tab) TO-218 Tube | |
| Thyristor TRIAC 400V 400A 3-Pin(3+Tab) TO-218AC Tube | |
| Thyristor TRIAC 400V 84A 3-Pin(3+Tab) TO-220AB Tube | |
| Thyristor TRIAC 600V 100A 3-Pin(3+Tab) TO-220AB Box | |
| Thyristor TRIAC 600V 250A 3-Pin(3+Tab) TO-220AB Isolated Tube | |
| Thyristor TRIAC 600V 84A 3-Pin(2+Tab) D2PAK T/R | |
| Thyristor TRIAC 600V 84A 3-Pin(2+Tab) DPAK Tube | |
| Thyristor TRIAC 700V 168A 3-Pin(3+Tab) TO-220AB Insulated Tube | |
| Thyristor TRIAC 800V 168A 3-Pin(2+Tab) D2PAK T/R | |
| Thyristor TRIAC 800V 84A 3-Pin(2+Tab) DPAK Tube | |
| THYRISTORS SCR 1200V 25A TO220 | |
| THYRISTORS SCR 1600V 25A TO220 | |
| TO-126 TRIACs ROHS | |
| TO-220 TRIACs ROHS | |
| TO-220A TRIACs ROHS | |
| TO-220B TRIACs ROHS | |
| TO-220BK TRIACs ROHS | |
| TO-220M TRIACs ROHS | |
| TO-252 TRIACs ROHS | |
| TO-3P TRIACs ROHS | |
| TO-92 TRIACs ROHS | |
| TO252-4R TRIACs ROHS | |
| TRIAC 1KV 8A TO220-3 | |
| TRIAC 400V 10A TO220AB | |
| TRIAC 400V 16A TO220AB | |
| TRIAC 400V 4A TO220 | |
| TRIAC 400V 6A TO263 | |
| TRIAC 400V 8A TO263 | |
| TRIAC 600V 12A TO220AB | |
| TRIAC 600V 16A D2PAK | |
| TRIAC 600V 16A TO220AB | |
| TRIAC 600V 1A SC73 | |
| TRIAC 600V 25A TO220AB | |
| TRIAC 600V 25A TOP3 | |
| TRIAC 600V 4A DPAK | |
| TRIAC 600V 4A TO202 | |
| TRIAC 600V 8A TO220 | |
| TRIAC 600V 8A TO220AB | |
| TRIAC 700V 0.5A | |
| TRIAC 800V 10A TO220AB | |
| TRIAC 800V 10A TO263 | |
| TRIAC 800V 12A TO220-3 | |
| TRIAC 800V 15A TO220AB | |
| TRIAC 800V 16A D2PAK | |
| TRIAC 800V 16A TO220AB | |
| TRIAC 800V 20A TO220AB | |
| TRIAC 800V 25A TO-220AB | |
| TRIAC 800V 30A TO220AB | |
| TRIAC 800V 4A DPAK | |
| TRIAC 800V 4A TO220AB | |
| TRIAC 800V 6A TO220F | |
| TRIAC 800V 8A 10MA TO-220AB | |
| TRIAC 800V 8A DPAK | |
| TRIAC 800V 8A TO220AB | |
| TRIAC ALTERNISTOR 1KV 8A TO220-3 | |
| TRIAC ALTERNISTOR 600V 10A D2PAK | |
| TRIAC ALTERNISTOR 600V 12A TO220 | |
| TRIAC ALTERNISTOR 600V 16A D2PAK | |
| TRIAC ALTERNISTOR 600V 16A TO220 | |
| TRIAC ALTERNISTOR 600V 4A DPAK | |
| TRIAC ALTERNISTOR 600V 6A TO-220 | |
| TRIAC ALTERNISTOR 600V 6A TO220 | |
| TRIAC ALTERNISTOR 600V TO220AB | |
| TRIAC ALTERNISTOR 700V TO220AB | |
| TRIAC ALTERNISTOR 800V 40A TOP3 | |
| TRIAC ALTERNISTOR 800V TO220AB | |
| TRIAC DRIVER, DIP-6, RANDOM PHASE | |
| TRIAC DRIVER, DIP-6, ZERO CROSS, SMD | |
| TRIAC INT TRIGGER 600V 6A TO220 | |
| TRIAC INT TRIGGER 600V 8A TO220 | |
| TRIAC SENS 600V 4A TO-252 | |
| TRIAC SENS GATE 400V 0.8A SC73 | |
| TRIAC SENS GATE 400V 1A TO92 | |
| TRIAC SENS GATE 500V 0.8A TO92-3 | |
| TRIAC SENS GATE 600V 0.8A TO92-3 | |
| TRIAC SENS GATE 600V 12A TO220AB | |
| TRIAC SENS GATE 600V 1A SC73 | |
| TRIAC SENS GATE 600V 1A SOT223 | |
| TRIAC SENS GATE 600V 1A TO92-3 | |
| TRIAC SENS GATE 600V 4A DPAK | |
| TRIAC SENS GATE 600V 4A SOT82-3 | |
| TRIAC SENS GATE 600V 4A TO220AB | |
| TRIAC SENS GATE 600V 8A DPAK | |
| TRIAC SENS GATE 600V 8A TO220AB | |
| TRIAC SENS GATE 700V 6A TO220AB | |
| TRIAC SENS GATE 800V 0.8A SOT223 | |
| TRIAC SENS GATE 800V 16A TO220AB | |
| TRIAC SENS GATE 800V 1A SC73 | |
| TRIAC SENS GATE 800V 1A SOT223 | |
| TRIAC SENS GATE 800V 1A TO92-3 | |
| TRIAC SENS GATE 800V 2A DPAK | |
| TRIAC SENS GATE 800V 3A DPAK | |
| TRIAC SENS GATE 800V 4A IPAK | |
| TRIAC SENS GATE 800V 4A TO202 | |
| TRIAC SENS GATE 800V 4A TO220AB | |
| TRIAC SENS GATE 800V 6A D2PAK | |
| Triac, 3 Quadrant Internally Isolated, 35 mA IGT, 16 A IT(RMS) 600 V, TO-220 3 LEAD STANDARD, 50-TUBE | |
| TRIAC, 8A, 600V, 0.025A, TO-220AB | |
| Triac; TO-220AB; 12A It(av); 600V; 12 A@ 90C; 2.3; 60; 120A Ifrm; -40; +125 | |
| Triacs 12A Snubberless Triac 15000V rms | |
| Triacs 400V 10A 50-50-50mA | |
| Triacs 8A Snubberless 800Vrrm 900Vrsm 35mA | |
| Two-way thyristor 800V 12A 1.5V 50mA TO-220AB Thyristors - TRIACs RoHS | |
| VISHAY VS-2N5206 SCR THYRISTOR, 22A, 1KV, TO-208AA | |
| WEEN SEMICONDUCTOR - BTA140-600,127 - TRIAC, 25A, 600V, TO-220AB | |
| WEEN SEMICONDUCTOR - BTA204S-600D,118 - TRIAC 600V 4A SOT428 |