Micro Commercial Components Corp. Single Zener Diodes MMSZ4696-TP

Description
Zener Diode 9.1V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet
Description
Zener Diode 9.1V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MMSZ4696-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4696-TPMSDKR-ND
Single Zener Diodes MMSZ4696-TPMSDKR-ND
Zener Diode 9.1V 500mW ±5% Surface Mount SOD-123

Zener Diode 9.1V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ4696-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4696-TPMSCT-ND
Single Zener Diodes MMSZ4696-TPMSCT-ND
Zener Diode 9.1V 500mW ±5% Surface Mount SOD-123

Zener Diode 9.1V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ4696-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4696-TPMSTR-ND
Single Zener Diodes MMSZ4696-TPMSTR-ND
Zener Diode 9.1V 500mW ±5% Surface Mount SOD-123

Zener Diode 9.1V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Diodes - Zener - Single - MMSZ4696-TP - 885426-MMSZ4696-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ4696-TP
885426-MMSZ4696-TP
Diodes - Zener - Single - MMSZ4696-TP 885426-MMSZ4696-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 885426-MMSZ4696-TP Operating Temperature Range: 150°C Features: Zener Diode 9.1 V 500 mW ±5% Surface Mount SOD-123 Package: SOD-123 Package: Reel - TR Mounting: Surface Mount Family Name: MMSZ4696 Categories: Discrete Semiconductor Products Case / Package: SOD-123 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: MMSZ4696-TPMSCT, -MMSZ4696-TPMSDKR, MMSZ4696-TPMSTR, -MMSZ4696-TPMSTR, -MMSZ4696-TPMSCT, MMSZ4696-TPMSDKR

Manufacturer: Micro Commercial Co
Win Source Part Number: 885426-MMSZ4696-TP
Operating Temperature Range: 150°C
Features: Zener Diode 9.1 V 500 mW ±5% Surface Mount SOD-123
Package: SOD-123
Package: Reel - TR
Mounting: Surface Mount
Family Name: MMSZ4696
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: MMSZ4696-TPMSCT, -MMSZ4696-TPMSDKR, MMSZ4696-TPMSTR, -MMSZ4696-TPMSTR, -MMSZ4696-TPMSCT, MMSZ4696-TPMSDKR

Buy Now Datasheet
9.1V 500MW Zener Diode - 287-MMSZ4696-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
9.1V 500MW Zener Diode
287-MMSZ4696-TP
9.1V 500MW Zener Diode 287-MMSZ4696-TP
DIODE ZENER 9.1V 500MW SOD123 Product overview: MMSZ4696-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4696-TP can be used for catalog matching and distributor lookup.

DIODE ZENER 9.1V 500MW SOD123 Product overview: MMSZ4696-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4696-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ4696-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ4696-TP
Discrete Semiconductor Products - Diodes - Zener MMSZ4696-TP
DIODE ZENER 9.1V 500MW SOD123

DIODE ZENER 9.1V 500MW SOD123

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMSZ4696-TP
Zener Diodes MMSZ4696-TP
Zener Diodes 500mW ZENER

Zener Diodes 500mW ZENER

Buy Now Datasheet
DIODE ZENER 9.1V 500MW SOD123 - 543-MMSZ4696-TP - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 9.1V 500MW SOD123
543-MMSZ4696-TP
DIODE ZENER 9.1V 500MW SOD123 543-MMSZ4696-TP
DIODE ZENER 9.1V 500MW SOD123

DIODE ZENER 9.1V 500MW SOD123

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMSZ4696-TPMSDKR-ND 885426-MMSZ4696-TP 287-MMSZ4696-TP MMSZ4696-TP MMSZ4696-TP 543-MMSZ4696-TP
Product Name Single Zener Diodes Diodes - Zener - Single - MMSZ4696-TP 9.1V 500MW Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes DIODE ZENER 9.1V 500MW SOD123
Tj -55 to 150 C (-67 to 302 F) 150 C (302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) 150 C (302 F)
Package SOD-123; SOD-123 Tape & Reel (TR) SOD-123; SOD-123 SOD-123; SOD-123
RoHS Compliant RoHS RoHS
VZ 9.1 volts 9.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-B47,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
5 suppliers
Zener Diodes - 1827333 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sod-923
Pin Count 2
RoHS Compliant RoHS
View Details