onsemi Schottky Diodes & Rectifiers MBRB8H100T4G

Description
8A 100V Schottky, MBRB8H100T4G
Request a Quote Datasheet
Description
8A 100V Schottky, MBRB8H100T4G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 463515 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
463515
Schottky Diodes & Rectifiers 463515
8A 100V Schottky, MBRB8H100T4G

8A 100V Schottky, MBRB8H100T4G

Supplier's Site
Schottky Diodes & Rectifiers - 463515P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
463515P
Schottky Diodes & Rectifiers 463515P
8A 100V Schottky, MBRB8H100T4G

8A 100V Schottky, MBRB8H100T4G

Supplier's Site
Schottky Diodes & Rectifiers - 1632447 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1632447
Schottky Diodes & Rectifiers 1632447
8A 100V Schottky, MBRB8H100T4G

8A 100V Schottky, MBRB8H100T4G

Supplier's Site
 - MBRB8H100T4G - Rochester Electronics
Newburyport, MA, United States
MBRB8H100 - Switch-mode Schottky Power Rectifier Surface Mount Power Package

MBRB8H100 - Switch-mode Schottky Power Rectifier Surface Mount Power Package

Supplier's Site Datasheet
Singapore, Singapore
Schottky 100V 8A Diode and Rectifier
280-MBRB8H100T4G
Schottky 100V 8A Diode and Rectifier 280-MBRB8H100T4G
Schottky Rectifier 100V 8A D2PAK Product overview: MBRB8H100T4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRB8H100T4G can be used for catalog matching and distributor lookup.

Schottky Rectifier 100V 8A D2PAK Product overview: MBRB8H100T4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRB8H100T4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - MBRB8H100T4GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRB8H100T4GOSCT-ND
Single Diodes MBRB8H100T4GOSCT-ND
Diode Schottky 100V 8A Surface Mount D²PAK

Diode Schottky 100V 8A Surface Mount D²PAK

Buy Now Datasheet
Single Diodes - MBRB8H100T4GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 8A Surface Mount D²PAK

Diode Schottky 100V 8A Surface Mount D²PAK

Buy Now Datasheet
Single Diodes - MBRB8H100T4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRB8H100T4GOSTR-ND
Single Diodes MBRB8H100T4GOSTR-ND
Diode Schottky 100V 8A Surface Mount D²PAK

Diode Schottky 100V 8A Surface Mount D²PAK

Buy Now Datasheet
Diodes, Rectifiers - Single - MBRB8H100T4G - 1072594-MBRB8H100T4G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBRB8H100T4G
1072594-MBRB8H100T4G
Diodes, Rectifiers - Single - MBRB8H100T4G 1072594-MBRB8H100T4G
Manufacturer: ON Semiconductor Win Source Part Number: 1072594-MBRB8H100T4G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 710mV @ 8A Current - Reverse Leakage @ Vr: 4.5μA @ 100V Capacitance @ Vr, F: 600pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Family Name: MBRB8H100 Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): NBRB8H100T4G; STPS8H100G-TR; CDBD8100-G; Introduction Date: January 01, 2008 ECCN: EAR99 Country of Origin: Vietnam Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1072594-MBRB8H100T4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 710mV @ 8A
Current - Reverse Leakage @ Vr: 4.5μA @ 100V
Capacitance @ Vr, F: 600pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Family Name: MBRB8H100
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): NBRB8H100T4G; STPS8H100G-TR; CDBD8100-G;
Introduction Date: January 01, 2008
ECCN: EAR99
Country of Origin: Vietnam
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRB8H100T4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRB8H100T4G
Discrete Semiconductor Products - Diodes - Rectifiers MBRB8H100T4G
DIODE SCHOTTKY 100V 8A D2PAK

DIODE SCHOTTKY 100V 8A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBRB8H100T4G
Schottky Diodes & Rectifiers MBRB8H100T4G
Schottky Diodes & Rectifiers 8A 100V SCHOTTKY

Schottky Diodes & Rectifiers 8A 100V SCHOTTKY

Buy Now Datasheet
Diode - 18717465 - Radwell International
Willingboro, NJ, United States
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 8A, 100V V(RRM), SILICON, TO-263. FREE 2 YEAR RADWELL WARRANTY

RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 8A, 100V V(RRM), SILICON, TO-263. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Single Diodes - MBRB8H100T4G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MBRB8H100T4G
Single Diodes MBRB8H100T4G
DIODE SCHOTTKY 100V 8A D2PAK

DIODE SCHOTTKY 100V 8A D2PAK

Supplier's Site Datasheet
Schottky Rectifier, 8A, 100V, D2Pak; Repetitive Reverse Voltage Vrrm Max Onsemi - 10N9414 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 8A, 100V, D2Pak; Repetitive Reverse Voltage Vrrm Max Onsemi
10N9414
Schottky Rectifier, 8A, 100V, D2Pak; Repetitive Reverse Voltage Vrrm Max Onsemi 10N9414
SCHOTTKY RECTIFIER, 8A, 100V, D2PAK; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):8A; Diode Configuration:Single ; Diode Case Style:TO-263 (D2PAK); No. of Pins:3Pins; Forward Voltage VF Max:710mV; Product Range:- RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 8A, 100V, D2PAK; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):8A; Diode Configuration:Single; Diode Case Style:TO-263 (D2PAK); No. of Pins:3Pins; Forward Voltage VF Max:710mV; Product Range:- RoHS Compliant: Yes

Supplier's Site
Schottky Rectifier, 8A, 100V, D2Pak, Full Reel; Repetitive Peak Reverse Voltage Onsemi - 50M2083 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 8A, 100V, D2Pak, Full Reel; Repetitive Peak Reverse Voltage Onsemi
50M2083
Schottky Rectifier, 8A, 100V, D2Pak, Full Reel; Repetitive Peak Reverse Voltage Onsemi 50M2083
SCHOTTKY RECTIFIER, 8A, 100V, D2PAK, FULL REEL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:8A; Diode Configuration:Single ; Diode Case Style:TO-263 (D2PAK); No. of Pins:3Pins; Forward Voltage Max:710mV RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 8A, 100V, D2PAK, FULL REEL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:8A; Diode Configuration:Single; Diode Case Style:TO-263 (D2PAK); No. of Pins:3Pins; Forward Voltage Max:710mV RoHS Compliant: Yes

Supplier's Site
Rectifier, 8A, 100V, To-263; Repetitive Reverse Voltage Vrrm Max Onsemi - 49AC3956 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, 8A, 100V, To-263; Repetitive Reverse Voltage Vrrm Max Onsemi
49AC3956
Rectifier, 8A, 100V, To-263; Repetitive Reverse Voltage Vrrm Max Onsemi 49AC3956
RECTIFIER, 8A, 100V, TO-263; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):8A; Diode Configuration:Single ; Diode Case Style:TO-263; No. of Pins:3Pins; Forward Voltage VF Max:710mV; Forward Surge Current Ifsm RoHS Compliant: Yes

RECTIFIER, 8A, 100V, TO-263; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):8A; Diode Configuration:Single; Diode Case Style:TO-263; No. of Pins:3Pins; Forward Voltage VF Max:710mV; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier, Schottky, 8A, 100V, To-263; Repetitive Reverse Voltage Vrrm Max Onsemi - 56AC5899 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Schottky, 8A, 100V, To-263; Repetitive Reverse Voltage Vrrm Max Onsemi
56AC5899
Rectifier, Schottky, 8A, 100V, To-263; Repetitive Reverse Voltage Vrrm Max Onsemi 56AC5899
RECTIFIER, SCHOTTKY, 8A, 100V, TO-263; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):8A; Diode Configuration:Single ; Diode Case Style:TO-263; No. of Pins:3Pins; Forward Voltage VF Max:710mV; Forward Surge Current RoHS Compliant: Yes

RECTIFIER, SCHOTTKY, 8A, 100V, TO-263; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):8A; Diode Configuration:Single; Diode Case Style:TO-263; No. of Pins:3Pins; Forward Voltage VF Max:710mV; Forward Surge Current RoHS Compliant: Yes

Supplier's Site
DIODE SCHOTTKY 100V 8A D2PAK - 598-MBRB8H100T4G - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 100V 8A D2PAK
598-MBRB8H100T4G
DIODE SCHOTTKY 100V 8A D2PAK 598-MBRB8H100T4G
DIODE SCHOTTKY 100V 8A D2PAK

DIODE SCHOTTKY 100V 8A D2PAK

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Radwell International ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Rectifiers Rectifiers Rectifiers Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes General Purpose Diodes Schottky Diodes Rectifiers Rectifiers Rectifiers Schottky Diodes
Product Number 463515 463515P MBRB8H100T4G 280-MBRB8H100T4G MBRB8H100T4GOSCT-ND 1072594-MBRB8H100T4G MBRB8H100T4G MBRB8H100T4G 18717465 MBRB8H100T4G 10N9414 50M2083 49AC3956 598-MBRB8H100T4G
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Schottky 100V 8A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - MBRB8H100T4G Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Diode Single Diodes Schottky Rectifier, 8A, 100V, D2Pak; Repetitive Reverse Voltage Vrrm Max Onsemi Schottky Rectifier, 8A, 100V, D2Pak, Full Reel; Repetitive Peak Reverse Voltage Onsemi Rectifier, 8A, 100V, To-263; Repetitive Reverse Voltage Vrrm Max Onsemi DIODE SCHOTTKY 100V 8A D2PAK
Rectifier Configuration / Technology Schottky Schottky Schottky
Package D2PAK; D2pak (to-263) TO-263 D2PAK; D2PAK Tape and Reel D2PAK; D2PAK D2PAK D2PAK; D2PAK TO-263-3, D²Pak (2 Leads + Tab), TO-263AB D2PAK; TO-263 (D2PAK) D2PAK; TO-263 (D2PAK) TO-263 D2PAK; TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS RoHS RoHS
Life Cycle Stage Rochester Active Active Active Active
IO 8 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SP150S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 3.30E-4 to 5.00E-4 amps
View Details
Bridge Rectifiers - CC1969-ND - DigiKey
Sensata Technologies
Specs
Rectifier Configuration / Technology Bridge
Package B48 Module
RoHS Compliant RoHS
View Details
2 suppliers
Rectifier Diode - 1N4247 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1000 mA
trr 2000 ns
View Details
High-speed switching diode - BAS316Z - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
7 suppliers