Utmel Electronic Limited Datasheets for Power MOSFET
Power MOSFETs are majority carrier devices which have high input impedance and do not exhibit minority carrier storage effects, thermal runaway, or secondary breakdown. Power MOSFETs have higher breakdown voltages than bipolar junction transistors (BJTs) and can be used in higher frequency applications where switching power losses are important.
Power MOSFET: Learn more
| Product Name | Notes |
|---|---|
| 30V NCH NCH MID POWER MOSFET | |
| 30V NCH+NCH POWER MOSFET | |
| 60V PCH+PCH MIDDLE POWER MOSFET | |
| Automotive Power MOSFET, 60V, 500mA, 5 Ohm, Single N-Channel, SOT-23, Logic Level. Automotive version of the MMBF170L., SOT-23 (TO-236) 3 LEAD, 3000-REEL | |
| Automotive-grade N-channel 60 V, 0.08 Ohm typ., 12 A STripFET II Power MOSFET in a DPAK package | |
| Bipolar Motor Driver Power MOSFET Parallel 36-VMFP | |
| Dual N-Channel 20 V 0.018 Ohm 3.1 W Surface Mount Power Mosfet - SOIC-8 | |
| Dual P-Channel ChipFET™ Power MOSFET -20V -4.1A 80mΩ, ChipFET, 3000-REEL | |
| FAIRCHILD SEMICONDUCTOR FCPF150N65F Power MOSFET, N Channel, 24 A, 650 V, 0.133 ohm, 10 V, 5 VNew | |
| FAIRCHILD SEMICONDUCTOR FCPF260N60E Power MOSFET, N Channel, 15 A, 600 V, 0.22 ohm, 10 V, 2.5 V | |
| FETKY™ P-Channel Enhancement-Mode Power MOSFET and Schottky Diode Dual SO-8 Package, SOIC-8 Narrow Body, 2500-REEL | |
| Lateral N-Channel Broadband RF Power MOSFET, 520 MHz, 3 W, 12.5 V | |
| MOSFET >1200V High Voltage Power MOSFET | |
| MOSFET 500V 60A 0.1Ohm PolarP3 Power MOSFET | |
| MOSFET D2 Depletion Mode Power MOSFETs | |
| MOSFET Dual Cool NCh NexFET Power MOSFET | |
| MOSFET Dual P-Channel Nex FET Power MOSFET | |
| MOSFET Polar3 HiPerFET Power MOSFET | |
| MOSFET POWER MOSFET N-CH 500V 13A | |
| MOSFET Trench POWER MOSFETs 200v, 60A | |
| MOSFET UltraFET Power MOSFET | |
| N-channel 100 V, 0.115 Ohm typ., 13 A STripFET II Power MOSFET in a DPAK package | |
| N-Channel 600 V 104 mOhm 42 nC Surface Mount CoolMOS? Power Mosfet - VSON-4 | |
| N-channel Power Mosfet, Qfet®, 1000 V, 8.0 A, 1.45 ?, TO-247 | |
| N-CHANNEL POWER MOSFET | |
| NCH 100V 5A POWER MOSFET | |
| NCH 190V 10A POWER MOSFET | |
| NCH 200V 10A POWER MOSFET | |
| NCH 20V 3.5A POWER MOSFET | |
| NCH 250V 4A POWER MOSFET | |
| NCH 30V 7A MIDDLE POWER MOSFET | |
| NCH 600V 11A POWER MOSFET. POWE | |
| NCH 600V 12A POWER MOSFET. R601 | |
| NCH 600V 15A POWER MOSFET | |
| NCH 650V 15A POWER MOSFET. R651 | |
| NCH 650V 20A POWER MOSFET. R652 | |
| Nch Single Power MOSFET 100V 28A 52mohm | |
| Nch Single Power MOSFET 200V 6A 650mohm DPAK(S)/TO-252 | |
| Nch Single Power MOSFET 30V 11A 16.5mohm SOP8 | |
| Nch Single Power MOSFET 600V 16A 575mohm TO-220FP | |
| Nch Single Power MOSFET 60V 10A 80mohm DPAK(S)/TO-252 | |
| ON SEMICONDUCTOR - FDC653N - Power MOSFET, N Channel, 30 V, 5 A, 0.035 ohm, SuperSOT, Surface Mount | |
| OPTLMOS N-CHANNEL POWER MOSFET | |
| P-Channel Power MOSFET, -20 V, -3 A, 85 mΩ, Dual EMH8, SOT-383FL / EMH8, 3000-REEL | |
| P-Channel Power MOSFET, -50V, -0.14A, 23 Ohm, Dual MCPH6 | |
| PCH -30V -2.5A POWER MOSFET | |
| Pch Single Power MOSFET -30V -40A 4.5mohm LFPAK | |
| Pch Single Power MOSFET -60V -12A 130mohm MP-3/TO-251 | |
| Pch Single Power MOSFET -60V -2.8A 155mohm UPAK/SC-62 | |
| Pch Single Power MOSFET -60V -25A 50mohm MP-3/TO-251 Automotive | |
| Pch Single Power MOSFET -60V -36A 31mohm MP-3Z/TO-252 | |
| Pch Single Power MOSFET -60V -65A 20mohm MP-25ZJ/TO-263 | |
| Power MOSFET -20 V, -8.3 A, Single P-Channel Micro-8 Leadless Package, DFN* 3.3x3.3 (MICRO-8 LEADLESS), 3000-REEL | |
| Power MOSFET 25V 2.5A 250 mOhm Dual P-Channel SO-8, SOIC-8 Narrow Body, 2500-REEL | |
| Power MOSFET 25V 23A 45 mOhm Single N-Channel D2PAK, D2PAK 2 LEAD, 800-REEL | |
| Power MOSFET and IGBT Driver, 1/2 Bridge, 600V, 8-pin SOIC, Tube | |
| POWER MOSFET, -30V, 3A, P-TYPE, | |
| POWER MOSFET, 20V, 1A, N-TYPE, S | |
| Power MOSFET, N-Channel, QFET®, 100 V, 164 A, 4.7 mO, D2PAK | |
| Power Mosfet, N-channel, Qfet®, Frfet®, 600 V, 6.26 A, 1.5 ?, TO-220F | |
| R6018JNX IS A POWER MOSFET WITH | |
| R6020JNZ4 IS A POWER MOSFET WITH | |
| R6025JNX IS A POWER MOSFET WITH | |
| R6030JNZ4 IS A POWER MOSFET WITH | |
| RD3G600GN IS A POWER MOSFET WITH | |
| RJ1G08CGN IS A POWER MOSFET WITH | |
| Single N-Channel 100 V 0.54 Ohms Through Hole Power Mosfet - HVMDIP-4 | |
| Single N-Channel 100 V 2.4 W 3.8 A 0.158 O Surface Mount Power Mosfet - SOIC-8 | |
| Single N-Channel 100 Vds 2.6 mOhm 830 W Power Mosfet - SOT-227B | |
| Single N-Channel 150 V 0.09 Ohm 37 nC HEXFET® Power Mosfet - TO-220-3 | |
| Single N-Channel 25 V 1.3 mOhm 37 nC OptiMOS? Power Mosfet - TSDSON-8 FL | |
| Single N-Channel 30 V 0.046 O 5.7 nC Power Mosfet - SOT-363 (SC-70-6) | |
| Single N-Channel 34 V 12 mOhm 13 nC OptiMOS? Power Mosfet - TSDSON-8 | |
| Single N-Channel 40 V 2.4 mOhm 89 nC HEXFET® Power Mosfet - IPAK | |
| Single N-Channel 500 V 3 Ohms Surface Mount Power Mosfet - TO-252 | |
| Single N-Channel 55 V 0.008 Ohm 130 nC HEXFET® Power Mosfet - D2PAK | |
| Single N-Channel 60 V 2 mOhm 274 nC HEXFET® Power Mosfet - TO-220-3 | |
| Single N-Channel 60 V 3.2 mOhm 124 nC OptiMOS? Power Mosfet - TO-220-3FP | |
| Single N-Channel 700 V 600 mOhm 10.5 nC CoolMOS? Power Mosfet - TO-251 | |
| Single N-Channel 75 V 3.4 mOhm 88 nC OptiMOS? Power Mosfet - TO-220-3 | |
| Single N-Channel 800 V 85 mOhm 285 nC CoolMOS? Power Mosfet - TO-247-3 | |
| Single N-Channel 900 Vds 135 mOhm 1000 W Power Mosfet - SOT-227B | |
| Single N-Channel Logic Level Power MOSFET 20V 2.8A 85 mΩ, SOT-23 (TO-236) 3 LEAD, 3000-REEL | |
| Single N-Channel Power MOSFET 30 V, 69 A, 3.41mO | |
| Single N-Channel Power MOSFET 30V 36A 11mΩ, DPAK INSERTION MOUNT, 75-TUBE | |
| Single P-Channel 20 V 25 mOhm SMT TrenchFET Power Mosfet - PowerPAK SC-70-6L | |
| Single P-Channel 200 V 0.8 Ohm Flange Mount Power Mosfet - TO-220AB | |
| Single P-Channel 55 V 60 mOhm 42 nC HEXFET® Power Mosfet - D2PAK | |
| Single P-Channel Logic Level Power MOSFET -30V, -25A, 72mΩ, DPAK (SINGLE GAUGE) TO-252, 75-TUBE | |
| Single P-Channel Power MOSFET -20V, -1.3A, 220mΩ, SOT-23 (TO-236) 3 LEAD, 3000-REEL | |
| Single P-Channel Power MOSFET -20V, -15A, 6.7mO | |
| Single P-Channel Power MOSFET -20V, -3A, 83mΩ, SC 70FL / MCPH3, 3000-REEL | |
| STMICROELECTRONICS STF9NK90Z Power MOSFET, N Channel, 3.6 A, 900 V, 1.1 ohm, 10 V, 3.75 V | |
| STW57N65M5 Series 710 V 0.063 Ohm 42 A N-Channel MDmesh? V Power Mosfet - TO-247 | |
| TEXAS INSTRUMENTS - CSD16301Q2 - Power MOSFET, N Channel, 25 V, 5 A, 0.019 ohm, SON, Surface Mount | |
| VISHAY - SI1012CR-T1-GE3 - Power MOSFET, N Channel, 20 V, 630 mA, 0.33 ohm, SC-75A, Surface Mount | |
| VISHAY - SI1308EDL-T1-GE3 - Power MOSFET, N Channel, 30 V, 1.4 A, 0.11 ohm, SOT-323, Surface Mount | |
| VISHAY SIHA12N60E-E3 Power MOSFET, N Channel, 12 A, 600 V, 0.32 ohm, 10 V, 4 V | |
| VISHAY SIHP15N60E-GE3 Power MOSFET, N Channel, 15 A, 600 V, 0.23 ohm, 10 V, 2 V | |
| X35 PB-F POWER MOSFET TRANSISTOR | |
| ZXMN10A25G Series N-Channel 100 V 0.125 Ohm Power MOSFET Surface Mount-SOT-223-3 |