ROHM Semiconductor USA, LLC Zener Diodes KDZVTR27B

Description
Zener Diode 1W 27V SOD-123FL
Request a Quote Datasheet
Description
Zener Diode 1W 27V SOD-123FL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes - 1333206P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1333206P
Zener Diodes 1333206P
Zener Diode 1W 27V SOD-123FL

Zener Diode 1W 27V SOD-123FL

Supplier's Site
Diodes - Zener - Single - KDZVTR27B - 801421-KDZVTR27B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - KDZVTR27B
801421-KDZVTR27B
Diodes - Zener - Single - KDZVTR27B 801421-KDZVTR27B
Manufacturer: Rohm Semiconductor Win Source Part Number: 801421-KDZVTR27B Packaging: Reel Mounting Style: SMD Power - Max: 1W Voltage - Zener (Nom) (Vz): 27V Supplier Device Package: PMDU Temperature Range - Operating: 150°C Manufacturer Package: SOD-123F Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Current - Reverse Leakage at Vr: 10μA at 21V

Manufacturer: Rohm Semiconductor
Win Source Part Number: 801421-KDZVTR27B
Packaging: Reel
Mounting Style: SMD
Power - Max: 1W
Voltage - Zener (Nom) (Vz): 27V
Supplier Device Package: PMDU
Temperature Range - Operating: 150°C
Manufacturer Package: SOD-123F
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Current - Reverse Leakage at Vr: 10μA at 21V

Buy Now
Single Zener Diodes - KDZVTR27BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
KDZVTR27BTR-ND
Single Zener Diodes KDZVTR27BTR-ND
Zener Diode 27V 1W Surface Mount PMDU

Zener Diode 27V 1W Surface Mount PMDU

Buy Now Datasheet
Single Zener Diodes - KDZVTR27BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
KDZVTR27BCT-ND
Single Zener Diodes KDZVTR27BCT-ND
Zener Diode 27V 1W Surface Mount PMDU

Zener Diode 27V 1W Surface Mount PMDU

Buy Now Datasheet
Single Zener Diodes - KDZVTR27BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
KDZVTR27BDKR-ND
Single Zener Diodes KDZVTR27BDKR-ND
Zener Diode 27V 1W Surface Mount PMDU

Zener Diode 27V 1W Surface Mount PMDU

Buy Now Datasheet
28.9V 1W Zener Diode - 287-KDZVTR27B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
28.9V 1W Zener Diode
287-KDZVTR27B
28.9V 1W Zener Diode 287-KDZVTR27B
DIODE ZENER 28.9V 1W PMDU Product overview: KDZVTR27B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 28.9V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 28.9V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-KDZVTR27B can be used for catalog matching and distributor lookup.

DIODE ZENER 28.9V 1W PMDU Product overview: KDZVTR27B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 28.9V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 28.9V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-KDZVTR27B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - KDZVTR27B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
KDZVTR27B
Discrete Semiconductor Products - Diodes - Zener KDZVTR27B
DIODE ZENER 28.9V 1W PMDU

DIODE ZENER 28.9V 1W PMDU

Supplier's Site
Zener Diode, 1W, 27V, Sod-123; Zener Voltage Vz Typ Rohm - 81Y6369 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1W, 27V, Sod-123; Zener Voltage Vz Typ Rohm
81Y6369
Zener Diode, 1W, 27V, Sod-123; Zener Voltage Vz Typ Rohm 81Y6369
ZENER DIODE, 1W, 27V, SOD-123; Zener Voltage Vz Typ:27V; Power Dissipation Pd:1W; Diode Case Style:SOD-123; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:KDZV Series; Automotive Qualification RoHS Compliant: Yes

ZENER DIODE, 1W, 27V, SOD-123; Zener Voltage Vz Typ:27V; Power Dissipation Pd:1W; Diode Case Style:SOD-123; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:KDZV Series; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
DIODE ZENER 27V 1W PMDU - 687-KDZVTR27B - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 27V 1W PMDU
687-KDZVTR27B
DIODE ZENER 27V 1W PMDU 687-KDZVTR27B
DIODE ZENER 27V 1W PMDU

DIODE ZENER 27V 1W PMDU

Supplier's Site
Single Zener Diodes - KDZVTR27B - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
KDZVTR27B
Single Zener Diodes KDZVTR27B
DIODE ZENER 27V 1W PMDU

DIODE ZENER 27V 1W PMDU

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1333206P 801421-KDZVTR27B KDZVTR27BTR-ND 287-KDZVTR27B KDZVTR27B 81Y6369 687-KDZVTR27B KDZVTR27B
Product Name Zener Diodes Diodes - Zener - Single - KDZVTR27B Single Zener Diodes 28.9V 1W Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diode, 1W, 27V, Sod-123; Zener Voltage Vz Typ Rohm DIODE ZENER 27V 1W PMDU Single Zener Diodes
Package SOD-123; SOD-123FL Tape & Reel (TR) PMDU SOD-123; SOD-123 SOD-123; SOD-123F SOD-123; SOD-123F
RoHS Compliant RoHS RoHS RoHS RoHS
VZ 27 volts 27 volts 28.9 volts 27 volts 28.7 volts 28.9 volts
IR 0.0100 mA 10 mA 0.0100 mA
Unlock Full Specs
to access all available technical data