Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - MBRB1635 MBRB1635

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1216236-MBRB1635 Packaging: Tube Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 16A Operating Temperature - Junction: -65°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK Status: Obsolete Manufacturer Homepage: www.vishay.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Voltage - DC Reverse (Vr) (Maximum): 35V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Family Part Number: MBRB1635 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 630mV at 16A Current - Reverse Leakage at Vr: 200μA at 35V
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1216236-MBRB1635 Packaging: Tube Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 16A Operating Temperature - Junction: -65°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK Status: Obsolete Manufacturer Homepage: www.vishay.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Voltage - DC Reverse (Vr) (Maximum): 35V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Family Part Number: MBRB1635 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 630mV at 16A Current - Reverse Leakage at Vr: 200μA at 35V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - MBRB1635 - 1216236-MBRB1635 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBRB1635
1216236-MBRB1635
Diodes, Rectifiers - Single - MBRB1635 1216236-MBRB1635
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1216236-MBRB1635 Packaging: Tube Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 16A Operating Temperature - Junction: -65°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK Status: Obsolete Manufacturer Homepage: www.vishay.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Voltage - DC Reverse (Vr) (Maximum): 35V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Family Part Number: MBRB1635 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 630mV at 16A Current - Reverse Leakage at Vr: 200μA at 35V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1216236-MBRB1635
Packaging: Tube
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 16A
Operating Temperature - Junction: -65°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Status: Obsolete
Manufacturer Homepage: www.vishay.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Voltage - DC Reverse (Vr) (Maximum): 35V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Family Part Number: MBRB1635
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 630mV at 16A
Current - Reverse Leakage at Vr: 200μA at 35V

Buy Now
Single Diodes - MBRB1635-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRB1635-ND
Single Diodes MBRB1635-ND
Diode Schottky 35V 16A Surface Mount TO-263AB (D²PAK)

Diode Schottky 35V 16A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
DIODE SCHOTTKY 35V 16A D2PAK - 884-MBRB1635 - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 35V 16A D2PAK
884-MBRB1635
DIODE SCHOTTKY 35V 16A D2PAK 884-MBRB1635
DIODE SCHOTTKY 35V 16A D2PAK

DIODE SCHOTTKY 35V 16A D2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited
Product Category Schottky Diodes Diodes Schottky Diodes
Product Number 1216236-MBRB1635 MBRB1635-ND 884-MBRB1635
Product Name Diodes, Rectifiers - Single - MBRB1635 Single Diodes DIODE SCHOTTKY 35V 16A D2PAK
Life Cycle Stage Obsolete Obsolete
VF 0.6300 volts 0.6300 volts
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package SOT-323-3
View Details
40 V, 200 mA Schottky barrier diode - 1PS76SB21F - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; (SOD323)
RoHS Compliant RoHS
View Details
7 suppliers
Schottky Diodes & Rectifiers - 1660474 - RS Components, Ltd.
Specs
Applications Rectifier
Package SOD-323; Sod-323
RoHS Compliant RoHS
View Details