Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ZENER DIODES
ROCHESTER ELECTRONICS
MMBZ5256BLT1 -- DIODE ZENER 30V 225MW SOT23-3
Rochester Electronics
DIODE ZENER 30V 225MW SOT23-3
MMBZ5256BLT1
Description
DIODE ZENER 30V 225MW SOT23-3
Utmel Electronic Limited
Done
Description
DIODE ZENER 30V 225MW SOT23-3
Suppliers
Company
Product
Description
Supplier Links
Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 30V 225MW SOT23-3
699-MMBZ5256BLT1
DIODE ZENER 30V 225MW SOT23-3
699-MMBZ5256BLT1
DIODE ZENER 30V 225MW SOT23-3
DIODE ZENER 30V 225MW SOT23-3
Supplier's Site
Technical Specifications
Utmel Electronic Limited
Product Category
Zener Diodes
Product Number
699-MMBZ5256BLT1
Product Name
DIODE ZENER 30V 225MW SOT23-3
Life Cycle Stage
Obsolete
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Diodes - Zener - Single - 1N4731ARL
1N4731ARL
View Details
Nexperia B.V.
Dual Zener diodes
BZB84-C3V6,215
Specs
Package
SOT23; SOT23
View Details
5
suppliers
Micross Components, Inc.
Voltage Regulator diode (Zener diode)
JAN1N4993
Specs
I
R
2 mA
View Details
RS Components, Ltd.
Zener Diodes
7513663P
Specs
Package
SOD-123; SOD-123
RoHS Compliant
RoHS
View Details