Utmel Electronic Limited Datasheets for DRAM and SDRAM Memory Chips
Dynamic random access memory (DRAM) chips are single-transistor memory cells that use small capacitors to store each bit of memory in an addressable format that consists of rows and columns. Because capacitors are unable to hold a charge indefinitely, DRAM memory chips require a near-constant pulse of current to retain stored information.
DRAM and SDRAM Memory Chips: Learn more
| Product Name | Notes |
|---|---|
| 128M, 3.3V, SDRAM, 8MX16, 143M | |
| 2Gbit FBGA-96 DDR SDRAM ROHS | |
| 64M, 3.3V, SDRAM, 4MX16, 143MH | |
| 78FBGA DDR SDRAM ROHS | |
| DDR DRAM, 128MX16, 0.45ns, CMOS, PBGA84, 11.50 X 14 MM, ROHS COMPLIANT, FBGA-84 | |
| DDR DRAM, 128MX32, 5.5ns, CMOS, PBGA134, 10 X 11.50 MM, 0.70 MM HEIGHT, 0.65 MM PITCH, GREEN, FBGA-134 | |
| DDR DRAM, 16MX16, 0.5ns, CMOS, PBGA84, 8 X 14 MM, ROHS COMPLIANT, FBGA-84 | |
| DDR DRAM, 16MX16, 0.7ns, CMOS, PDSO66, 0.400 INCH, LEAD FREE, PLASTIC, TSOP-66 | |
| DDR DRAM, 16MX16, 0.7ns, CMOS, PDSO66, 0.400 INCH, LEAD FREE,PLASTIC, TSOP-66 | |
| DDR DRAM, 256MX16, CMOS, PBGA96, 8 X 14 MM, LEAD FREE, FBGA-96 | |
| DDR DRAM, 32MX16, 0.45ns, CMOS, PBGA84, 8 X 13 MM, HALOGEN FREE AND ROHS COMPLIANT, FBGA-84 | |
| DDR DRAM, 32MX16, 0.4ns, CMOS, PBGA84, FBGA-84 | |
| DDR DRAM, 32MX16, 0.7ns, CMOS, PDSO66, 0.400 INCH, LEAD FREE, PLASTIC, TSOP-66 | |
| DDR DRAM, 32MX32, 5ns, CMOS, PBGA168, 12 X 12 MM, GREEN, PLASTIC, WFBGA-168 | |
| DDR DRAM, 32MX32, 5ns, CMOS, PBGA90, 8 X 13 MM, GREEN, PLASTIC, VFBGA-90 | |
| DDR DRAM, 64MX16, 0.255ns, CMOS, PBGA96, 0.80 MM PITCH, HALOGEN FREE AND ROHS COMPLIANT, WBGA-96 | |
| DDR DRAM, 64MX32, 5ns, CMOS, PBGA90, 8 X 13 MM, GREEN, PLASTIC, VFBGA-90 | |
| DDR DRAM, | |
| DRAM 256M, 2.5V, 166Mhz 16Mx16 Mobile SDR | |
| DRAM Chip DDR SDRAM 1G-Bit 128Mx8 2.5V 66-Pin TSOP Tray | |
| DRAM Chip DDR SDRAM 64Mbit 8Mx8 3V/3.3V 24-Pin Fortified BGA Tray | |
| DRAM Chip DDR2 SDRAM 2G-Bit 128M x 16 1.8V 84-Pin TWBGA | |
| DRAM Chip DDR2 SDRAM 512M-Bit 32Mx16 1.8V 84-Pin WBGA | |
| DRAM Chip DDR3 SDRAM 8G-Bit 512Mx16 1.5V 96-Pin LFBGA T/R | |
| DRAM Chip Mobile LPDDR SDRAM 128M-Bit 8Mx16 1.8V 60-Pin VFBGA | |
| DRAM Chip Mobile LPSDR SDRAM 256M-Bit 16Mx16 1.8V | |
| DRAM Chip SDRAM 128M-Bit 4Mx32 3.3V 86-Pin TSOP-II | |
| DRAM Chip SDRAM 512M-Bit 16Mx32 1.8V 90-Pin WBGA | |
| DRAM Chip SDRAM 64M-Bit 2Mx32 3.3V 90-Pin WBGA | |
| DRAM DDR3,8G,1.5V,RoHs 1333MT/s,512Mx16, IT | |
| DRAM Module DDR3 SDRAM 8Gbyte 204SODIMM | |
| DRAM Module DDR3 SDRAM 8Gbyte 240DIMM | |
| DRAM, | |
| FBGA-78(8x10.5) DDR SDRAM ROHS | |
| FBGA-84 DDR SDRAM ROHS | |
| FBGA-96 DDR SDRAM ROHS | |
| IC CTRLR DDR DRAM, SDRAM 28QSOP | |
| IC DRAM 16M PARALLEL 50TSOP II | |
| IC DRAM 1G PARALLEL 60FBGA | |
| IC DRAM 1G PARALLEL 84TWBGA | |
| IC DRAM 1G PARALLEL 90VFBGA | |
| IC DRAM 1G PARALLEL 96FBGA | |
| IC DRAM 1G PARALLEL 96WBGA | |
| IC DRAM 256M PARALLEL 54TFBGA | |
| IC DRAM 256M PARALLEL 54TSOP | |
| IC DRAM 256M PARALLEL 60FBGA | |
| IC DRAM 256M PARALLEL 66TSOP II | |
| IC DRAM 256M PARALLEL 86TSOP II | |
| IC DRAM 256M PARALLEL 90TFBGA | |
| IC DRAM 2G PARALLEL 800MHZ | |
| IC DRAM 2G PARALLEL 84LFBGA | |
| IC DRAM 2G PARALLEL 96TWBGA | |
| IC DRAM 32G 1866MHZ FBGA | |
| IC DRAM 4G PARALLEL 78FBGA | |
| IC DRAM 4G PARALLEL 933MHZ | |
| IC DRAM 4G PARALLEL 96FBGA | |
| IC DRAM 4G PARALLEL 96TWBGA | |
| IC DRAM 512M PARALLEL 54TFBGA | |
| IC DRAM 512M PARALLEL 54VFBGA | |
| IC DRAM 512M PARALLEL 60FBGA | |
| IC DRAM 512M PARALLEL 60VFBGA | |
| IC DRAM 512M PARALLEL 66TSOP | |
| IC DRAM 512M PARALLEL 90VFBGA | |
| IC DRAM 64M PARALLEL 54TFBGA | |
| IC DRAM 8G PARALLEL 168FBGA | |
| IC DRAM LPDDR4 32G FBGA | |
| IC DRAM LPDDR4 WFBGA | |
| IC PLL CLK DVR SDRAM 52-CABGA | |
| IC RLDRAM 576MBIT 800MHZ 168FBGA | |
| IC RLDRAM 576MBIT 933MHZ 168FBGA | |
| IC SDRAM 128MBIT 133MHZ 54TSOP | |
| IC SDRAM 128MBIT 143MHZ 54TSOP | |
| IC SDRAM 128MBIT 166MHZ 54TSOP | |
| IC SDRAM 128MBIT 200MHZ 60TFBGA | |
| IC SDRAM 1GBIT 200MHZ 60VFBGA | |
| IC SDRAM 1GBIT 800MHZ 96BGA | |
| IC SDRAM 256MBIT 400MHZ 84BGA | |
| IC SDRAM 2G DDR3 96VFBGA | |
| IC SDRAM 2G DDR3 96WFBGA | |
| IC SDRAM 2GBIT 933MHZ 96FBGA | |
| IC SDRAM 512MBIT 133MHZ 54TSOP | |
| IC SDRAM 512MBIT 167MHZ 54TSOP | |
| IC SDRAM 64MBIT 166MHZ 54TSOP | |
| INTEGRATED SILICON SOLUTION (ISSI) - IS43DR16640B-25DBLI - SDRAM, DDR2, 1GBIT, 1.8V, 84BGA | |
| MODULE DDR4 SDRAM 32GB 288RDIMM | |
| MT47H32M16HR-3:F, DDR2 SDRAM Memory 512Mbit, 32M x 16 bit, 667MHz, 0.45ns, 1.7 V - 1.9 V, 0+85 C, 84-Pin | |
| RASPBERRY PI 4 MODEL B 4GB SDRAM | |
| Synchronous DRAM, 16MX16, 5.4ns, CMOS, PDSO54, 0.400 INCH, LEAD FREE, PLASTIC, TSOP2-54 | |
| Synchronous DRAM, 16MX16, 5.4ns, CMOS, PDSO54, 0.400 INCH, PLASTIC, TSOP2-54 | |
| Synchronous DRAM, 16MX16, 5ns, CMOS, PBGA54, 8 X 9 MM, GREEN, VFBGA-54 | |
| Synchronous DRAM, 2MX32, 5.4ns, CMOS, PDSO86, 0.400 INCH, LEAD FREE, PLASTIC, TSOP2-86 | |
| Synchronous DRAM, 2MX32, 5.5ns, CMOS, PDSO86, 0.400 INCH, LEAD FREE, PLASTIC, TSOP2-86 | |
| Synchronous DRAM, 4MX16, 4.5ns, CMOS, PDSO54 | |
| Synchronous DRAM, 4MX16, 5.4ns, CMOS, PDSO54, 0.400 INCH, ROHS COMPLIANT, PLASTIC, TSOP2-54 | |
| Synchronous DRAM, 4MX16, 5.5ns, CMOS, PDSO54, TSOP2-54 | |
| Synchronous DRAM, 4MX32, 5.4ns, CMOS, PBGA90, 8 X 13 MM, LEAD FREE, PLASTIC, VFBGA-90 | |
| Synchronous DRAM, 8MX16, 5.4ns, CMOS, PBGA54, 8 X 8 MM, LEAD FREE, VFBGA-54 | |
| Synchronous DRAM, 8MX16, 5.4ns, CMOS, PDSO54, 0.400 INCH, LEAD FREE, PLASTIC, TSOP2-54 | |
| Synchronous DRAM, 8MX16, 5.4ns, CMOS, PDSO54, 0.400 INCH, PLASTIC, TSOP2-54 | |
| VFBGA-84 DDR SDRAM ROHS |