Diode Standard 200V 8A Through Hole TO-220AC
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 801941-MUR820
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 8A
Reverse Recovery Time (trr): 35ns
Operating Temperature - Junction: -65°C ~ 175°C
Part Status: Obsolete (End Of Life)
Supplier Device Package: TO-220AC
Manufacturer Package: TO-220-2
Voltage - DC Reverse (Vr) (Maximum): 200V
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 975mV at 8A
Current - Reverse Leakage at Vr: 5μA at 200V
Part Number Series: MUR820
DIODE GEN PURP 200V 8A TO220AC
| DigiKey | Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | General Purpose Diodes |
| Product Number | MUR820IR-ND | 801941-MUR820 | 884-MUR820 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - MUR820 | DIODE GEN PURP 200V 8A TO220AC |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |
| Diode Type | Standard | ||
| VF | 0.9750 volts | 0.9750 volts | |
| VR | 200 volts | 200 volts | |
| IR | 0.0050 mA | 0.0050 mA |